1/2 HP AC Motors

Last Updated: November 6, 2024 Reviewed by: Scott Orlosky, consulting engineer

Description

A 1/2 HP AC motor is a type of electric motor that operates on alternating current (AC) and is rated at half a horsepower. These motors are commonly used in various industrial and commercial applications due to their reliability and efficiency. They are designed to convert electrical energy into mechanical energy, providing rotational motion to drive machinery and equipment.

Working Principle

The working principle of a 1/2 HP AC motor is based on electromagnetic induction. When an alternating current passes through the stator windings, it creates a rotating magnetic field. This magnetic field induces a current in the rotor, which in turn generates its own magnetic field. The interaction between the stator's rotating magnetic field and the rotor's magnetic field produces torque, causing the rotor to turn and drive the motor shaft.

Applications

1/2 HP AC motors are versatile and can be found in a wide range of applications. They are commonly used in HVAC systems, pumps, fans, conveyors, and small machinery. Their ability to provide consistent and reliable performance makes them suitable for both industrial and commercial settings.

Advantages over other AC DC Stepper Motors

One of the primary advantages of 1/2 HP AC motors over DC and stepper motors is their long life potential and low maintenance requirements. Unlike DC motors, AC motors do not have brushes and commutators, which are common wear parts. This absence of wear parts reduces the need for frequent maintenance and extends the motor's operational life. Additionally, AC motors are known for their quiet operation, making them ideal for applications where noise reduction is important. They also offer higher efficiency and better performance in continuous operation compared to stepper motors, which are typically used for precise positioning rather than continuous rotation.

Limitations

Despite their advantages, 1/2 HP AC motors have some limitations. One significant limitation is their lower starting torque compared to DC motors. This can be a drawback in applications that require high torque at startup. Additionally, the speed of AC motors is fixed by the frequency of the input power, which can limit their flexibility in applications requiring variable speed control. While three-phase AC motors can offer higher starting torque, single-phase motors, such as permanent split capacitor (PSC) motors, may have less starting torque than their rated torque, making them less suitable for applications that start under load.

Considerations

When selecting a 1/2 HP AC motor, it is important to consider various factors such as power requirements, performance specifications, and environmental parameters. The motor's speed, torque, and efficiency should match the requirements of the application. Additionally, the motor's construction, including its gearing and enclosure rating, should be suitable for the operating environment. For example, motors used in harsh conditions may require dust-proof, drip-proof, or explosion-proof enclosures to ensure reliable operation and safety.

35 Results
Y2 Series Motor
from Hangzhou Chinabase Machinery Co., Ltd.

Y2 series three-phase asynchronous electric motors, developed with new techniques, are energy-saving products in strict conformity to the IEC standard. Y2 series motors are defined as totally enclosed, fancooled, squirrel cage type and have such good features as novel design, beautiful modeling, low... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 380 V
  • AC Construction: Induction
  • Phase: Three-phase
48R Series AC Induction Motor -- 0286
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. [See More]

  • Output Power: 1/2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • AC Construction: Induction
  • Phase: Three-phase
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor -- 9001
from Bodine Electric Company

Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding. Large water tight terminal box in 12 o ’clock position for easy access. Gearmotors... [See More]

  • Output Power: 1/2 HP
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.5000
Quattro Pole AC Motors -- UH73 Platform
from Johnson Electric Group

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and... [See More]

  • Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Quattro Pole
  • Phase: Single-phase
15207
from U.S. Plastic Corporation

Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1. Max Ambient Temperature: 140C. [See More]

  • Output Power: 1/2 HP
  • Output Power: 0.5000
  • AC Voltage & Frequency: 120V/60Hz
  • Shaft Speed: 1725
Rotary Servo Motor -- MELSERVO-J4
from Mitsubishi Electric Automation, Inc.

MR-J4 family of products leverages cutting edge technology to provide a high functionality, high performance solution with the most flexible amplifier in the Mitsubishi Electric lineup. This family of products has been designed with the user experience, machine performance, and the environment in... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Shaft Speed: 2000 to 3000
  • Output Power: 0.0670 to 29.48
  • Features: Brake (optional feature)
Three Phase-Aluminum-NEMA EPAct-TEFC -- BL3-AL-TF-56C-2-B-D-.5
from Techtop Industries, Inc.

Three Phase-Aluminum-NEMA EPAct-TEFC [See More]

  • Output Power: 1/2 HP
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.5000
KB Conical Rotor Brake Motors -- KBA 100 A 12/2
from Demag Cranes & Components

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
AC Motor ODP
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.1667 to 20
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Units: English
Washdown Duty Stainless Steel 3-Phase AC Motors -- WSS
from OMEGA Engineering, Inc.

The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style. [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP; 2 HP
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages
  • Output Power: 0.3330 to 2
5.6 Diameter AC Motors
from Fasco

The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and are UL recognized and CSA certified. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Phase: Single-phase (optional feature); Three-phase (optional feature)
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature); 575/600V/60Hz (optional feature)
  • AC Motor Features: Reversible (optional feature)
140mm AC Induction Motor -- YDK140-370-6A2
from Sinotech

Motors can be customized upon request. [See More]

  • Output Power: 1/2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
External Rotor Motor -- MK106 Series
from Ziehl-Abegg Inc.

Specification: Ziehl-Abegg external rotor motors combine the advantages of compact and space saving construction with the proven drive concept of a wear-free squirrel cage motor. 9 frame sizes are available in an output range of 0.1 to 7 kW and 2 constructional designs for flange or axis fastening. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Phase: Single-phase (optional feature); Three-phase (optional feature)
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); International Voltages (optional feature)
  • Output Power: 0.1541 to 0.5964
Single Phase Induction Motor
from Nidec Corporation

Can run on residential power. Robust, with comparatively simple structures, and can run on commercial or residential power. We offer a wide variety of models that can be used in equipment as dedicated motors in every field for both consumer and industrial use. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Induction
  • Phase: Single-phase
Stock AC Motor Series
from Westinghouse Electric Corporation

A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion. [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Phase: Single-phase (optional feature); Three-phase (optional feature)
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Output Power: 0.3300 to 2000
Low & Medium Voltage Motors
from Toshiba America, Inc.

The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric motors market in 1970 and has... [See More]

  • Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Phase: Single-phase
  • AC Voltage & Frequency: 230 - 4160 Volts; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 0.5000 to 5000
Farm Duty Motors, Fractional Farm Duty Motors -- FM12-18-56
from WorldWide Electric Corporation

1/3 - 2 HP. 1800 RPM. 115/230 volt - 60 Hz. TEFC enclosure - IP54 degree of protection. High torque. 1.15 service factor. Class F insulation. VPI copper windings. Rigid base - 56H. Capacitor start / induction run (1/3 - 1 HP). Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and... [See More]

  • Output Power: 1/2 HP
  • Output Power: 0.5000
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 7.2
AC Induction Motor -- 57-20-142
from ARC Systems, Inc.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Construction: Induction
  • Phase: Three-phase
Brushless Motors -- Endura Pro
from Genteq

Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
  • Commutation: Brushless
  • Phase: Single-phase
1/2 HP Farm Duty Motor -- 8370363
from Princess Auto Limited

1/2 HP Farm Duty Motor [See More]

  • Output Power: 1/2 HP
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 0.5000
15234
from U.S. Plastic Corporation

Motor Design: Capacitor-Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Full Load Amps: 8.0/4.0-4.0. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor:... [See More]

  • Output Power: 1/2 HP
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 0.5000
Z Cylindrical Rotor Motors -- ZBA 100 B 12/4
from Demag Cranes & Components

Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]

  • Output Power: 1/2 HP; 1 HP; 2 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
AC Motor TEFC
from Boston Gear

Overview. Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover voltage ranges from 115 VAC to 575 VAC. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.1667 to 75
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Units: English
94mm AC Induction Motor -- YY94/76-2 AC
from Sinotech

Motors can be customized upon request. [See More]

  • Output Power: 1/2 HP
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
Three-Phase Induction Motor
from Nidec Corporation

Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • AC Construction: Induction
  • Phase: Three-phase
Fractional HP Motors, General Purpose Single-Phase Motors -- NT12-18-56CB
from WorldWide Electric Corporation

1/3-2 HP. 3600 and 1800 RPM. 115/208-230 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - removable base. Capacitor start / induction run (1/3-1 HP). Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque. Shaft slinger to keep moisture and... [See More]

  • Output Power: 1/2 HP
  • Output Power: 0.5000
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 3.6
Drop-In Upgrade Motor -- Eon™
from Genteq

The new Eon ™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that is backward... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
1/2 HP Furnace Fan Motor -- 0755868
from Princess Auto Limited

1/2 HP Furnace Fan Motor [See More]

  • Output Power: 1/2 HP
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.5000
AC Motor TENV
from Boston Gear

Overview. Boston Gear offers a wide range of TENV (totally enclosed, non-ventilated) AC motors that are ideal for environments where dirt or dust would contaminate a TEFC model motor. They are available in both C-face, for mounting on our enclosed gear drives, or in rigid base models. The NEMA... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.1667 to 10
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Units: English
Fractional HP Motors, General Purpose Three-Phase Motors -- NAT12-18-56CB
from WorldWide Electric Corporation

Rigid Base: 1/2 - 2 HP; 1800 RPM. 1/3-3 HP. 3600 and 1800 RPM. 208-230/460 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - removable base. Shaft slinger to keep moisture and contaminants from the drive-end bearing. Inverter duty. Suitable for 50 hz operation with 1.0 service... [See More]

  • Output Power: 1/2 HP
  • Output Power: 0.5000
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 0.9500
High-Efficiency Direct-drive Blower Motors -- Evergreen EM
from Genteq

Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Phase: Single-phase
Fractional HP Motors, Single-Phase Jet Pump, TEFC -- NTJ12-36-56CB
from WorldWide Electric Corporation

1/3-2HP. 3600 RPM. 115/208-230 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - removable base. 304 stainless steel threaded shaft. Capacitor start / induction run (1/3 - 1 HP). Capacitor start / capacitor run (1.5 - 2 HP). for reduced amperage and high torque. VPI copper... [See More]

  • Output Power: 1/2 HP
  • Output Power: 0.5000
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 3.3
High-Efficiency ECM Replacement Motor -- Evergreen IM
from Genteq

Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted, field-proven ECM technology... [See More]

  • Output Power: 1/2 HP; 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Output Power: 0.5000 to 1
Fractional HP Motors, Stainless Steel TEFC Motors -- NAWSS12-18-56CB
from WorldWide Electric Corporation

1/3-2 HP. 3600 and 1800 RPM. 208-230/460 volt. TEFC enclosure - IP56 degree of protection. 1.15 service factor. Class F insulation. C-face - rigid base and round body. 304 stainless steel frame, end bracket and junction box. Stainless steel shaft. Double lip seals on both ends of the motor with an... [See More]

  • Output Power: 1/2 HP
  • Output Power: 0.5000
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 0.9000
High-efficiency, Fractional-Horsepower Outdoor Motor -- 142R
from Genteq

ECM 142R is the next generation of high-efficiency, fractional-horsepower outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Output Power: 0.2000 to 0.7500
  • Commutation: Brushless
  • Shaft Speed: 300 to 1200