Torque Motor AC Motors
from Bodine Electric Company
Will operate satisfactorily on 50 or 60 Hz. Special rotor provides excellent performance for holding, winding, and tensioning applications. Special windings can provide locked rotor or reverse torque intermittently at rated voltage or continuously at reduced voltage. Totally enclosed, non-ventilated... [See More]
- Features: Torque Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0630 to 0.0697
from Bodine Electric Company
Will operate satisfactorily on 50 or 60 Hz. Special rotor provides excellent performance for holding, winding, and tensioning applications. Special windings can provide locked rotor or reverse torque intermittently at rated voltage or continuously at reduced voltage. Totally enclosed, non-ventilated... [See More]
- Features: Torque Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1099 to 0.1139
from Bodine Electric Company
Will operate satisfactorily on 50 or 60 Hz. Special rotor provides excellent performance for holding, winding, and tensioning applications. Special windings can provide locked rotor or reverse torque intermittently at rated voltage or continuously at reduced voltage. Totally enclosed, non-ventilated... [See More]
- Features: Torque Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1287 to 0.1608
from Bodine Electric Company
Will operate satisfactorily on 50 or 60 Hz. Special rotor provides excellent performance for holding, winding, and tensioning applications. Special windings can provide locked rotor or reverse torque intermittently at rated voltage or continuously at reduced voltage. Totally enclosed, non-ventilated... [See More]
- Features: Torque Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0255 to 0.0295
from Sinotech
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the... [See More]
- Features: Torque Motor
- Output Power: 0.0016 to 0.0043
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature)
- Continuous Current: 0.1600 to 0.4700
from Genesis Motion
High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]
- Features: Torque Motor
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 1.06
from Suzhou ITG Linear Motor Co., Ltd.
Medium motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 4.7 to 17.8
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Medium motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 4 to 17.1
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Large motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 4 to 16.1
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Smallest motors in our torque family Compact design with large hollow shaft Low voltage supported High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 5 to 11
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Smallest motors in our torque family Compact design with large hollow shaft Low voltage supported High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 4.8 to 11.1
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Medium motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 4.2 to 18.4
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Medium motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 3.9 to 17.9
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Large motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 4 to 16.7
- Motor Shape: Cylindrical Body
from Suzhou ITG Linear Motor Co., Ltd.
Smallest motors in our torque family Compact design with large hollow shaft Low voltage supported High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved torque specs [See More]
- Features: Torque Motor
- Units: Metric
- Continuous Current: 4.7 to 14.7
- Motor Shape: Cylindrical Body