Double-ended AC Motors
Last Updated: January 31, 2025
ERROR-UNIBOT-JERSEY-NO-GOOD-ANSWER
from Sinotech
Motors can be customized upon request. [See More]
- Shaft Orientation: In-line; Double-ended
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- Shaft Orientation: In-line; Double-ended
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
from Genteq
The new Eon 42 motor is the latest in the Eon line of energy efficient motors. The Eon 42 is a more energy efficient solution for the standard PSC motor found in many fan coils and blower deck applications today saving up to 56% of the electricity consumed by the motor. This motor offers simple... [See More]
- Shaft Orientation: Double-ended
- Phase: Single-phase
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Double-ended
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Motors can be customized upon request. [See More]
- Shaft Orientation: In-line; Double-ended
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase