5 HP / 3.6 KW AC Motors
Last Updated: January 31, 2025
Description
A 5 HP / 3.6 KW AC motor is an electromechanical device that converts electrical energy into mechanical energy. It is designed to deliver a power output of 5 horsepower or 3.6 kilowatts, making it suitable for a range of industrial and commercial applications. These motors are typically used to drive machinery and equipment by providing rotational force.
Working Principle
AC motors operate on the principle of electromagnetic induction. When alternating current flows through the motor's stator windings, it creates a rotating magnetic field. This magnetic field induces a current in the rotor, which in turn produces a magnetic field that interacts with the stator's field, causing the rotor to turn. This conversion of electrical energy to mechanical energy is what makes AC motors useful for driving various types of equipment and machinery.
Applications
5 HP / 3.6 KW AC motors are commonly used in a variety of applications. Specific examples include driving conveyor belts and systems, operating industrial pumps, and powering fans and air conditioning units. These motors are also utilized in material handling equipment and other machinery that requires reliable and consistent power output.
Advantages over other AC Motors
One of the advantages of 5 HP / 3.6 KW AC motors is their efficiency in converting electrical energy to mechanical energy, which can be higher compared to smaller motors. They are also versatile and can be used in a wide range of applications due to their robust design and ability to handle varying loads. Additionally, these motors often have a longer lifespan and require less maintenance compared to smaller or less efficient motors.
Limitations
Despite their advantages, 5 HP / 3.6 KW AC motors have limitations. They can be more expensive to purchase and install compared to smaller motors. Additionally, they may require more complex control systems to manage their operation effectively, especially in applications where precise speed and torque control are necessary.
Considerations
When selecting a 5 HP / 3.6 KW AC motor, several factors should be considered. Initial costs can be significant, so it's important to evaluate the long-term benefits and potential energy savings. Operating expenses, including energy consumption and maintenance costs, should also be taken into account. Durability and reliability are crucial, especially in demanding industrial environments. It's also important to consider the motor's accuracy in terms of speed and torque control, as well as the ease and cost of replacement and maintenance over the motor's lifespan.
from Hangzhou Chinabase Machinery Co., Ltd.
Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages including: high efficiency, large starting rotor... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 380 V
- AC Construction: Induction
- Phase: Three-phase
from GE Power Conversion
Setting the standard with powerful features. IEEE 841 X$D Ultra ® motors meet or exceed the IEEE 841-2009 standard. With an advanced bearing system and class H inverter duty insulation, a test report of each motor to ensure performance, five-year warranty, and all the advanced features that come... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.7371 to 295
- AC Voltage & Frequency: 200V - 690V; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Shaft Orientation: In-line; Single-ended
from Techtop Industries, Inc.
Three Phase-Aluminum-NEMA EPAct-TEFC [See More]
- Output Power: 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 5
from Johnson Electric Group
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and... [See More]
- Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Quattro Pole
- Phase: Single-phase
from Toshiba America, Inc.
The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric motors market in 1970 and has... [See More]
- Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Phase: Single-phase
- AC Voltage & Frequency: 230 - 4160 Volts; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 0.5000 to 5000
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Output Power: 5 HP / 3.6 KW
- Continuous Torque: 92.9
- Output Power: 4.96
- Rotor Inertia: 1.64
from Princess Auto Limited
5 HP Farm Duty Motor [See More]
- Output Power: 5 HP / 3.6 KW
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 5
from Kollmorgen Corporation
The KBM ™ Series is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. With a huge selection of standard motors —plus our ability to quickly and cost-effectively incorporate co-engineered modifications —you can choose an... [See More]
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Output Power: 1.21 to 26.94
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from WorldWide Electric Corporation
2-300 HP. 1800, 3600 RPM. 208-230/460 volt (2-100 HP). 460 volt (125-300 HP). TEXP enclosure. 1.15 service factor. Class F insulation. C-face - rigid base. Premium efficiency (2-200 HP). High efficiency (250-300 HP). Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only). Three normally closed winding... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 6.2
from Boston Gear
Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.1667 to 20
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Units: English
from Wolong Electric Industrial Motors
Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits. Standard features. Infinity: 1 CT speed range CH to 90 Hz. IGBT Compatible. N/C thermostat. Opposite DE mounting face and stub shaft for tach mounting. [See More]
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 1.5 to 300
from Nidec Corporation
Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- AC Construction: Induction
- Phase: Three-phase
from Mitsubishi Electric Automation, Inc.
MR-J4 family of products leverages cutting edge technology to provide a high functionality, high performance solution with the most flexible amplifier in the Mitsubishi Electric lineup. This family of products has been designed with the user experience, machine performance, and the environment in... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Shaft Speed: 2000 to 3000
- Output Power: 0.0670 to 29.48
- Features: Brake (optional feature)
from Westinghouse Electric Corporation
A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion. [See More]
- Output Power: 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
- Output Power: 0.3300 to 2000
from Techtop Industries, Inc.
Three Phase-Aluminum-NEMA Premium-TEFC [See More]
- Output Power: 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 5
from Demag Cranes & Components
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from WorldWide Electric Corporation
2-100 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt. TEXP enclosure. 1.15 service factor. Class F insulation. Class B temperature rise. C-face - rigid base. Premium Efficiency. NEMA Design B. Suitable for 50 hz operation with 1.0 service factor. Inverter duty, 4:1 CT (Constant) / 10:1 CT... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 6.5
from Boston Gear
Overview. Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover voltage ranges from 115 VAC to 575 VAC. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.1667 to 75
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Units: English
from Wolong Electric Industrial Motors
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium ® MG1 table 12-12). Other standards and certifications include CSA-Motors and... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 1 to 250
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
- Units: English
from Techtop Industries, Inc.
Three Phase-Cast Iron-NEMA EPAct-TEFC [See More]
- Output Power: 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 5
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from WorldWide Electric Corporation
1-250 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-250 HP). TEXP enclosure. 1.15 service factor. Class F insulation with Class N varnish. Class B temperature rise. Rigid base. Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12. [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 7.4
from Boston Gear
Overview. Boston Gear offers a wide range of TENV (totally enclosed, non-ventilated) AC motors that are ideal for environments where dirt or dust would contaminate a TEFC model motor. They are available in both C-face, for mounting on our enclosed gear drives, or in rigid base models. The NEMA... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.1667 to 10
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Units: English
from Wolong Electric Industrial Motors
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium ® MG1 table 12-12). Other standards and certifications include CSA-Motors and... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 1 to 300
- AC Voltage & Frequency: 200; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
- Units: English
from Techtop Industries, Inc.
Three Phase-Cast Iron-NEMA Premium-TEFC [See More]
- Output Power: 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 5
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from WorldWide Electric Corporation
1-300 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-100 HP). 460 volt (125-300 HP). TEXP enclosure. 1.15 service factor. Class F insulation. Rigid base. Premium efficiency (1-200 HP). High efficiency (250-300 HP). Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only). Three normally closed winding... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 6.6
from Wolong Electric Industrial Motors
GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features. Motor type: Three phase induction. Cast Iron frame... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Demag Cranes & Components
Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from WorldWide Electric Corporation
1-250 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-250 HP). TEXP enclosure. 1.15 service factor. Class F insulation. Class B temperature rise. Rigid base. Premium efficiency. NEMA Design B. Suitable for 50 hz operation with 1.0 service factor. Inverter duty, 4:1 CT... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 7.4
from Wolong Electric Industrial Motors
The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. [See More]
- Output Power: 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 3 to 40
from WorldWide Electric Corporation
2-10 HP. 1800 RPM. 208-230 Volt. Totally Enclosed Fan Cooled (TEFC) Enclosure. IP55 Protection. 1.15 SF. Class F Insulation. Rigid Base and C-Face with Feet. With Manual Overload. Shaft Seals on Both Ends of the Motor [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 20.2
from Wolong Electric Industrial Motors
The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages
- AC Motor Features: Reversible (optional feature)
from WorldWide Electric Corporation
1-200 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-200 HP). TEFC enclosure. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation. C-face - rigid base. Premium Efficiency. NEMA Design B. Inverter ready, 10:1 CT / 20:1 VT. Cast iron frame... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 7.4
from Wolong Electric Industrial Motors
The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages
- Output Power: 1 to 300
from WorldWide Electric Corporation
1-600 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-250 HP). TEFC enclosure. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation with Class N varnish. Rigid base. Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 7.4
from Wolong Electric Industrial Motors
The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]
- Output Power: 5 HP / 3.6 KW
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 5 to 75
from WorldWide Electric Corporation
3-150 HP. 1200 and 900 RPM. 230/460/796 volt. TEFC enclosure. 1.15 service factor. Class F insulation. Rigid base. High efficiency. Inverter duty, 10:1 CT / 20:1 VT. 3000 volt spike resistant, inverter duty wire. Motors meet NEMA MG-1, Part 31. Three winding thermostats provided (one per phase). [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 7.5
from WorldWide Electric Corporation
1/2-100 HP. 3600 and 1800 RPM (1200 RPM coming soon). 208-230/460 volt, 60 Hz. 190/380 volt, 50 Hz. Premium efficiency. ODP enclosure (rolled steel construction). 1.15 service factor (1.0 SF for 50 Hz applications). Class F insulation, Class B rise. Inverter duty, 10:1 CT / 20:1 VT. Inverter grade... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Shaft Speed: 1800
from WorldWide Electric Corporation
1-50 HP. 3600 and 1800 RPM. 208-230/460 volt. ODP enclosure, rolled steel. 1.15 service factor. Class F insulation. C-face - rigid base. Premium efficiency. Inverter duty, 10:1 VT. Suitable for 50 hz operation with 1.0 service factor [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 6.2
from WorldWide Electric Corporation
1-50 HP. 3600 and 1800 RPM. 208-230/460 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - rigid base. Premium efficiency. Inverter duty, 10:1 VT. Spike resistant wire, per NEMA MG-1, Part 31. Suitable for 50 hz operation with 1.0 service factor [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 6.3
from WorldWide Electric Corporation
1-200 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt, 60 Hz. (449T-586/7 frame 460 volt only). C-face - rigid base. TEFC enclosure - IP55 degree of protection. Certified for Class I, Division 2, Groups A,B,C,D. Class F insulation. Premium efficiency. 1.25 service factor (3600, 1800 and 1200 RPM). [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 6.9
from WorldWide Electric Corporation
1-500 HP; 3600, 1800, 1200 and 900 RPM. 208-230/460 Volt. 460 Volt (449T-586/7 frame). Totally Enclosed Fan Cooled (TEFC) Enclosure. IP55 Protection. 1.25 SF (1-200 HP). 1.15 SF (250-500 HP). Class F Insulation. Rigid Base. Premium Efficiency. Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP). Inverter... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 6.9