Drip-proof AC Motors

35 Results
SD1 Series 12V 10W -- 11210S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs 0.05 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0134
  • AC Motor Features: Reversible
  • Continuous Torque: 0.4
SD1 Series 12V 15W -- 11215S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs 0.06 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0201
  • AC Motor Features: Reversible
  • Continuous Torque: 0.5
SD1 Series 12V 25W -- 11225S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.08 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0335
  • AC Motor Features: Reversible
  • Continuous Torque: 0.7
SD1 Series 12V 38W -- 11238S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.12 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0509
  • AC Motor Features: Reversible
  • Continuous Torque: 1.1
SD1 Series 24V 38W -- 12438S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.09 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0509
  • AC Motor Features: Reversible
  • Continuous Torque: 0.8
SD1 Series 24V 50W -- 12450S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.12 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0670
  • AC Motor Features: Reversible
  • Continuous Torque: 1.1
SD1 Series 24V 63W -- 12463S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 5500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0844
  • AC Motor Features: Reversible
  • Continuous Torque: 1.0
SD1 Series 24V 75W -- 12475S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 6500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.1005
  • AC Motor Features: Reversible
  • Continuous Torque: 1.0
SD1 Series Range -- SD1 Series
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Series Range features motor speeds of up to 6500 rpm and is available in voltages up to 24V. The motor also outputs up to... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0134 to 0.1005
  • AC Motor Features: Reversible
  • Continuous Torque: 1.1 to 4.4
SD1 Shunt 12V 2000 rpm -- 11210SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.05 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0134
  • AC Motor Features: Reversible
  • Continuous Torque: 0.4
SD1 Shunt 12V 2500 rpm -- 11215SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs up to 0.06 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0201
  • AC Motor Features: Reversible
  • Continuous Torque: 0.5
SD1 Shunt 12V 3000 rpm -- 11238SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0509
  • AC Motor Features: Reversible
  • Continuous Torque: 1.1
SD1 Shunt 12V 4000 rpm -- 11250SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0670
  • AC Motor Features: Reversible
  • Continuous Torque: 1.1
SD1 Shunt 24V 5000 rpm -- 12475SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.1005
  • AC Motor Features: Reversible
  • Continuous Torque: 1.2
SD1 Shunt Range -- SD1 Shunt
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Shunt range features a speed of up to 5000 rpm and is available in 12 and 24-volt variations. The motor also outputs up to... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0134 to 0.1005
  • AC Motor Features: Reversible
  • Continuous Torque: 0.4 to 1.2
SD11 Series 12V 15W -- 111215S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 2000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.07 Nm of... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0201
  • AC Motor Features: Reversible
  • Continuous Torque: 0.6
SD11 Series 12V 18.5W -- 111218S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.06 Nm of... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0248
  • AC Motor Features: Reversible
  • Continuous Torque: 0.5
SD11 Series 12V 30W -- 111230S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.1 Nm of... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0402
  • AC Motor Features: Reversible
  • Continuous Torque: 0.9
SD11 Series 12V 75W -- 111275S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.24 Nm of... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.1005
  • AC Motor Features: Reversible
  • Continuous Torque: 2.1
SD11 Series 12V 95W -- 111295S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 4000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.23 Nm of... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.1273
  • AC Motor Features: Reversible
  • Continuous Torque: 2.0
SD11 Series 24V 125W -- 1124125S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 5000 rpm and has a minimum voltage of 24 volts. The motor also outputs up to 0.24 Nm of... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.1675
  • AC Motor Features: Reversible
  • Continuous Torque: 2.1
SD11 Series 36V 150W -- 1136150S
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The motor also outputs up to 0.24 Nm of... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.2010
  • AC Motor Features: Reversible
  • Continuous Torque: 2.1
SD11 Series Range -- SD11 Series
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD11 Series range features a speed of 2000 – 6000 rpm and is available in 12 – 36 volt variations. The motor also... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0201 to 0.2010
  • AC Motor Features: Reversible
  • Continuous Torque: 0.5 to 2.1
SD11 Shunt 12V 2000 rpm -- 111250SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.0670
  • AC Motor Features: Reversible
  • Continuous Torque: 2.1
SD11 Shunt 12V 3000 rpm -- 111295SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Output Power: 0.1273
  • AC Motor Features: Reversible
  • Continuous Torque: 2.7
Energy Saver® NEMA Premium Efficiency -- ODP
from Wolong Electric Industrial Motors

GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium ® MG1 table 12-12). Other standards and certifications include CSA-Motors and... [See More]

  • Environmental Features: Drip-proof
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 200; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
  • Output Power: 1 to 300
1/2 HP Furnace Fan Motor -- 0755868
from Princess Auto Limited

1/2 HP Furnace Fan Motor [See More]

  • Environmental Features: Drip-proof
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 1/2 HP
15206
from U.S. Plastic Corporation

Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/3. Nameplate RPM: 1725. Frame: 48Z. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 7. Number of Speeds: 1. Mounting: Cradle Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1.35. Max Ambient... [See More]

  • Environmental Features: Drip-proof
  • Output Power: 0.3333
  • AC Voltage & Frequency: 120V/60Hz
  • Shaft Speed: 1701 to 1800
Inline Gearmotors -- D** 10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
1/3 HP Furnace Fan Motor -- 0752741
from Princess Auto Limited

1/3 HP Furnace Fan Motor [See More]

  • Environmental Features: Drip-proof
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.3333
15207
from U.S. Plastic Corporation

Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1. Max Ambient Temperature: 140C. [See More]

  • Environmental Features: Drip-proof
  • Output Power: 1/2 HP
  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 0.5000
Offset Gearmotors -- A**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
1/4 HP Furnace Fan Motor -- 0753699
from Princess Auto Limited

1/4 HP Furnace Fan Motor [See More]

  • Environmental Features: Drip-proof
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz
  • Output Power: 1/4 HP
Right Angle Gearmotors -- W**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
Z Cylindrical Rotor Motors -- ZBA 100 A 4
from Demag Cranes & Components

Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase