Offset / Parallel AC Motors
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Anaheim Automation, Inc.
All motor bodies come with a round body and a square flange [See More]
- Shaft Orientation: Single-ended; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: Single-ended; Offset / Parallel
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Shaft Orientation: Single-ended; Hollow (optional feature); Offset / Parallel
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from ABM DRIVES INC.
Compact design - › Small space requirement High grade gearing - › Low noise and long life time Large variety of possible mounting optionsMaintenance-free [See More]
- Shaft Orientation: Offset / Parallel
- Continuous Torque: 442.5 to 20354.0
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Gearhead Model: Parallel Shaft Geared Drive Units
from Hymark/Kentucky Gauge
Easy wiring and speed control. Induction and reversible motor equipped with generator, various wiring methods and control types available. Built-in electronic brake circuits for instant braking. Wide range of variable speed. Output 6W-90W. To work with speed reducer is available (motor with pinion... [See More]
- Shaft Orientation: Single-ended; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: Single-ended; Offset / Parallel
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Hymark/Kentucky Gauge
Easy wiring and speed control. Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W. To work with speed reducer is available (motor with pinion shaft, GN or GX model) [See More]
- Shaft Orientation: Single-ended; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Single-phase
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Autotrol Corporation
Autotrol ’s New High Performance Gear Motor. Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Three-phase
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6200
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 7500
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 7500
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6500
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 5000
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6500
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6500
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Speed: 6200
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Units: English
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Speed: 7000