Bevel AC Motors

1 Result
Right Angle Gearmotors -- W**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]

  • Gear Type: Bevel
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase