Reversible AC Motors
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs 0.05 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.4
- Output Power: 0.0134
- Shaft Speed: 2000
from Bodine Electric Company
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Insulation Class B6. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for... [See More]
- AC Motor Features: Reversible
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1429
from RS Components, Ltd.
Crouzet 80547020 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 44.2
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs 0.06 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.5
- Output Power: 0.0201
- Shaft Speed: 2500
from Bodine Electric Company
Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45 µF / 250VAC ). Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional shaft kits available. Totally... [See More]
- AC Motor Features: Reversible
- Output Power: 1/4 HP
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.2500
from RS Components, Ltd.
Crouzet 80547019 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 44.2
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.08 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.7
- Output Power: 0.0335
- Shaft Speed: 3000
from Bodine Electric Company
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45 µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40... [See More]
- AC Motor Features: Reversible
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 1/4 HP
from RS Components, Ltd.
Crouzet 80547017 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 44.2
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.12 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.1
- Output Power: 0.0509
- Shaft Speed: 3000
from RS Components, Ltd.
Crouzet 80547015 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 44.2
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.09 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.8
- Output Power: 0.0509
- Shaft Speed: 4000
from RS Components, Ltd.
Crouzet 82524016 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Gearbox Ratio: 250
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.12 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.1
- Output Power: 0.0670
- Shaft Speed: 4000
from RS Components, Ltd.
Crouzet 82524013 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 5500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.0
- Output Power: 0.0844
- Shaft Speed: 5500
from RS Components, Ltd.
Crouzet 82524008 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 6500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.0
- Output Power: 0.1005
- Shaft Speed: 6500
from RS Components, Ltd.
Crouzet 82524006 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Gear Type: Spur; Spur
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Series Range features motor speeds of up to 6500 rpm and is available in voltages up to 24V. The motor also outputs up to... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.1 to 4.4
- Output Power: 0.0134 to 0.1005
- Shaft Speed: 2000 to 6500
from RS Components, Ltd.
Crouzet 82524004 AC Geared Motor [See More]
- AC Motor Features: Reversible
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.05 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.4
- Output Power: 0.0134
- Shaft Speed: 2000
from RS Components, Ltd.
Motovario TP80B4 0,75 230/400-50 B14 MV [See More]
- AC Motor Features: Reversible
- Units: Metric
- Phase: Three-phase
- Shaft Size: 0.748
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs up to 0.06 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.5
- Output Power: 0.0201
- Shaft Speed: 2500
from RS Components, Ltd.
Motovario TP80B4 0,75 230/400-50 B3 MV [See More]
- AC Motor Features: Reversible
- Units: Metric
- Phase: Three-phase
- Shaft Size: 0.748
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.1
- Output Power: 0.0509
- Shaft Speed: 3000
from RS Components, Ltd.
Motovario TP80B4 0,75 230/400-50 B5 MV [See More]
- AC Motor Features: Reversible
- Units: Metric
- Phase: Three-phase
- Shaft Size: 0.748
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.1
- Output Power: 0.0670
- Shaft Speed: 4000
from RS Components, Ltd.
Motovario TP90S4 1,1 230/400-50 B3 MV [See More]
- AC Motor Features: Reversible
- Shaft Speed: 1435
- Phase: Three-phase
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 1.2
- Output Power: 0.1005
- Shaft Speed: 5000
from RS Components, Ltd.
Motovario TP90L4 1,5 230/400-50 B5 MV [See More]
- AC Motor Features: Reversible
- Shaft Speed: 1430
- Phase: Three-phase
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Shunt range features a speed of up to 5000 rpm and is available in 12 and 24-volt variations. The motor also outputs up to... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.4 to 1.2
- Output Power: 0.0134 to 0.1005
- Shaft Speed: 2000 to 5000
from RS Components, Ltd.
Motovario TP90L4 1,5 230/400-50 B14 MV [See More]
- AC Motor Features: Reversible
- Units: Metric
- Phase: Three-phase
- Shaft Size: 0.945
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 2000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.07 Nm of... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.6
- Output Power: 0.0201
- Shaft Speed: 2000
from RS Components, Ltd.
Motovario TP90L4 1,5 230/400-50 B3 MV [See More]
- AC Motor Features: Reversible
- Phase: Three-phase
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.06 Nm of... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.5
- Output Power: 0.0248
- Shaft Speed: 3000
from RS Components, Ltd.
Motovario TP100LA4 2,2 230/400-50 B5 MV [See More]
- AC Motor Features: Reversible
- Shaft Speed: 1440
- Phase: Three-phase
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.1 Nm of... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.9
- Output Power: 0.0402
- Shaft Speed: 3000
from RS Components, Ltd.
Motovario TP112MS4 3 230/400-50 B5 MV [See More]
- AC Motor Features: Reversible
- Shaft Speed: 1450
- Phase: Three-phase
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 3000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.24 Nm of... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 2.1
- Output Power: 0.1005
- Shaft Speed: 3000
from RS Components, Ltd.
Mellor Electric AC1004 AC Motor [See More]
- AC Motor Features: Reversible
- Phase: Single-phase
- AC Construction: Shaded pole
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 4000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.23 Nm of... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 2.0
- Output Power: 0.1273
- Shaft Speed: 4000
from RS Components, Ltd.
NIDEC ADVANCED MOTOR RH6P4N [See More]
- AC Motor Features: Reversible
- Phase: Single-phase
- AC Construction: Geared
- Units: Metric
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 5000 rpm and has a minimum voltage of 24 volts. The motor also outputs up to 0.24 Nm of... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 2.1
- Output Power: 0.1675
- Shaft Speed: 5000
from RS Components, Ltd.
Crouzet 82510001 AC Motor [See More]
- AC Motor Features: Reversible
- Units: Metric
- AC Construction: Synchronous; Synchronous
- Shaft Size: 0.079
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The motor also outputs up to 0.24 Nm of... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 2.1
- Output Power: 0.2010
- Shaft Speed: 6000
from RS Components, Ltd.
Crouzet 82520001 AC Motor [See More]
- AC Motor Features: Reversible
- Units: Metric
- AC Construction: Synchronous; Synchronous
- Shaft Size: 0.079
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD11 Series range features a speed of 2000 – 6000 rpm and is available in 12 – 36 volt variations. The motor also... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 0.5 to 2.1
- Output Power: 0.0201 to 0.2010
- Shaft Speed: 2000 to 6000
from RS Components, Ltd.
Crouzet 82530001 AC Motor [See More]
- AC Motor Features: Reversible
- Units: Metric
- AC Construction: Synchronous; Synchronous
- Shaft Size: 0.157
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 2.1
- Output Power: 0.0670
- Shaft Speed: 2000
from RS Components, Ltd.
Crouzet 82540001 AC Motor [See More]
- AC Motor Features: Reversible
- Units: Metric
- AC Construction: Synchronous; Synchronous
- Shaft Size: 0.236
from parvalux by maxon
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous... [See More]
- AC Motor Features: Reversible
- Continuous Torque: 2.7
- Output Power: 0.1273
- Shaft Speed: 3000
from RS Components, Ltd.
McLennan Servo Supplies 9904 111 31813 [See More]
- AC Motor Features: Reversible
- Phase: Single-phase
- AC Construction: Synchronous; Synchronous
- Units: Metric
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
from Anaheim Automation, Inc.
All motor bodies come with a round body and a square flange [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from OMEGA Engineering, Inc.
Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]
- AC Motor Features: Reversible
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Torque: 12.2 to 73.1
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Hymark/Kentucky Gauge
AC reversible motor offers a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Kollmorgen Corporation
ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Synchronous
- Continuous Torque: 11.6 to 93.8
from Genteq
The new Eon ™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that is backward... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from OMEGA Engineering, Inc.
Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]
- AC Motor Features: Reversible
- Phase: Three-phase
- AC Voltage & Frequency: 203-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Torque: 26.8 to 360.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Hymark/Kentucky Gauge
AC reversible motor offer a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft,... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Genteq
The new Eon 42 motor is the latest in the Eon line of energy efficient motors. The Eon 42 is a more energy efficient solution for the standard PSC motor found in many fan coils and blower deck applications today saving up to 56% of the electricity consumed by the motor. This motor offers simple... [See More]
- AC Motor Features: Reversible
- Phase: Single-phase
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Output Power: 1/4 HP
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from OMEGA Engineering, Inc.
Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]
- AC Motor Features: Reversible
- Phase: Single-phase
- AC Voltage & Frequency: 115/208-230 Volt; 120V/60Hz; 208-230/240V 60Hz
- Continuous Torque: 12.2 to 73.1
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Hymark/Kentucky Gauge
Easy wiring and speed control. Induction and reversible motor equipped with generator, various wiring methods and control types available. Built-in electronic brake circuits for instant braking. Wide range of variable speed. Output 6W-90W. To work with speed reducer is available (motor with pinion... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Hymark/Kentucky Gauge
Easy wiring and speed control. Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W. To work with speed reducer is available (motor with pinion shaft, GN or GX model) [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Demag Cranes & Components
Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase