English AC Motors
from ElectroCraft
Synchron 600 Series, K mount AC timing motors offer all of the features of our C mount unit but the deeper gear box allows more room for gearing so that we can achieve those extra slow speeds. The K mount unit can be geared down to a speed of 1 revolution per week. Various windings for either 24,... [See More]
- Units: English
- Continuous Torque: 1.2
- AC Voltage & Frequency: 12V to 277V
- Shaft Size: 0.470
from DigiKey
AC Motor Servomotor 2000 RPM 1kW Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 42.2
- Output Power: 1.34
- Shaft Speed: 2000
from ElectroCraft
Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or four-hole (Model-A)mounting plates. Output speeds from the integral gearhead can be... [See More]
- Units: English
- Continuous Torque: 0.0 to 2.5
- AC Voltage & Frequency: 24, 110, 220 VAC
- Shaft Speed: 1 to 60
from DigiKey
AC Motor Servomotor 3000 RPM 1.5kW Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 42.2
- Output Power: 2.01
- Shaft Speed: 3000
from ElectroCraft
Synchron 600 Series, C mount, AC timing motors are the industry leader in applications requiring spring return capability. The Hansen Synchro motor distinguishes itself with low noise levels and a robust, precision gear train that can be stalled long term in output speeds of 1 RPM and faster with no... [See More]
- Units: English
- Continuous Torque: 0.1 to 2.5
- AC Voltage & Frequency: 12V to 277V
- Shaft Size: 0.470
from DigiKey
AC Motor Servomotor 3000 RPM 100W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 2.8
- Output Power: 0.1340
- Shaft Speed: 3000
from ElectroCraft
These 3.03 inch diameter motors (3.11 inch diameter over weld seam) are the smallest ElectroCraft offers and are designed for continuous duty in a 40 °C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/150 to 1/10 HP. AC Type: Permanent Split Capacitor. Size: 3 inches. [See More]
- Units: English; Metric
- Output Power: 0.1000
- AC Voltage & Frequency: 220 Vac / 50 Hz; 120V/60Hz; International Voltages
- Continuous Current: 1
from DigiKey
AC Motor Servomotor 3000 RPM 100W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 2.8
- Output Power: 0.1340
- Shaft Speed: 3000
from ElectroCraft
These 3.31 inch diameter motors (3.42 inch diameter over weld seam) are designed for continuous duty in a 40 °C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/60 to 1/4 HP. AC Type: Permanent Split Capacitor. Size: 3.3 inches. Power: to .25 HP [See More]
- Units: English; Metric
- Output Power: 1/4 HP
- AC Voltage & Frequency: 220 Vac / 50 Hz; 120V/60Hz; International Voltages
- Output Power: 0.2500
from DigiKey
AC Motor Servomotor 3000 RPM 100W Absolute 100VAC [See More]
- Units: English
- Continuous Torque: 2.8
- Output Power: 0.1340
- Shaft Speed: 3000
from ElectroCraft
These 3.74 inch diameter motors (3.86 inch diameter over weld seam) are designed for continuous duty in a 40 °C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/50 to 1/3 HP. AC Type: Permanent Split Capacitor. Size: 3.7 inches. Power: to .3 HP [See More]
- Units: English; Metric
- Output Power: 0.3300
- AC Voltage & Frequency: 220 Vac / 50 Hz; 120V/60Hz
- Continuous Current: 2.8
from DigiKey
AC Motor Servomotor 3000 RPM 100W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 2.8
- Output Power: 0.1340
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 100W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 2.8
- Output Power: 0.1340
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 200W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 5.7
- Output Power: 0.2680
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 200W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 5.7
- Output Power: 0.2680
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 200W Absolute 100VAC [See More]
- Units: English
- Continuous Torque: 5.7
- Output Power: 0.2680
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 5.7
- Output Power: 0.2680
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 200W Absolute 200VAC [See More]
- Units: English
- Continuous Torque: 5.7
- Output Power: 0.2680
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 400W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 11.5
- Output Power: 0.5361
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 400W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 11.5
- Output Power: 0.5361
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 400W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 11.5
- Output Power: 0.5361
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 400W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 11.5
- Output Power: 0.5361
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 400W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 11.5
- Output Power: 0.5361
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 750W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 21.2
- Output Power: 1.01
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 750W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 21.2
- Output Power: 1.01
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 750W Incremental 200VAC [See More]
- Units: English
- Continuous Torque: 21.2
- Output Power: 1.01
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 50W Incremental 100, 200VAC [See More]
- Units: English
- Continuous Torque: 1.4
- Output Power: 0.0670
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 50W Absolute 100, 200VAC [See More]
- Units: English
- Continuous Torque: 1.4
- Output Power: 0.0670
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 100W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 2.8
- Output Power: 0.1340
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 200W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 5.7
- Output Power: 0.2680
- Shaft Speed: 3000
from DigiKey
AC Motor Servomotor 3000 RPM 400W Incremental 100VAC [See More]
- Units: English
- Continuous Torque: 11.5
- Output Power: 0.5361
- Shaft Speed: 3000
from Island Components Group
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor... [See More]
- Units: English
- Output Power: 0.0046
- AC Construction: Synchronous
- Shaft Speed: 8000
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Units: English
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Kollmorgen Corporation
Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]
- Units: English
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
from Genteq
Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]
- Units: English
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
- Commutation: Brushless
- Phase: Single-phase
from Wolong Electric Industrial Motors
Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits. Standard features. Infinity: 1 CT speed range CH to 90 Hz. IGBT Compatible. N/C thermostat. Opposite DE mounting face and stub shaft for tach mounting. [See More]
- Units: English
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 2 HP; 5 HP / 3.6 KW
from M.H. Rhodes/Cramer Company
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]
- Units: English
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Anaheim Automation, Inc.
All motor bodies come with a round body and a square flange [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- Units: English
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Pittman Motors
PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]
- Units: English; Metric
- AC Voltage & Frequency: 120V/60Hz
- Commutation: Brushless
- Output Power: 0.2252
from OMEGA Engineering, Inc.
The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style. [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages
- Output Power: 300 W; 1/2 HP; 1 HP; 2 HP
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Units: English; Metric
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco's 3.3" diameter PSC motors can be used in applications such as pumps, copy machines, medical and dental equipment, office machines, computer equipment and appliances. The 3.3" diameter specialty motors are used in portable heaters, therapeutic appliances, variables speed applications, and... [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
- AC Motor Features: Multi-speed
from Boston Gear
Overview. Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and well-suited use in all common industrial... [See More]
- Units: English
- Shaft Orientation: In-line
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Motor Shape: Cylindrical Body
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Units: English
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Kollmorgen Corporation
ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Synchronous
- AC Motor Features: Reversible
from Genteq
The new Eon ™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that is backward... [See More]
- Units: English
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Wolong Electric Industrial Motors
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium ® MG1 table 12-12). Other standards and certifications include CSA-Motors and... [See More]
- Units: English
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
- Output Power: 1 to 250
from M.H. Rhodes/Cramer Company
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]
- Units: English
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- Units: English
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]
- Units: English; Metric
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
The Fasco shaded pole and permanent split capacitors are offered in 1/20 to 1/4 HP. The 4.4" diameter motors are used in a variety of applications including compressors, room air conditioners, heating ventilating equipment and pumps. [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- Output Power: 1/4 HP
from Boston Gear
Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]
- Units: English
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.1667 to 20
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Single-phase
from Kollmorgen Corporation
These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]
- Units: English
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
from Genteq
The new Eon 42 motor is the latest in the Eon line of energy efficient motors. The Eon 42 is a more energy efficient solution for the standard PSC motor found in many fan coils and blower deck applications today saving up to 56% of the electricity consumed by the motor. This motor offers simple... [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Reversible
from Wolong Electric Industrial Motors
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium ® MG1 table 12-12). Other standards and certifications include CSA-Motors and... [See More]
- Units: English
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 200; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
- Output Power: 1 to 300
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- Units: English
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Units: English; Metric
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco offers a wide variety of 5.0" diameter motors from single-speed models all the way up to five-speed, covering a range of horsepower from 1/80 HP to 3/4 HP and everything in between. [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- AC Motor Features: Reversible (optional feature)
from Boston Gear
Overview. Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover voltage ranges from 115 VAC to 575 VAC. [See More]
- Units: English
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 0.1667 to 75
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Units: English
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Genteq
Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Commutation: Brushless
- Phase: Single-phase
from Wolong Electric Industrial Motors
Above NEMA (2300/4000 Volts). 509-5011 Frames [See More]
- Units: English
- Output Power: 400 to 800
- AC Voltage & Frequency: 2300/4000
- Shaft Speed: 1800 to 3600
from Autotrol Corporation
Autotrol ’s New High Performance Gear Motor. Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft... [See More]
- Units: English
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Units: English; Metric
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and are UL recognized and CSA certified. [See More]
- Units: English
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature); 575/600V/60Hz (optional feature)
- AC Motor Features: Reversible (optional feature)
from Boston Gear
Overview. Boston Gear offers a wide range of TENV (totally enclosed, non-ventilated) AC motors that are ideal for environments where dirt or dust would contaminate a TEFC model motor. They are available in both C-face, for mounting on our enclosed gear drives, or in rigid base models. The NEMA... [See More]
- Units: English
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 0.1667 to 10
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- Units: English
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- AC Construction: Induction
- Phase: Three-phase
from Wolong Electric Industrial Motors
GE is proud to introduce its new line of medium and high voltage horizontal induction motors called Pegasus MHV. The design is a result of much hard work and investment in research, design and equipment. According to our latest market observations, this is truly a best-in-class product. Pegasus MHV... [See More]
- Units: English
- Output Power: 500 to 3000
- AC Voltage & Frequency: 2300/4000
- Shaft Speed: 1800 to 3600
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- Units: English
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Demag Cranes & Components
Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]
- Units: English; Metric
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco provides a wide variety of C-Frame general replacement motors that feature an open enclosure, thermal protection, and are UL recognized and CSA certified. [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- Output Power: 0.0020 to 0.0500
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from Wolong Electric Industrial Motors
GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). [See More]
- Units: English
- AC Voltage & Frequency: 2300/4000
- AC Construction: Induction
- Output Power: 900 to 2000
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
ICE 59 Motors are primarily used in the evaporator of commercial refrigeration walk-in coolers and freezers, but can be used in many applications demanding high efficiency and dependability with output ratings up to 7.6 watts. Mechanical Features: Type: 3.3 ” electronically commutated. Shaft:... [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- AC Motor Features: Multi-speed; Reversible (optional feature)
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from Wolong Electric Industrial Motors
GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features. Motor type: Three phase induction. Cast Iron frame... [See More]
- Units: English
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco's PSC internal capacitor unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 1 - 9 watts. Mechanical Features: Type: 3.3 ” PSC aluminum or cast iron frame unit bearing. [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- AC Motor Features: Reversible (optional feature)
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from Wolong Electric Industrial Motors
The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 5 HP / 3.6 KW
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco's shaded pole aluminum frame unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 2 - 14 watts. Mechanical Features: Type: 3.3 ” shaded pole aluminum frame unit bearing. [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- AC Motor Features: Multi-speed (optional feature)
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from Wolong Electric Industrial Motors
The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco's PSC unit bearing motors are primarily used in commercial refrigeration applications, both evaporator and condenser, but can be used in any application demanding dependability with output ratings between 1 - 9 watts. [See More]
- Units: English
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- Output Power: 0.0027 to 0.0670
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from Wolong Electric Industrial Motors
The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 5 HP / 3.6 KW
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Output Power: 0.0483
- AC Motor Features: Reversible (optional feature)
- Continuous Current: 0.6500
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Three-phase
from Wolong Electric Industrial Motors
The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages
- Output Power: 2 HP; 5 HP / 3.6 KW
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Units: English
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Units: English
- AC Voltage & Frequency: 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- Units: English
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- AC Construction: Synchronous
- Phase: Single-phase
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 6200
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 7500
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 7500
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 6500
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 5000
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 6500
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 6500
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 6200
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Units: English
- Shaft Speed: 7000
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Orientation: In-line; Offset / Parallel