Totally Enclosed AC Motors
from ElectroCraft
Synchron 600 Series, K mount AC timing motors offer all of the features of our C mount unit but the deeper gear box allows more room for gearing so that we can achieve those extra slow speeds. The K mount unit can be geared down to a speed of 1 revolution per week. Various windings for either 24,... [See More]
- Environmental Features: Totally Enclosed
- Continuous Torque: 1.2
- AC Voltage & Frequency: 12V to 277V
- Units: English
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from ElectroCraft
Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or four-hole (Model-A)mounting plates. Output speeds from the integral gearhead can be... [See More]
- Environmental Features: Totally Enclosed
- Continuous Torque: 0.0 to 2.5
- AC Voltage & Frequency: 24, 110, 220 VAC
- Units: English
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from ElectroCraft
Synchron 600 Series, C mount, AC timing motors are the industry leader in applications requiring spring return capability. The Hansen Synchro motor distinguishes itself with low noise levels and a robust, precision gear train that can be stalled long term in output speeds of 1 RPM and faster with no... [See More]
- Environmental Features: Totally Enclosed
- Continuous Torque: 0.1 to 2.5
- AC Voltage & Frequency: 12V to 277V
- Units: English
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Three-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Three-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 400 V
- AC Construction: Induction
- Phase: Three-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 400 V
- AC Construction: Induction
- Phase: Three-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Output Power: 0.1340 to 0.2010
- AC Construction: Induction
- Continuous Current: 0.4400 to 2.2
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Continuous Current: 0.4600 to 1.2
- Output Power: 0.2010
- Continuous Torque: 54.0 to 224.8
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Induction
- Phase: Single-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Three-phase
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Single-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Construction: Induction
- Phase: Three-phase
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- AC Voltage & Frequency: 400 V
- AC Construction: Induction
- Phase: Three-phase
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Three-phase
- AC Voltage & Frequency: 400 V
- Output Power: 0.2010
from parvalux by maxon
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes. [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Phase: Single-phase; Three-phase
- AC Voltage & Frequency: 400 V
- Output Power: 0.2010
from Princess Auto Limited
1 HP Farm Duty Motor [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 1 HP
from Ziehl-Abegg Inc.
Specification: Ziehl-Abegg external rotor motors combine the advantages of compact and space saving construction with the proven drive concept of a wear-free squirrel cage motor. 9 frame sizes are available in an output range of 0.1 to 7 kW and 2 constructional designs for flange or axis fastening. [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); International Voltages (optional feature)
- Output Power: 1/4 HP; 300 W; 1/2 HP
from Wolong Electric Industrial Motors
The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 5 HP / 3.6 KW
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from OMEGA Engineering, Inc.
Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
- AC Motor Features: Reversible
from Groschopp, Inc.
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- AC Motor Features: Reversible (optional feature)
from GE Power Conversion
Setting the standard with powerful features. IEEE 841 X$D Ultra ® motors meet or exceed the IEEE 841-2009 standard. With an advanced bearing system and class H inverter duty insulation, a test report of each motor to ensure performance, five-year warranty, and all the advanced features that come... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 200V - 690V; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 0.7371 to 295
from Anaheim Automation, Inc.
All motor bodies come with a round body and a square flange [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 120V/60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Environmental Features: Totally Enclosed
- Continuous Torque: 814.2
- Output Power: 24.53
- Rotor Inertia: 22.66
from Fasco
Fasco provides a wide variety of C-Frame general replacement motors that feature an open enclosure, thermal protection, and are UL recognized and CSA certified. [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- Output Power: 0.0020 to 0.0500
from M.H. Rhodes/Cramer Company
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- Environmental Features: Totally Enclosed
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
from Princess Auto Limited
1-1/2 HP Farm Duty Motor [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 1.5
from Demag Cranes & Components
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]
- Environmental Features: Totally Enclosed; Dust-proof (optional feature); Drip-proof (optional feature); Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from OMEGA Engineering, Inc.
Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 203-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
- AC Motor Features: Reversible
from Groschopp, Inc.
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
ICE 59 Motors are primarily used in the evaporator of commercial refrigeration walk-in coolers and freezers, but can be used in many applications demanding high efficiency and dependability with output ratings up to 7.6 watts. Mechanical Features: Type: 3.3 ” electronically commutated. Shaft:... [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- AC Motor Features: Multi-speed; Reversible (optional feature)
from M.H. Rhodes/Cramer Company
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Princess Auto Limited
1/2 HP Farm Duty Motor [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 1/2 HP
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from OMEGA Engineering, Inc.
Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 115/208-230 Volt; 120V/60Hz; 208-230/240V 60Hz
- AC Motor Features: Reversible
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco's PSC internal capacitor unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 1 - 9 watts. Mechanical Features: Type: 3.3 ” PSC aluminum or cast iron frame unit bearing. [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- AC Motor Features: Reversible (optional feature)
from Princess Auto Limited
10 HP Farm Duty Motor [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 10
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Fasco
Fasco's shaded pole aluminum frame unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 2 - 14 watts. Mechanical Features: Type: 3.3 ” shaded pole aluminum frame unit bearing. [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
- AC Motor Features: Multi-speed (optional feature)
from Princess Auto Limited
3 HP Farm Duty Motor [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 3
from Demag Cranes & Components
Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Princess Auto Limited
5 HP Farm Duty Motor [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 5 HP / 3.6 KW
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Princess Auto Limited
7.5 HP Farm Duty Motor [See More]
- Environmental Features: Totally Enclosed
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 7.5
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Output Power: 0.0483
- AC Motor Features: Reversible (optional feature)
- Continuous Current: 0.6500
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)