Multi-speed AC Motors

34 Results
Grismir® Motor
from Thor Power Corporation

Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Construction: Synchronous
  • Commutation: Brushless
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
3.3" Diameter AC Motors
from Fasco

Fasco's 3.3" diameter PSC motors can be used in applications such as pumps, copy machines, medical and dental equipment, office machines, computer equipment and appliances. The 3.3" diameter specialty motors are used in portable heaters, therapeutic appliances, variables speed applications, and... [See More]

  • AC Motor Features: Multi-speed
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Output Power: 0.0050 to 0.1250
Permanent Magnet Synchronous AC Gear Motor -- Model 125
from Autotrol Corporation

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Synchronous
  • Phase: Single-phase
Brushless Motors -- Endura Pro
from Genteq

Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
  • Commutation: Brushless
  • Phase: Single-phase
ASD Ultra
from Wolong Electric Industrial Motors

Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits. Standard features. Infinity: 1 CT speed range CH to 90 Hz. IGBT Compatible. N/C thermostat. Opposite DE mounting face and stub shaft for tach mounting. [See More]

  • AC Motor Features: Multi-speed
  • Output Power: 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 1.5 to 300
AC Motor -- 4005
from Milwaukee Electric Tool Corporation

CURRENT RATING 20 AMPERE. MAXIMUM SPEED RATING 1200. MAXIMUM SPEED RATING - UOM RPM. MINIMUM SPEED RATING 600. MINIMUM SPEED RATING - UOM RPM. NUMBER OF SPEEDS 2. POWER RATING 4.8 HP. POWER RATING IN HP 4.8. POWER RATING IN HP - UOM HP. POWER RATING IN W 3579.36. POWER RATING IN W - UOM W. TYPE... [See More]

  • AC Motor Features: Multi-speed
  • Output Power: 4.8
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 20
120mm AC Induction Motor -- YDK120-8
from Sinotech

Motors can be customized upon request. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 380 VAC; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
KB Conical Rotor Brake Motors -- KBA 100 A 12/2
from Demag Cranes & Components

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
Electronically Commutated AC Motors -- ICE® 59
from Fasco

ICE 59 Motors are primarily used in the evaporator of commercial refrigeration walk-in coolers and freezers, but can be used in many applications demanding high efficiency and dependability with output ratings up to 7.6 watts. Mechanical Features: Type: 3.3 ” electronically commutated. Shaft:... [See More]

  • AC Motor Features: Multi-speed; Reversible (optional feature)
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
  • Output Power: 0.1000
Permanent Magnet Synchronous AC Gear Motor -- Model 150
from Autotrol Corporation

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Synchronous
  • Phase: Single-phase
Drop-In Upgrade Motor -- Eon™
from Genteq

The new Eon ™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that is backward... [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
AC Motor -- 4079
from Milwaukee Electric Tool Corporation

CURRENT RATING 20 AMPERE. MAXIMUM SPEED RATING 600. MAXIMUM SPEED RATING - UOM RPM. MINIMUM SPEED RATING 300. MINIMUM SPEED RATING - UOM RPM. NUMBER OF SPEEDS 2. POWER RATING 4.8 HP. POWER RATING IN HP 4.8. POWER RATING IN HP - UOM HP. POWER RATING IN W 3579.36. POWER RATING IN W - UOM W. TYPE SHEAR... [See More]

  • AC Motor Features: Multi-speed
  • Output Power: 4.8
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 20
140mm AC Induction Motor -- YDK140-120-6A2
from Sinotech

Motors can be customized upon request. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
Z Cylindrical Rotor Motors -- ZBA 100 B 12/4
from Demag Cranes & Components

Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • AC Construction: Induction
  • Phase: Three-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 500
from Autotrol Corporation

A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • AC Construction: Synchronous
  • Phase: Single-phase
High-Efficiency Direct-drive Blower Motors -- Evergreen EM
from Genteq

Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Phase: Single-phase
2IK6RA AC Adjustable Speed Motor -- 2IK6RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 550
from Autotrol Corporation

Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • AC Construction: Synchronous
  • Phase: Single-phase
3IK15RA AC Adjustable Speed Motor -- 3IK15RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
4IK25RA AC Adjustable Speed Motor -- 4IK25RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
4IK25RA AC Adjustable Speed Motor -- 4RK25RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
4RK25RA Adjustable Speed Break Motor -- 4RK25RA-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5IK120RA AC Adjustable Speed Motor -- 5IK120RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5IK40RA AC Adjustable Speed Motor -- 5IK40RA-A
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5IK60RA AC Adjustable Speed Motor -- 5IK60RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5IK60RA AC Adjustable Speed Motor -- 5IK60RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5IK90RA AC Adjustable Speed Motor -- 5IK90RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5RK120RA Adjustable Speed Break Motor -- 5RK120RA-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5RK40RA Adjustable Speed Break Motor -- 5RK40RA-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5RK60RA Adjustable Speed Break Motor -- 5RK60RA-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5RK60RA Heavy-Duty Adj Speed Brake Motor -- 5RK60RA-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
5RK90RA Adjustable Speed Break Motor -- 5RK90RA-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
6IK120RA AC Adjustable Speed Motor -- 6IK120RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase
6IK140RA AC Adjustable Speed Motor -- 6IK140RA-AF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
  • AC Construction: Induction
  • Phase: Single-phase