Square Body AC Motors

Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer

Description

Square Body AC Motors are a type of electric motor characterized by their square-shaped housing. These motors convert electrical energy into mechanical energy to drive various types of machinery and equipment. They are designed to provide reliable and efficient performance in a compact form factor.

Working Principle

Square Body AC Motors operate on the principles of electromagnetic induction. When alternating current (AC) flows through the stator windings, it creates a rotating magnetic field. This magnetic field induces a current in the rotor, which in turn generates a magnetic field that interacts with the stator's field, causing the rotor to turn. The interaction between the magnetic fields of the stator and rotor produces torque, which drives the motor shaft. These motors are useful because they offer a simple and robust design, making them reliable and easy to maintain.

Applications

Square Body AC Motors are used in a variety of specific applications. For example, they are commonly found in conveyor systems, where they provide the necessary torque to move materials along a production line. They are also used in hydraulic and irrigation pumps, ensuring consistent water flow in agricultural and industrial settings. Additionally, these motors are employed in air conditioning systems to drive compressors and fans, maintaining desired temperature and airflow.

Advantages over other AC Motors

Square Body AC Motors have several advantages over other types of AC motors. They are relatively inexpensive compared to synchronous motors, making them a cost-effective choice for many applications. These motors also have a high-power factor, meaning they are efficient at converting electrical energy into mechanical energy. Furthermore, the three-phase versions are self-starting and do not require an external starter, which simplifies their installation and operation.

Limitations

Despite their advantages, Square Body AC Motors have some limitations. They may not be suitable for applications requiring precise speed control, as their speed is primarily determined by the frequency of the input power. Additionally, while they are generally reliable, their performance can be affected by variations in power supply, which may lead to inefficiencies or operational issues.

Considerations

When selecting a Square Body AC Motor, several factors should be considered. Initial costs are generally lower compared to other types of AC motors, but operating expenses can vary depending on the efficiency and power requirements of the specific application. Durability is a strong point, as these motors have fewer wear parts, leading to lower maintenance costs. However, the bearings are a critical component and their lifespan can limit the overall life of the motor. Accuracy in speed control may not be as high as with other motor types, so applications requiring precise speed regulation might need additional control mechanisms. Replacement and maintenance costs are typically low, but ensuring proper application and regular maintenance can extend the motor's operational life.

34 Results
AC Motor - C Frame Model PM48 -- PM4810-1
from Pelonis Technologies, Inc.

120V AC Motor, C-Frame, 48x49mm (1.89x1.93in), 3200 RPM, 10mm stack size. [See More]

  • Motor Shape: Square Body
  • Output Power: 0.0107
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 0.1200
AC Motor - C Frame Model PM60 -- PM6012-1
from Pelonis Technologies, Inc.

120V AC Motor, C-Frame, 60x60.5mm (2.36x2.38in), 3200 RPM, 12mm stack size._x000D_ [See More]

  • Motor Shape: Square Body
  • Output Power: 0.0201
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 0.2400
AC Synchronous Motors -- KS06, KS09 and KS11
from Kollmorgen Corporation

Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]

  • Motor Shape: Square Body
  • AC Construction: Synchronous
  • Commutation: Brushless
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
Groschopp AC Motors -- 5120
from Groschopp, Inc.

Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]

  • Motor Shape: Square Body
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
Quattro Pole AC Motors -- UH103 Platform
from Johnson Electric Group

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Quattro Pole
  • Phase: Single-phase
Clutch Brake Motor
from Hymark/Kentucky Gauge

Suitable for highly frequent start/stop operation. Using high precision, highly responsive clutch and brake, most suitable for frequent start/stop construction. Precise Positioning. When the brake is in use, the clutch will separate the link from the brake, so there are no overruns, making... [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • Shaft Orientation: Single-ended
110BYG Stepper Motor -- 110BYG3501A
from Sinotech

Ambient Temperature ---------- -25 to +40 deg C. Dielectric Strength ------ 500V AC 50Hz 1 minute. Temperature Rise -------------------------------- 85K. Insulation Resistance -----500VDC 100Mohm Min. Insulation Class ------------------------------------- B [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 4.2
Medium Voltage WP-II
from Wolong Electric Industrial Motors

Above NEMA (2300/4000 Volts). 509-5011 Frames [See More]

  • Motor Shape: Square Body
  • Output Power: 400 to 800
  • AC Voltage & Frequency: 2300/4000
  • Units: English
High Performance ESM Series Servomotor -- 180-18.3KW/20EF
from Industrial Indexing Systems, Inc.

The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]

  • Motor Shape: Square Body
  • Continuous Torque: 814.2
  • Output Power: 24.53
  • Rotor Inertia: 22.66
Motor SE 60-150-3-60-AK-B -- 0.0.688.50
from item America, LLC

Precision from the first second! item servomotors with absolute encoder don ’t require a homing run each time the system is started up. A homing run is only carried out during initial set-up. The integrated capacitive multiturn absolute encoder helps the Controller keep track of how many... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 320 V
  • AC Construction: Synchronous
  • Phase: Three-phase
C-Frame and 56 frame AC Motors
from Fasco

Fasco provides a wide variety of C-Frame general replacement motors that feature an open enclosure, thermal protection, and are UL recognized and CSA certified. [See More]

  • Motor Shape: Square Body
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature)
  • Output Power: 0.0020 to 0.0500
Brushless Motor / Integrated Controller -- MA34132
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz
  • Commutation: Brushless
  • Output Power: 0.2252
Three-Phase Induction Motor
from Nidec Corporation

Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • AC Construction: Induction
  • Phase: Three-phase
AC Synchronous Motors -- ST/SN
from Kollmorgen Corporation

ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency. [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz
  • AC Construction: Synchronous
  • AC Motor Features: Reversible
Groschopp AC Motors -- 5122
from Groschopp, Inc.

Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. Die-cast aluminum endbells. Ball-bearing construction. Tough, all-aluminum frame. Durable powder coating paint. Innovative cooling channels inside the frame to eliminate... [See More]

  • Motor Shape: Square Body
  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz
  • AC Motor Features: Reversible (optional feature)
Shaded Pole AC Motors -- SP48 Platform
from Johnson Electric Group

Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Construction: Shaded Pole
  • Phase: Single-phase
Speed Control Motor Seperated Type -- SS Series
from Hymark/Kentucky Gauge

Easy wiring and speed control. Induction and reversible motor equipped with generator, various wiring methods and control types available. Built-in electronic brake circuits for instant braking. Wide range of variable speed. Output 6W-90W. To work with speed reducer is available (motor with pinion... [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Induction
  • Phase: Single-phase
122mm Brushless DC Motor -- BY122BL220-1500
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Phase: Three-phase
Pegasus MHV - TEAAC
from Wolong Electric Industrial Motors

GE is proud to introduce its new line of medium and high voltage horizontal induction motors called Pegasus MHV. The design is a result of much hard work and investment in research, design and equipment. According to our latest market observations, this is truly a best-in-class product. Pegasus MHV... [See More]

  • Motor Shape: Square Body
  • Output Power: 500 to 3000
  • AC Voltage & Frequency: 2300/4000
  • Units: English
Hazardous Duty AC Synchronous Motors
from Kollmorgen Corporation

These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]

  • Motor Shape: Square Body
  • AC Construction: Synchronous
  • Commutation: Brushless
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
Groschopp Parallel Shaft AC Gearmotors -- 47726
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Speed Controlled Motor Assembled Type -- US Series
from Hymark/Kentucky Gauge

Easy wiring and speed control. Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W. To work with speed reducer is available (motor with pinion shaft, GN or GX model) [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • AC Construction: Induction
  • Phase: Single-phase
92mm Brushless DC Moror -- BY92BL220-550
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 0.7371
Groschopp Parallel Shaft AC Gearmotors -- 47739
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary AC Gearmotors -- 66031
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary AC Gearmotors -- 66037
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary AC Gearmotors -- 72000
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary AC Gearmotors -- 72001
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary AC Gearmotors -- 72007
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary AC Gearmotors -- 85815
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Output Power: 0.0483
  • AC Motor Features: Reversible (optional feature)
  • Continuous Current: 0.6500
Groschopp Right Angle AC Gearmotors -- 74500
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Right Angle AC Gearmotors -- 74505
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Right Angle Planetary AC Gearmotors -- 66290
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)
Groschopp Right Angle Planetary AC Gearmotors -- 66304
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • AC Motor Features: Reversible (optional feature)