Etchant / Pickle Cleaning Agents and Surface Treatments

12 Results
Ammoniacal Etchants for PCB Manufacturing -- Accuguard
from MacDermid Alpha Electronics Solutions

Product Overview. Accuguard incorporates the latest advances in buffering additives to ensure an etching product with a stable pH. The chemistry provides consistent etch rates for high production throughput and reduced undercut for consistent trace geometry. [See More]

  • Type: Etchant; Cleaner
  • Industry Applications: Electronics
Etchant -- CHEMEON® Etch 2000
from CHEMEON Surface Technology, LLC

A high quality blended alkaline etch with grain refiners that quickly produces a matte finish, resulting in less aluminum removed than with other conventional etches. Water conditioning agents are added to this powder product to prevent scale formation in the tank. Chelators in this etch allow... [See More]

  • Type: Alkaline; Etchant; Cleaner; Aqueous
  • Temperature: 120 to 150
Aluminum Marking Electrolyte Solution -- SURFOX-M ALU
from Walter Surface Technologies

SURFOX-M Alu is an electrolyte solution specially conceived to permanently black mark aluminum. This oxidation process will leave a black mark on the surface of aluminum without altering it. Marking on aluminum is resistant against mechanical and chemical attacks. Features & benefits: Fast and... [See More]

  • Type: Surface Treatment; Neutral; Etchant; Aqueous
  • Features: VOC Compliant
  • Full Strength Use: Usable Undiluted or Full Strength
Etching -- Houghto-Etch™ AX-1897
from Houghton International, Inc.

Houghto-Etch ™ AX-1897 is a low-foaming liquid etch additive for aluminum and aluminum alloys. The product is formulated with chelator and grain refiners for use with dry or liquid caustic etches. The Houghto-Etch AX-1897 caustic etch bath never needs to be dumped if the concentration is... [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Aluminum Finishing
  • Features: Carbon Removal
Concrete Saver® -- 108 Cleaning & Etching Solution
from Rust-Oleum Corporation

Industrial cleaning and etching agent for concrete floors [See More]

  • Type: Neutral; Etchant; Cleaner; Aqueous
Acid Inhibitor -- COLUMBIA PICKLE PAL™
from Columbia Chemical Corporation

COLUMBIA PICKLE PAL ™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the pickle... [See More]

  • Type: Descaler, Deoxidizer or Desmutter; Etchant; Rust Remover
  • Industry Applications: Mil-Spec; Electroplating
  • Features: Contains Phosphates
Acid Activate for Leaded Brass, Beryllium Copper, Aluminum, Nickel, Silver -- Technic Acid Salt TAS-3Z
from Technic, Inc.

Blend of dry acid salts for pickling metals prior to electroplating. [See More]

  • Type: Etchant
  • Industry Applications: Semiconductors or Cleanroom
Acid Pickling -- Gardacid P 4462/1
from Surventis Surface Treatment LLC

Gardacid P 4462/1 is a sulfuric acid-based acid pickle designed to remove rust and scale from steel. It provides some cleaning and produces very little sludge or scale. [See More]

  • Type: Surface Treatment; Strong Acid; Etchant; Rust Remover; Cleaner
Stainless Steel Marking Electrolyte -- SURFOX-M™
from Walter Surface Technologies

SURFOX-M is an electrolyte solution specially conceived to permanently black mark stainless steel on AC (alternating current) mode. This oxidation process will leave a dark mark on the surface of stainless steel without altering it. Marking on stainless steel is resistant against mechanical and... [See More]

  • Type: Surface Treatment; Neutral; Etchant; Aqueous
  • Features: VOC Compliant
  • Full Strength Use: Usable Undiluted or Full Strength
Advanced Metal Etchant for Semiconductor Packaging Applications -- TechniEtch AC35
from Technic, Inc.

Gold and copper etchant offering minimal metal undercutting while performing an effective etching of each or both metals. [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Semiconductors or Cleanroom
Advanced Metal Etchant for Semiconductor Packaging Applications -- TechniEtch SLC
from Technic, Inc.

Ideal for seed layer removal, this selective gold etchant performs with a minimum of Cu sidewall erosion and is Sn and alloy compatible. [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Semiconductors or Cleanroom
Advanced Metal Etchant for Semiconductor Packaging Applications -- TechniEtch TBR19
from Technic, Inc.

Ti/TiN/TiW etchant with low undercut and high Cu, Al, Sn compatibility. [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Semiconductors or Cleanroom