Contains Phosphate Cleaning Agents and Surface Treatments
from Alconox, Inc.
Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]
- Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates
- Volume Basis: 0.5
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Walter Surface Technologies
SURFOX-T is a heavy-duty electrolyte cleaning solution that removes weld discoloration and enhances passivation to the work surface without the use of dangerous pickling paste. With the combination of Surfox-T and our Surfox accessories, weld discoloration of TIG, MIG, and SPOT welds will be removed... [See More]
- Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Cleaner
- Features: Contains Phosphates; VOC Compliant; Nonflammable
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Welding
from PPG TrueFinish
Simple operation, provides extra detergency [See More]
- Type: Surface Treatment; Acid; Cleaner; Aqueous
- Temperature: 140 to 150
- Volume Basis: 3.0
- Features: Low Foam or Non-foaming; Contains Phosphates
from Hubbard-Hall Inc.
DESCRIPTION. Mi-Phos ™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS. Easy additions with liquid concentrate. Temperature 205 ° to 210 ° F (96 ° – 99 ° C). Military Spec: MIL DTL 16232G, AMS 2481. RoHS and REACH compliant. Excellent for paint adhesion. [See More]
- Type: Aqueous
- Temperature: 205 to 210
- Volume Basis: 10.0
- Features: Contains Phosphates
from Columbia Chemical Corporation
COLUMBIA PICKLE PAL ™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the pickle... [See More]
- Type: Descaler, Deoxidizer or Desmutter; Etchant; Rust Remover
- Industry Applications: Mil-Spec; Electroplating
- Features: Contains Phosphates
from Surventis Surface Treatment LLC
Gardobond Z 3200 is an electrolytic, heavy metal-free phosphating process for iron materials to facilitate cold forming. [See More]
- Type: Surface Treatment; Pretreatment
- Features: Contains Phosphates
from Henkel Corporation - Industrial
BONDERITE ® M-NT NF-1 MU ANODIZING SEAL, BONDERITE M-ED NF-1 Replenisher and BONDERITE M-ED NF-1 Additive are liquid concentrates which have been formulated to consistently produce a high quality seal on anodized aluminum in the 95-110F (35-43C) range, when the bath is followed by a relatively... [See More]
- Features: Contains Phosphates
from Alconox, Inc.
Concentrated, anionic detergent or manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Ideal for cleaning contaminants from glassware, metals, plastics, ceramic, porcelain, rubber and fiberglass. Excellent replacement for corrosive acids and... [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Detergent
- Features: Biodegradeable; Contains Phosphates; VOC Compliant
- Volume Basis: 1.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Columbia Chemical Corporation
COLCLEAN ® ELECTRO 400 is a heavy duty alkaline electro cleaner (granular compound) recommended for use where good emulsification and detergency are required for cleaning ferrous metal surfaces prior to electroplating. COLCLEAN Electro 400 removes drawing compounds, oils, and other contaminants. [See More]
- Type: Cleaner
- Industry Applications: Mil-Spec
- Features: Contains Phosphates
from Alconox, Inc.
Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]
- Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
- Volume Basis: 0.5
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Type: Surface Treatment
- Industry Applications: Mil-Spec
- Features: Contains Phosphates
from Alconox, Inc.
Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working parts of washers. USDA... [See More]
- Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
- Volume Basis: 0.5
- Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Alconox, Inc.
Concentrated, anionic detergent with protease enzyme for manual and ultrasonic cleaning. Excellent for removal of proteinaceous soils,tissue, blood and body fluids from glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass with no interfering residues. Ideal as a cleaning agent in... [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Detergent
- Features: Biodegradeable; Contains Phosphates; VOC Compliant
- Volume Basis: 1.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical