Surface Treatment Cleaning Agents and Surface Treatments

101 Results
ACL Staticide General Purpose Staticide 1 qt Bottle -- 2003 [2003 from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide General Purpose Staticide 2003 is used on a variety of materials to prevent static and residues from forming. It can be used on carpeting, tile, walls, clothing, equipment, and other surfaces. 1 qt Bottle. [See More]

  • Type: Surface Treatment
  • Features: Anti-static / ESD Safe
Formulations - Applications - Activators - Accelerator 58 -- 305807
from Hernon Manufacturing, Inc.

Accelerator 58 is a single component non-CFC solvent-based product, formulated to provide a faster cure on acidic surfaces and cure excess Instantbond? cyanoacrylate adhesive outside the bond line. Accelerator 58 is used to increase the cure speed of Hernon ® Instantbond ® Adhesives. It is... [See More]

  • Type: Surface Treatment
All-Metal Polish -- Simichrome
from Competition Chemicals, Inc.

Its unique, finely mixed formula produces a rich, brilliant shine on any uncoated, non-ferrous, metal surface including, brass, gold, silver, aluminum, magnesium, pewter, chrome, sterling, copper and stainless steel. Used by professionals for years, Simichrome does a beautiful job of removing... [See More]

  • Type: Surface Treatment; Abrasive; Rust Remover; Cleaner
  • Industry Applications: Industrial, Automotive, Consumer
Adhesive Removers -- 1115851
from RS Components, Ltd.

Label off 200ml [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner
ENEPIG Surface Finish for PCBs -- Affinity ™ ENEPIG
from MacDermid Alpha Electronics Solutions

Product Overview. The Affinity Electroless Nickel/Electroless Palladium/Immersion Gold (ENEPIG) process is easy to operate, providing uniform nickel, palladium, and gold deposits with high reliability for soldering and wire bonding applications at the lowest cost of ownership. The proprietary... [See More]

  • Type: Surface Treatment; Cleaner
  • Industry Applications: Electronics
ACL Staticide Heavy Duty Staticide 1 gal Bottle -- 2002 [2002 from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide Heavy Duty Staticide 2002 is used on a variety of materials to prevent static and residues from forming. It can be used on carpeting, tile, walls, clothing, equipment, and other surfaces. 1 gal Bottle. [See More]

  • Type: Surface Treatment
  • Features: Anti-static / ESD Safe
Formulations - Applications - Activators - Activator 15 -- 301507
from Hernon Manufacturing, Inc.

Activator 15 is a solvent free product which was designed to be used with React ® 727, 784 and Fusionbond 374. [See More]

  • Type: Surface Treatment
Adhesive Removers -- 1115852
from RS Components, Ltd.

Label off 400ml [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner
ENIG Surface Finish for PCBs -- Affinity ™ Flex
from MacDermid Alpha Electronics Solutions

Product Overview. Affinity Flex is our latest Electroless-Nickel-Immersion-Gold (ENIG) technology designed for fabrication of flexible circuits. Traditional electroless nickel systems leave flexible circuits vulnerable to crack propagation through underlying copper circuitry and risk open circuits... [See More]

  • Type: Surface Treatment; Cleaner
  • Industry Applications: Electronics
ACL Staticide Heavy Duty Staticide 1 qt Bottle -- 2005 QUART [2005 QUART from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide Heavy Duty Staticide 2005 is used on a variety of materials to prevent static and residues from forming. It can be used on carpeting, tile, walls, clothing, equipment, and other surfaces. 1 qt Bottle. [See More]

  • Type: Surface Treatment
  • Features: Anti-static / ESD Safe
Formulations - Applications - Activators - Activator 21 -- 302103
from Hernon Manufacturing, Inc.

Hernon Activator 21 is an encapsulated catalyst that activates the resin Self Locker 523. [See More]

  • Type: Surface Treatment
Adhesive Removers -- 1316290 [32668 from CRC Industries, Inc.]
from RS Components, Ltd.

FPS Label off Super 250ml [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner
Immersion Silver Surface Finish for PCBs -- AlphaSTAR ®
from MacDermid Alpha Electronics Solutions

Product Overview. AlphaSTAR is an industry-leading tarnish-resistant immersion silver process that eliminates planar microvoids while preventing creep and flaking corrosion. It meets the most complex lead-free assembly, end-use performance, and application requirements set by the world ’s... [See More]

  • Type: Surface Treatment; Cleaner
  • Industry Applications: Electronics
Enercon EnerDyne™ Water-Based Dyne Pens Variety Set -- CM0110-SET-01 [CM0110-SET-01 from Enercon Industries Corporation]
from Ellsworth Adhesives

Enercon EnerDyne ™ Water-Based Dyne Pens are designed to indicate surface treatment levels on polymer based substrates and establish that the material is correctly treated prior to applying inks, coatings, paints or adhesives. Variety Set includes 30, 32, 35, 38, 41, 44, 48, and 56 dyne... [See More]

  • Type: Surface Treatment
Formulations - Applications - Activators - Activator 45 -- 304507
from Hernon Manufacturing, Inc.

Activator 45 is solvent-free and designed to initiate the cure of Hernon ® toughened acrylic adhesives. Since Activator 45 contains no solvents, no waiting time for solvent evaporation is needed prior to assembly. [See More]

  • Type: Surface Treatment
Adhesive Removers -- 1372035
from RS Components, Ltd.

RS Pro Label remover 200ml [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner
Organic Solder Preservatives (OSP) Surface Finish for PCBs -- ENTEK ® PLUS IC
from MacDermid Alpha Electronics Solutions

Product Overview. ENTEK ® PLUS IC Organic Solderability Preservative ’s (OSP's) industry leading thickness capability allows unrivalled shelf life, providing supply chain flexibility and performance risk elimination associated with other OSP ’s. With proven resistance to de-flux... [See More]

  • Type: Surface Treatment; Cleaner
  • Industry Applications: Electronics
ResinLab Cynergy Solvent D Debonder Clear 2 oz Bottle -- SOLVENT D 2OZ [SOLVENT D 2OZ from Resinlab]
from Ellsworth Adhesives

ResinLab Cynergy Solvent D Debonder Clear Amber is a low viscosity solvent that is used for cleaning dispensing equipment and stripping cyanoacrylate adhesives. 2 oz Bottle. [See More]

  • Type: Surface Treatment; Solvent
Formulations - Applications - Activators - Activator 47 -- 304707
from Hernon Manufacturing, Inc.

Activator 47 is solvent-free and designed to initiate the cure of Hernon toughened acrylic adhesives. Since Activator 47 contains no solvents, no waiting time for solvent evaporation is needed prior to assembly. [See More]

  • Type: Surface Treatment
Adhesive Removers -- 159261
from RS Components, Ltd.

dLimonene Industrial Strength 1L can [See More]

  • Type: Surface Treatment
Formulations - Applications - Activators - Activator 51 -- 305160
from Hernon Manufacturing, Inc.

Activator 51 is a solvent-free product that is designed to initiate the cure of Hernon ® toughened acrylic adhesives. Since Activator 51 contains no solvents, no waiting time for solvent evaporation is needed prior to assembly. [See More]

  • Type: Surface Treatment
Adhesive Removers -- 159268
from RS Components, Ltd.

433C dLimonene Indust Strength 378L Can [See More]

  • Type: Surface Treatment
Formulations - Applications - Activators - Activator 56 -- 305607
from Hernon Manufacturing, Inc.

Activator 56 is a single component, non-CFC solvent-based product, designed to promote the cure speed of Hernon ® Structural Adhesive/Sealants. Activator 56 is used where increased cure speed of Hernon ® anaerobic adhesives and sealants is required. Especially recommended for applications... [See More]

  • Type: Surface Treatment
Adhesive Removers -- 1610018
from RS Components, Ltd.

Jelt 006301 Label Remover [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner
Formulations - Applications - Activators - Activator 63 -- 306307
from Hernon Manufacturing, Inc.

Activator 63 is a solvent-based product, specially formulated to promote the cure of Hernon Adhesives. [See More]

  • Type: Surface Treatment
Adhesive Removers -- 1810313
from RS Components, Ltd.

Sticky Stuff Remover 1L [See More]

  • Type: Surface Treatment
Formulations - Applications - Activators - HPS Activator 4322 -- 4322H
from Hernon Manufacturing, Inc.

Hernon ® HPS Activator 4322 is used to activate Hernon ® Hernon Porosity Sealant (HPS) resins. HPS resins cures to form a thermoset polymer when exposed to elevated temperature. Thermal content and coefficient of thermal transfer in the workpieces influence the cure rate of the HPS system. [See More]

  • Type: Surface Treatment
Brillianize All Purpose Polish
from Total Plastics, Inc.

For cleaning and polishing acrylic sheet, Lexan ®, Acrylite ®, and Lucite ® plastics as well as any hard, shiny, non-absorbent surface. Brillianize #8 – 8 oz. bottle supplied with attached sprayer and overcaps. Brillianize #32 – 32 oz. bottle supplied with a trigger spray... [See More]

  • Type: Surface Treatment
Cyanoacrylate Remover -- Vibra-Tite 642®
from ND Industries, Inc.

Vibra-Tite, the bottled product division of ND Industries, is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultra-violet technologies. The Vibra-Tite brand has quickly become synonymous with high quality products, responsive customer service, and competitive... [See More]

  • Type: Surface Treatment; Paint, Sealant or Adhesive Remover
  • Industry Applications: Label / Adhesives
"Old Yellow" PC Polish Cleaner -- 43310
from DME Company

Removes stains and mold deposits. Conditions your mold for faster start-ups an improved release properties. Protects as it cleans. Does not contain diamond dust. Particle size <5 microns. Handy plastic squeeze bottle. Use on all metal molds for removal of stains and discoloration. Can be used on... [See More]

  • Type: Surface Treatment; Pretreatment; Cleaner
  • Industry Applications: Molding Applications
Brillianize Plastic Cleaner
from Interstate Plastics, Inc.

Brillianize is specially formulated to clean, preserve and protect plastic surfaces. Use on acrylic, glass, Formica ®, Lexan ®, Lucite ®, Plexiglas ®, stainless steel, chrome, bright metal and all hard shiny surfaces. 100% non-toxic, safe to use around people and pets. Brillianize... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Etching -- Houghto-Etch™ AX-1897
from Houghton International, Inc.

Houghto-Etch ™ AX-1897 is a low-foaming liquid etch additive for aluminum and aluminum alloys. The product is formulated with chelator and grain refiners for use with dry or liquid caustic etches. The Houghto-Etch AX-1897 caustic etch bath never needs to be dumped if the concentration is... [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Aluminum Finishing
  • Features: Carbon Removal
Industrial Cleaner -- PRODUCTO™ ALK-106
from CIMCOOL

PRODUCTO ™ ALK-106 is a water-based highly alkaline, heavy duty industrial cleaner. [See More]

  • Type: Surface Treatment; Paint, Sealant or Adhesive Remover; Rust Remover; Corrosive Alkaline; Cleaner; Aqueous
  • Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
  • Volume Basis: 2.0 to 20.0
Acid Pickling -- Gardacid P 4462/1
from Surventis Surface Treatment LLC

Gardacid P 4462/1 is a sulfuric acid-based acid pickle designed to remove rust and scale from steel. It provides some cleaning and produces very little sludge or scale. [See More]

  • Type: Surface Treatment; Strong Acid; Etchant; Rust Remover; Cleaner
Loctite 7455
from TFC Ltd.

Loctite ® 7455. General purpose. For all substrates. Good on part life – can be pre or post applied. Rapidly cures excess adhesive. Reduces handling strength time [See More]

  • Type: Surface Treatment
Acid Salts -- Pavsalts F
from Pavco, Inc.

Pavsalts F - is a free-flowing dry acid that can be used in place of Sulfuric Acid in pickling processes. Pavsalts F contains fluorides to easily remove oxide and scale. The fluoride will also facilitate the reactivation of nickel. [See More]

  • Type: Surface Treatment; Acid; Cleaner
  • Industry Applications: In-process or Clean-In-Place; Metals Cleaning
Gesswein Electrocleaner Powder -- 210-3300
from Gesswein Co., Inc.

Remove finger marks, grease or similar surface contaminants from the surface to be plated; no metal is removed. Promotes optimum adherence of the electroplate. Especially useful in place of electrostripping on jewelry parts that are too thin to withstand metal removal. 3 lb. jar (makes 32 qts. of... [See More]

  • Type: Surface Treatment; Cleaner; Degreaser
  • Features: Biodegradeable
  • Volume Basis: 40.0
  • Industry Applications: Electroplating, Jewelry
Industrial Paint Stripper Chemical -- Aquastrip ACB
from Hubbard-Hall Inc.

Providing an economical removal of organic coatings from metal and other substrates, Hubbard-Hall's line of rapid and effective paint stripping chemicals are free of chlorinated solvents and phenols. With an emphasis on the environment, these products include alkaline, acidic, hydrogen peroxide and... [See More]

  • Type: Surface Treatment; Acid; Paint, Sealant or Adhesive Remover
  • Temperature: 100 to 180
  • Volume Basis: 25.0 to 100.0
  • Features: Biodegradeable
Aluminum Marking Electrolyte Solution -- SURFOX-M ALU
from Walter Surface Technologies

SURFOX-M Alu is an electrolyte solution specially conceived to permanently black mark aluminum. This oxidation process will leave a black mark on the surface of aluminum without altering it. Marking on aluminum is resistant against mechanical and chemical attacks. Features & benefits: Fast and... [See More]

  • Type: Surface Treatment; Neutral; Etchant; Aqueous
  • Features: VOC Compliant
  • Full Strength Use: Usable Undiluted or Full Strength
Advanced Metal Etchant for Semiconductor Packaging Applications -- TechniEtch AC35
from Technic, Inc.

Gold and copper etchant offering minimal metal undercutting while performing an effective etching of each or both metals. [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Semiconductors or Cleanroom
Stoner Mold Spray, Citrus Cleaner -- W500
from Acrolab Ltd.

Stoner W500 Citrus Cleaner for Molds is an all natural, heavy - duty, precision cleaner used to remove greases, oils, waxes, silicones and other contaminants from molds, metals, painted surface, ceramic, fiberglass and other materials. Citrus Cleaner for Molds is made from a highly refined extract... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner; Degreaser
Champion Sprayon® All-Purpose Cleaner -- 4385161
from Chase Products Co.

Champion Sprayon ® All-Purpose Cleaner is a multi-purpose cleaner that is safe and effective on all nonporous surfaces. Ideal for most general-purpose cleaning. Removes grease. Works on oily film, smoke film and heel marks. Foaming-action formula clings to surfaces without dripping, and easily... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner; Detergent
Iron Phosphate Cleaner/Coater -- Chemfos 146FD
from PPG TrueFinish

Simple operation, provides extra detergency [See More]

  • Type: Surface Treatment; Acid; Cleaner; Aqueous
  • Temperature: 140 to 150
  • Volume Basis: 3.0
  • Features: Low Foam or Non-foaming; Contains Phosphates
Zinc Phosphate -- COLPHOS® Zn 35
from Columbia Chemical Corporation

COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]

  • Type: Surface Treatment
  • Industry Applications: Mil-Spec
  • Features: Contains Phosphates
Alcojet® - Low Foaming Powdered Detergent
from Alconox, Inc.

Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates
  • Volume Basis: 0.5
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Flexclean™ cleaning solutions
from Trelleborg Sealing Solutions Americas

Elastomeric seals can be offered in clean conditions to various cleanliness standards. These include seals free of paint wetting impairment substances (PWIS-free), maximum allowed particle sizes of 400 μm or 200 μm based on ISO 16232 or seals washed and packed in a cleanroom class 5... [See More]

  • Type: Surface Treatment; Cleaner
BONDERITE M-PT 3416 REACTION RINSE (Known as Aquence 3416) -- 8802587607041
from Henkel Corporation - Electronics

(Known as Aquence 3416 ). BONDERITE ® M-PT 3416 ™ REACTION RINSE is an alkaline liquid chemical used as an immersion reaction rinse for surfaces treated with Aquence coating chemicals to improve the uniformity and gloss of coating appearance. [See More]

  • Type: Surface Treatment
  • Industry Applications: Electronics
MG Chemicals 408A Rubber Renue 125ml -- MGCL10003
from Techsil Limited

MG Chemicals 408A Rubber Renue rejuvenates and conditions rubber. Easily applied using a cloth, brush or swab to bring belts, platens, rollers and rubbers back to life. MG 408A leaves zero residue, is fast drying, removes any oxidation film and is 100% Ozone safe. Supplied as liquid in 125ml bottle... [See More]

  • Type: Surface Treatment
Chemgrip® Treating Agent
from Total Plastics, Inc.

A high flash point etching solution for treating TFE and other fluoropolymers to make their surfaces bondable using conventional adhesives. One pint can etch 50 feet. Available Sizes. Container Sizes: pint, quart or gallon [See More]

  • Type: Surface Treatment
Excel Surface Prep Materials -- Vibra-Tite®
from ND Industries, Inc.

Significantly speeds up the cure time of anaerobic threadlockers when assembling metal parts that are cold, have large gaps or deep threads. Primers are recommended when assembling metal parts with inactive surfaces such as stainless, galvanized steel and zinc. Used to improve gap-filling abilities... [See More]

  • Type: Surface Treatment; Pretreatment; Solvent
  • Industry Applications: Acceleration Of Curing For Anaerobic Threadlockers
Novus 1 Plastic Clean & Shine-8oz pump
from Interstate Plastics, Inc.

Novus 1 Plastic Clean & Shine-8oz pump Gently cleans without scratching and leaves a smooth finish that resists finger marks and fogging. Silicone based formula. Features. Gently cleans all plastics without scratching. Leaves a lustrous shine that resists fogging, repels dust, and eliminates... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Cold Forming - Reactive Soap -- Gardolube L 6176
from Surventis Surface Treatment LLC

Reactive soap used over zinc phosphate coatings. Top product for extrusion. [See More]

  • Type: Surface Treatment; Cleaner
Loctite 7649
from TFC Ltd.

Loctite ® 7649. Increases cure speed of anaerobic products. Especially recommended for applications with passive metals, such as stainless steel and plated or passivated surfaces, or inactive surfaces. Ensures product cure with large gaps [See More]

  • Type: Surface Treatment
Passivate -- HyPro Tec
from Pavco, Inc.

HyPro Tec - A high performance trivalent chromate that will provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]

  • Type: Surface Treatment
  • Industry Applications: Corrosion Resistance Treatment
Industrial Paint Stripper Chemical -- Aquastrip MPS
from Hubbard-Hall Inc.

DESCRIPTION. Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or an... [See More]

  • Type: Surface Treatment; Paint, Sealant or Adhesive Remover
  • Full Strength Use: Usable Undiluted or Full Strength
  • Volume Basis: 100.0
  • Temperature: 100 to 180
Electronics and Electrical Equipment Cleaner -- CONTACT CLEAN™
from Walter Surface Technologies

Contact Clean ™ removes grease, oil, and contaminants from sensitive electronics and electrical equipment to prevent contact failure. Fast-evaporating formula dries residue-free in seconds. Safe to use on most plastics. FEATURES. Safely cleans most plastics and rubber compounds. Invert valve... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner; Degreaser
  • Temperature: 122
  • Full Strength Use: Usable Undiluted or Full Strength
  • Features: VOC Compliant; Nonflammable
Advanced Metal Etchant for Semiconductor Packaging Applications -- TechniEtch ACI2
from Technic, Inc.

Iodine based metal etchant for use with selective gold applications. [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Semiconductors or Cleanroom
Champion Sprayon® Anti-Fog Plexiglass Cleaner -- 4385142
from Chase Products Co.

Champion Sprayon ® Anti-Fog Plexiglass Cleaner makes cleaning easier and faster. Leaves a protective coating that repels dirt, dust, finger smudges, scratches and water spots. Contains no abrasives, silicones or ammonia. Foaming plexiglass cleaner and protectant. Does not contain ammonia,... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner; Degreaser; Detergent
  • Industry Applications: Electronics
Alconox® - Powdered Precision Cleaner
from Alconox, Inc.

Concentrated, anionic detergent or manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Ideal for cleaning contaminants from glassware, metals, plastics, ceramic, porcelain, rubber and fiberglass. Excellent replacement for corrosive acids and... [See More]

  • Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Detergent
  • Features: Biodegradeable; Contains Phosphates; VOC Compliant
  • Volume Basis: 1.0
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Flexcoat™ coatings
from Trelleborg Sealing Solutions Americas

Micro-thin, high-performance coatings and surface modification provide the ultimate choice, maximizing friction characteristics during assembly and in dynamic applications. Most of the assembly and application professionals provide a UV-indicator. This is highlighted under ultraviolet lamps. [See More]

  • Type: Surface Treatment
  • Temperature: -40 to 347
Novus® Plastic Polish
from Total Plastics, Inc.

NOVUS ® polish can restore and clean your plastic / acrylic products. NOVUS ® polishes have saved manufacturers and consumers millions of dollars over the 30 years they have been on the market. Plastic storm windows & skylights. Boat windows & fiberglass. Auto interiors, gauges, chrome &... [See More]

  • Type: Surface Treatment
Novus 2 Fine Scratch Remover for Acrylic and Plastic Surfaces
from Interstate Plastics, Inc.

Removes fine scratches, haziness and abrasions from most plastics. With repeated use, NOVUS No. 2 restores faded and discolored plastics. Features. Removes the damage instead of filling it in. Buffs out quickly. After restoring, seals with a coat of polish [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Final Seals -- Gardolene D 6800/6
from Surventis Surface Treatment LLC

Gardolene D 6800/6 is a liquid, acidic, chrome-free, reactive final seal for iron phosphate and zinc phosphate conversion coatings, applied by spray or immersion. Gardolene D 6800/6 improves the corrosion resistance and adhesion of the conversion coated metal surfaces that are subsequently coated... [See More]

  • Type: Surface Treatment; Acid
Loctite 770 - Polyolefin Primer
from TFC Ltd.

Loctite ® 770 – Polyolefin Primer. Only for difficult to bond plastics. Provides (best) adhesion of Instant Adhesives to polyolefin ’s and other low surface energy plastics [See More]

  • Type: Surface Treatment
Passivate -- HyProBlack
from Pavco, Inc.

HyProBlack - A trivalent black chromate conversion coating for zinc that provides 120 hours to white corrosion when used in conjunction with HyProCoat Black S. [See More]

  • Type: Surface Treatment
  • Industry Applications: Corrosion Resistance Treatment
High Strength Cleaner and Degreaser -- UNO™ S
from Walter Surface Technologies

UNO S ™ is a highly concentrated, powerful foaming cleaner/degreaser that lifts dirt and grease fast. Ideal for manual spraying applications. Excellent substitute for solvent-based cleaners. FEATURES. Low Energy Surfactant Technology cleans at lower temperatures. Nonflammable, solvent-free,... [See More]

  • Type: Surface Treatment; Pretreatment; Cleaner; Degreaser; Aqueous
  • Features: Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Food processing equipment; Heavy equipment and fleet vehicles
Advanced Metal Etchant for Semiconductor Packaging Applications -- TechniEtch SLC
from Technic, Inc.

Ideal for seed layer removal, this selective gold etchant performs with a minimum of Cu sidewall erosion and is Sn and alloy compatible. [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Semiconductors or Cleanroom
Champion Sprayon® FS+ Multi-Purpose Insecticide -- 4385113
from Chase Products Co.

Champion Sprayon ® FS+ Multi-Purpose Insecticide is a surface and crack-and-crevice insecticide that kills carpenter ants, carpenter bees, centipedes, cockroaches, crickets, earwigs, fleas, houseflies, scorpions, silverfish, sow bugs, spiders, stored product pests, termites, ticks, wood... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner
Alcotabs® - Critical Cleaning Detergent Tablets
from Alconox, Inc.

Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
  • Volume Basis: 0.5
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Flexcoat™ colored coatings
from Trelleborg Sealing Solutions Americas

The primary function of any coating is to improve the friction characteristics of an elastomer seal. In addition, colored coatings enable effective differentiation of seals and 100 percent detection in production and assembly process. [See More]

  • Type: Surface Treatment
  • Temperature: -40 to 302
Novus® Polish #3 - Heavy Scratch Remover
from Total Plastics, Inc.

Removes heavy scratches and abrasions from most acrylic surfaces. Use when damage is too severe to be restored with NOVUS ® #2 polish. Requires use of NOVUS ® # 2 for final finishing. Not recommended for use on coated plastics. Available Sizes. Item PC-30: 8 oz. w/flip spout (24 per case). [See More]

  • Type: Surface Treatment
Novus 3 Heavy Scratch Remover
from Interstate Plastics, Inc.

Heavy Scratch Remover Restore older, deeply damaged acrylic and plastic fixtures with this highly effective, scratch-removing formula. Use when damage is too severe to be restored with NOVUS No. 2 polish. Features. Requires use of NOVUS No. 2 for final finishing. Not recommended for use on coated... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Plastics Cleaning -- Aqua-Shed S10LF
from Surventis Surface Treatment LLC

Rinse aid. Reduces surface tension of rinse water to improve drainage of water from parts. Reduces water spots on parts and reduces drying energy cost. Automotive approved. [See More]

  • Type: Surface Treatment
Passivate -- HyProBlue
from Pavco, Inc.

HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]

  • Type: Surface Treatment
  • Industry Applications: Corrosion Resistance Treatment
Pre-Weld Surface Cleaner -- SURFOX™ Pre-Weld
from Walter Surface Technologies

SURFOX Pre-Weld is a fast drying surface cleaner formulated for preparing and degreasing metallic surfaces prior to applying conventional or water-based coatings. SURFOX Pre-Weld removes contaminants such as processing oils, anti-corrosion oils, light waxes, and similar contaminants which can have a... [See More]

  • Type: Surface Treatment; Mild Alkaline; Pretreatment; Cleaner; Degreaser; Aqueous
  • Features: Biodegradeable; High flashpoint
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Welding
Advanced Metal Etchant for Semiconductor Packaging Applications -- TechniEtch TBR19
from Technic, Inc.

Ti/TiN/TiW etchant with low undercut and high Cu, Al, Sn compatibility. [See More]

  • Type: Surface Treatment; Etchant
  • Industry Applications: Semiconductors or Cleanroom
Champion Sprayon® Glass Cleaner With Ammonia -- 4385151
from Chase Products Co.

Champion Sprayon ® Glass Cleaner with ammonia has a strong foam that clings to vertical surfaces. Wipes clean without streaking. Ammoniated formula leaves a long-lasting, pleasant fragrance. Ammoniated foaming glass cleaner. Does not contain alcohol, silicone or abrasives. Powerful foaming... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner; Degreaser; Detergent
  • Industry Applications: Critical Cleaning; Electronics; Fiber Optics / Optical; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Citrajet® - Low Foaming Acid Cleaner
from Alconox, Inc.

Low foaming, phosphate-free, concentrated, liquid cleaner and metal brightener for high peformance removal of metal oxides, scales, salts and inorganic residues in labware washers, parts washers, power-spray systems and manual and ultrasonic cleaning. Corrosion inhibited and free rinsing leaving no... [See More]

  • Type: Surface Treatment; Acid; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
  • Volume Basis: 2.0
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Surface Finishing
from Trelleborg Sealing Solutions Americas

Trelleborg Sealing Solutions recognizes that surface finishes significantly enhance the performance of elastomer seals and we devote considerable resources to identifying effective surface finishes for different applications. [See More]

  • Type: Surface Treatment
Plastic Polish #1 -- Novus®
from Total Plastics, Inc.

Gently cleans all plastics without scratching. It leaves a lustrous shine that resists fogging, repels dust, and eliminates static. Resists finger marking. Contains no abrasives or harsh chemicals. Leaves a smooth, clean, greaseless shine. Available Sizes. Item PC-10: 8 oz. w/sprayer (24 per case). [See More]

  • Type: Surface Treatment
Plastic Buffing Kit
from Interstate Plastics, Inc.

Remove fine scratches and polish edges from plastic surfaces with this conveniently packaged kit. Each kit contains a 4" diameter sewn cloth buffing wheel and a 2oz stick of buffing compound. Use with Craftics Arbor Adapter (not included). Instructions on back of card. Use Arbor Adapter - P/N... [See More]

  • Type: Surface Treatment; Cleaner
Passivate -- HyProTec 1010 Automotive
from Pavco, Inc.

HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited zinc per ASTM B 117. A Teflon immersion heater is recommended. [See More]

  • Type: Surface Treatment
  • Industry Applications: Corrosion Resistance Treatment
Stainless Steel Marking Electrolyte -- SURFOX-M™
from Walter Surface Technologies

SURFOX-M is an electrolyte solution specially conceived to permanently black mark stainless steel on AC (alternating current) mode. This oxidation process will leave a dark mark on the surface of stainless steel without altering it. Marking on stainless steel is resistant against mechanical and... [See More]

  • Type: Surface Treatment; Neutral; Etchant; Aqueous
  • Features: VOC Compliant
  • Full Strength Use: Usable Undiluted or Full Strength
Belt Stripping Processes -- Techni M-16 Tin-Lead Stripper
from Technic, Inc.

A low sludge, low cost stripper based on nitric acid. High stripping rate (0.33-0.83 µm/second) with a high loading capacity for long solution life. [See More]

  • Type: Surface Treatment; Paint, Sealant or Adhesive Remover
  • Industry Applications: Semiconductors or Cleanroom
Champion Sprayon® Green World N® All-Purpose Cleaner -- 4385907
from Chase Products Co.

Champion Sprayon ® Green World N ® All-Purpose Cleaner utilizes environmentally preferable chemistry to clean dirt, grease and oily grime from porcelain, ceramic tile, sealed granite, terrazzo, plastic, glass, stainless steel, chrome, etc. Naturally, this all-purpose cleaner meets all EPA... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Bioremediation System; Cleaner; Degreaser; Detergent
  • Features: Biodegradeable
Citranox® - Liquid Acid Cleaner and Detergent
from Alconox, Inc.

Phosphate free, concentrated cleaner and metal brightener for high performance removal of metal oxides, scale, salts and inorganic residues in manual and ultrasonic cleaning. Corrosion inhibited and free rinsing for reliable results and no interfering residues. Ideal for trace metal analysis. USDA... [See More]

  • Type: Surface Treatment; Acid; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Biodegradeable; VOC Compliant
  • Volume Basis: 2.0
  • Industry Applications: Semiconductors or Cleanroom; Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Polishing and Scratch Removal Kit
from Interstate Plastics, Inc.

This handy kit has all you need to prepare edges of acrylic and other plastic material for gluing, to repair surface scratches, and to polish surfaces. Kit contains 1/2-oz each of 20/20 Plasti-Polish and 20/20 Plasti-Cleaner, polishing cloth, sanding block, 150 and 600 grit sandpaper. Instructions... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Passivate -- HyProTri Yellow
from Pavco, Inc.

HyProTri Yellow - A two component, single dip trivalent yellow chromate. [See More]

  • Type: Surface Treatment
  • Industry Applications: Corrosion Resistance Treatment
Surface Preparation Cleaner -- FT 200™
from Walter Surface Technologies

FT 200 ™ prepares metallic surfaces for painting, priming, coating, bonding, corrosion protection, metalizing, welding, and a variety of other processes. Evaporates after it ’s wiped off surfaces. Lasts 7x longer than traditional fast-evaporating surface preparation solvents such as... [See More]

  • Type: Surface Treatment; Pretreatment; Cleaner; Degreaser; Aqueous
  • Features: Biodegradeable; High flashpoint
  • Full Strength Use: Usable Undiluted or Full Strength
Pre-treatment Processes -- Techni ACT 9600 / Techni ACT 5800
from Technic, Inc.

Acidic descaling processes for removing oxides and heat scale from base material substrates prior to subsequent electroplating applications. [See More]

  • Type: Surface Treatment; Pretreatment
  • Industry Applications: Semiconductors or Cleanroom; Electronics
Champion Sprayon® Green World N® Bathroom and Tile Cleaner -- 4385911
from Chase Products Co.

Champion Sprayon ® Green World N ® Bathroom and Tile Cleaner utilizes environmentally preferable chemistry to clean bathroom surfaces, removing soap scum, film, smudges, smears and all soil. Naturally, this bathroom and tile cleaner meets all EPA requirements for Safer Choice labeling. It... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Bioremediation System; Cleaner; Degreaser; Detergent
  • Features: Biodegradeable
Detergent 8® - Low Foaming Phosphate Free Detergent
from Alconox, Inc.

Nonionic, detergent for labware washers, PC board washers, power-spray systems, ultrasonic and manual cleaning. Removes oils, resins rosins, and fluxes from PC circuit boards, electronic parts, phosphate sensitive labware and nuclear contaminated equipment with no interfering conductive residues. [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable
  • Volume Basis: 3.0
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware
Passivate -- ZiniBlack
from Pavco, Inc.

ZiniBlack - A liquid trivalent chromate conversion coating process for electroplated 14-18% alkaline zinc nickel surfaces. [See More]

  • Type: Surface Treatment
  • Industry Applications: Corrosion Resistance Treatment
Pre-treatment Processes -- Technic Predip 470
from Technic, Inc.

Technic Predip 470 is a single additive pre-treatment process which minimizes silver immersion deposits on copper/copper alloy substrates prior to silver plating. [See More]

  • Type: Surface Treatment; Pretreatment
  • Industry Applications: Semiconductors or Cleanroom
Champion Sprayon® Green World N® Glass Cleaner -- 4385906
from Chase Products Co.

Champion Sprayon ® Green World N ® Glass Cleaner utilizes environmentally preferable chemistry to clean and shine glass, plastic and plexiglass. Naturally, this glass cleaner meets all EPA requirements for Safer Choice labeling. It uses a natural, nonflammable propellant. It is made from... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Bioremediation System; Cleaner; Degreaser; Detergent
  • Industry Applications: Critical Cleaning; Electronics; Fiber Optics / Optical; Laboratory or Labware; Biotech, Pharmaceutical or Medical
  • Features: Biodegradeable
Detojet™ - Low Foaming Liquid Detergent
from Alconox, Inc.

Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working parts of washers. USDA... [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
  • Volume Basis: 0.5
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Champion Sprayon® Multi-Purpose Insect and Lice Killer -- 4385106
from Chase Products Co.

Champion Sprayon ® Multi-Purpose Insect and Lice Killer protects against ants, cockroaches and houseflies for up to 12 weeks. It is a water-based, non-staining formula. Sprayed indoors, it kills ants, bedbugs, carpet beetles, centipedes, cockroaches, crickets, firebrats, fleas, millipedes,... [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner
Liquinox™ - Critical Cleaning Liquid Detergent
from Alconox, Inc.

Concentrated, anionic detergent for manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Extremely mild and completely soluble in hard and soft water. USDA authorized. Dilute 1:100. pH 8.5 [See More]

  • Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Biodegradeable; VOC Compliant
  • Volume Basis: 1.0
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Champion Sprayon® Natural Citrus Foaming Cleaner -- 4385154
from Chase Products Co.

Champion Sprayon ® Natural Citrus Foaming Cleaner removes grease, oil and dirt from most surfaces. The d-Limonene-based formula not only quickly degreases most surfaces, but also has a natural citrus fragrance. Removes adhesives and decals. Foaming cleaner and degreaser. Contains d-Limonene. [See More]

  • Type: Surface Treatment; Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser; Detergent
Luminox® - Low Foaming Neutral Cleaner
from Alconox, Inc.

Low foaming, neutral pH detergent for use in manual, ultrasonic, and machine cleaning. Safe-handling detergent used for non-corrosive cleaning without chelation or alkalinity waste treatment problems. Recommended for aluminum and soft metal, medical devices, pharmaceutical equipment, alkaline... [See More]

  • Type: Surface Treatment; Neutral; Cleaner; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable
  • Volume Basis: 3.0
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical