Specialty / Other Cleaning Agents and Surface Treatments
from RS Components, Ltd.
TORCHE CERAMIC [See More]
- Type: Aerosol / Contact Cleaner
- Industry Applications: Anti-splatter
from RS Components, Ltd.
Ambersil Bioweld Anti-spatter,400ml Aero [See More]
- Type: Aerosol / Contact Cleaner
- Industry Applications: Corrosion inhibitor, weld anti-spatter
from RS Components, Ltd.
Rocol 66080 Anti-Spatter Spray [See More]
- Type: Aerosol / Contact Cleaner
- Industry Applications: Anti-spatter
from RS Components, Ltd.
Loctite 1417161 Anti-Spatter Spray [See More]
- Type: Aerosol / Contact Cleaner
- Industry Applications: Anti-Splatter
from Surventis Surface Treatment LLC
Ardrox 9PR50 is a non-chlorinated, volatile solvent which is used for the removal of surface excess penetrant in the solvent removal process or wipe-off technique. Ardrox 9PR50 has a low sulfur and halogen content. [See More]
- Type: Cleaner; Solvent
from Columbia Chemical Corporation
COLUMBIA PICKLE PAL ™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the pickle... [See More]
- Type: Descaler, Deoxidizer or Desmutter; Etchant; Rust Remover
- Industry Applications: Mil-Spec; Electroplating
- Features: Contains Phosphates
from Gesswein Co., Inc.
Specially formulated for cleaning diamonds, precious metals, copper and brass. Works effectively when used in an ultrasonic cleaner, for hand brushing, or for immersion or soak cleaning. Contains no chelating agents. Can be used from room temperature up to 160 °F. Gesswein Brite Solutio nis... [See More]
- Type: Alkaline; Cleaner; Degreaser
- Full Strength Use: Usable Undiluted or Full Strength
- Volume Basis: 2.0 to 20.0
- Temperature: 70 to 160
from Sanchem, Inc.
Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]
- Features: Chrome-Free
from Westech Aerosol Corporation
Vapors may be harmful to health. Nitrile gloves are suggested for use. Most solvents are transdermal and can pass through skin easily. Use only in well ventilated areas or utilize respiratory protection. The product MSDS should be read and understood before use. Eye protection is required. This... [See More]
- Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover
- Temperature: 60 to 80
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Label / Adhesives
from Chase Products Co.
Champion Sprayon ® FS+ Multi-Purpose Insecticide is a surface and crack-and-crevice insecticide that kills carpenter ants, carpenter bees, centipedes, cockroaches, crickets, earwigs, fleas, houseflies, scorpions, silverfish, sow bugs, spiders, stored product pests, termites, ticks, wood... [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner
from CITGO Petroleum Corporation
CITGO CompKleen Synthetic Cleaner is a high performance compressor cleaner designed to loosen, remove and suspend the varnish, sludge, and carbon typically found in rotary screw and rotary vane compressors. These deposits are found throughout the system and can result in serious operational problems... [See More]
- Type: Cleaner
- Features: Carbon Removal
- Volume Basis: 10.0
- Industry Applications: In-process or Clean-In-Place; Compressor Cleaner
from Pavco, Inc.
Zinc Dip - is an economical single dip process that bright dips zinc and cadmium plated parts. It was developed for the use prior to chromates and seals and helps to eliminate haze and films on the plated surface. [See More]
- Type: Surface Treatment; Cleaner
- Industry Applications: Metals Cleaning
from CHEMEON Surface Technology, LLC
CHEMEON AA-200 is another RoHS compliant CHEMEON specialty chemical product. AA-200 is a proprietary aluminum anodizing, chemical additive used in conjunction with a conventional hardcoat anodizing or sulfuric anodizing metal finishing processing tank. AA-200 is a next generation "green" aluminum... [See More]
- Type: Pretreatment; Aqueous
- Volume Basis: 0.4 to 4.0
from LS Industries
LS Industries' ENVIROWASH Detergent is a biodegradable, light to medium granular, non-caustic, alkaline jet spray cleaner. Specially formulated to safely clean both ferrous and non-ferrous metals. ALLPREP is a heavy duty, highly alkaline, biodegradable, non-caustic, jet spray cleaner. Developed to... [See More]
- Type: Detergent
- Features: Biodegradeable; Carbon Removal
from Total Lubricants USA, Inc.
Synthetic (diester) based flushing oil. Designed to flush sludge and some mineral oil insoluble residues out of circulating systems and machine sumps. Flash point = 435 F [See More]
- Type: Cleaner
- Industry Applications: In-process or Clean-In-Place
from Fortrans Inc.
Mortarman CR-650 Concrete Remover. Make Your Truck Shine with Concrete & Cement Remover for Trucks & Other Surfaces. Ready-mix concrete can make a mess, and it is extremely challenging to remove it from concrete trucks. Concrete manufacturers and truck drivers look to Fortrans, Inc. ® for... [See More]
- Type: Strong Acid; Cleaner; Aqueous
- Features: Biodegradeable
- Volume Basis: 25.0 to 50.0
- Industry Applications: Concrete and Cement Trucks
from CIMCOOL
PRODUCTO ™ FS-600A is a high detergency corrosion inhibiting burnishing compoundfor use with steel or ceramic media. [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner; Aqueous; Detergent
- Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
- Volume Basis: 1.0 to 5.0
from Acrolab Ltd.
Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds and multiple part releases... [See More]
- Type: Aerosol / Contact Cleaner
from Technic, Inc.
Checmical process recommended to remove bleed and light flash from plastic semiconductor packages at lower operating temperatures. [See More]
- Type: Cleaner
- Industry Applications: Semiconductors or Cleanroom
from Paratherm – Heat Transfer Fluids by Lubrizol
The Paratherm LC ™ Liquid is specifically formulated to dissolve and suspend sludge deposits that can reduce flow — and thus heat transfer — in larger continuously-operated systems. Compatible with mineral oil based fluids, it operates while the system does, eliminating the... [See More]
- Type: Cleaner; Degreaser
- Features: Carbon Removal
- Temperature: 150
from Surventis Surface Treatment LLC
Gardofloc 2000 is an inorganic/organic complex polymer specially formulated for effectively treating the water in water-wash paint spray booths. Added to the alkaline treated solution in the sump, the moderately acid polymer reacts and detackifies (kills) most paints. The resulting non-tacky... [See More]
- Type: Cleaner
from Columbia Chemical Corporation
COLCLEAN ® ELECTRO 400 is a heavy duty alkaline electro cleaner (granular compound) recommended for use where good emulsification and detergency are required for cleaning ferrous metal surfaces prior to electroplating. COLCLEAN Electro 400 removes drawing compounds, oils, and other contaminants. [See More]
- Type: Cleaner
- Industry Applications: Mil-Spec
- Features: Contains Phosphates
from Gesswein Co., Inc.
The most effective home jewelry cleaner you can use. Dazzle ™ creates a rich foam that bubbles away dirt and grime. Brightens gold, silver, and platinum. Diamonds and gems positively dazzle!. To use, place jewelry in the cap then cover with Dazzle foam. Wait 5 minutes and rinse thoroughly in... [See More]
- Type: Cleaner; Degreaser; Aqueous
- Industry Applications: Precious Metals
- Full Strength Use: Usable Undiluted or Full Strength
from Sanchem, Inc.
The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]
- Type: Pretreatment
- Industry Applications: Mil-Spec
- Features: Chrome-Free
from Chase Products Co.
Champion Sprayon ® Multi-Purpose Insect and Lice Killer protects against ants, cockroaches and houseflies for up to 12 weeks. It is a water-based, non-staining formula. Sprayed indoors, it kills ants, bedbugs, carpet beetles, centipedes, cockroaches, crickets, firebrats, fleas, millipedes,... [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner
from Fortrans Inc.
Mortarman Safe Soap II ™ with Wax. Truck & Cab Cleaners for Cement Trucks. Keeping your concrete truck clean is a top priority for truck drivers and owners of concrete manufacturing plants. The cleanliness of your trucks say a lot about your company, regardless of the quality of the product... [See More]
- Type: Strong Acid; Cleaner; Aqueous
- Features: Biodegradeable
- Volume Basis: 50.0
- Industry Applications: Concrete and Cement Trucks
from Acrolab Ltd.
Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated. [See More]
- Type: Aerosol / Contact Cleaner
from Paratherm – Heat Transfer Fluids by Lubrizol
The new AC ™ Liquid is specifically formulated to dissolve and suspend sludge deposits that can reduce flow- and thus heat transfer - in largercontinuously-operated systems. Compatible with aromatic chemical (synthetic) based fluids, it operates while the system runs, eliminating the downtime... [See More]
- Type: Cleaner; Degreaser
- Features: Aromatic (Synthetic) Based Fluid Compatible
- Temperature: 550
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Type: Surface Treatment
- Industry Applications: Mil-Spec
- Features: Contains Phosphates
from Gesswein Co., Inc.
Remove finger marks, grease or similar surface contaminants from the surface to be plated; no metal is removed. Promotes optimum adherence of the electroplate. Especially useful in place of electrostripping on jewelry parts that are too thin to withstand metal removal. 3 lb. jar (makes 32 qts. of... [See More]
- Type: Surface Treatment; Cleaner; Degreaser
- Features: Biodegradeable
- Volume Basis: 40.0
- Industry Applications: Electroplating, Jewelry
from Chase Products Co.
Galv-Off ® removes the buildup of galvanization, softening it so that it flakes off by itself. Even stubborn deposits can be removed with frequent application. When used daily, it not only prevents harmful deposits from accumulating, but it also lubricates and protects rollers and dies. The... [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Rust Remover; Cleaner; Detergent
- Industry Applications: In-process or Clean-In-Place
from Fortrans Inc.
Safe Bright ™ Aluminum Brightener. Safe Bright ™ Replacement for Hydrofluoric Acid. Applications: Aluminum Heat Exchangers. Boat Pontoons. Air Conditioner Coils. Aluminum Tank Trailers. Aluminum Trim on Truck and Trailers. Safe-Bright ™ will not dull or etch aluminum and is... [See More]
- Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Cleaner; Aqueous; Detergent
- Features: Biodegradeable
- Volume Basis: 50.0
- Industry Applications: Ready-mixed Concrete Industry, Food, Lime and Cement Industries, Fuel Tankers, Automotive and Marine Industries
from Acrolab Ltd.
Stoner W302 Rocket Release, is an extremely versatile release agent which is generally acceptable for applications where a food grade release is required. In many applications, Rocket Release is considered to be the “most paintable ” release agent available when molding plastics and... [See More]
- Type: Aerosol / Contact Cleaner
from Paratherm – Heat Transfer Fluids by Lubrizol
The new Paratherm SC ® system cleaner liquid is expressly formulated to dissolve and suspend sludge and carbon lumps frequently produced in hot oil temperature control units where petroleum or glycol-based heat transfer fluids have been used. The SC fluid is a multi-component synergistic liquid... [See More]
- Type: Cleaner; Degreaser
- Features: Carbon Removal
- Temperature: 150
from Gesswein Co., Inc.
A semiliquid material that releases tiny metal particles from hard stones to keep them at their peak efficiency. It is recommended for use on hard stones such as our Ruby, India and Hard Arkansas Stones. Comes in a 1/2 fl. oz. jar. [See More]
- Type: Cleaner; Degreaser; Terpene or Oil-based
- Industry Applications: Mold and Die Stones
- Full Strength Use: Usable Undiluted or Full Strength
from Acrolab Ltd.
Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206 improves molding efficiency in many... [See More]
- Type: Aerosol / Contact Cleaner