Acid Cleaner / Mild Acid (2 to 5.5 pH) Cleaning Agents and Surface Treatments

19 Results
Deoxidizer -- CHEMEON® Deox 3000
from CHEMEON Surface Technology, LLC

An iron, acid, fluoride based deoxidizer designed to effectively deoxidize all wrought alloys especially those with high copper or zinc concentrations. Used at 6-15% v/v at room temperature for 1 to 10 minutes. [See More]

  • Type: Acid; Cleaner; Aqueous
  • Volume Basis: 6.0 to 15.0
Minncare Cold Sterilant
from Mar Cor Purification

MinncareCold Sterilant is a peracetic acid solution developed for use on reverse osmosis (RO) membranes and their associated distribution systems. Peracetic acid formulations were developed by Minntech Corporation in 1976 and are currently being used in a wide variety of applications. Mar Cor Puri... [See More]

  • Type: Acid; Disinfectant; Aqueous
  • Features: Biodegradeable
  • Volume Basis: 1.0
  • Industry Applications: Critical Cleaning; Biotech, Pharmaceutical or Medical; Industrial
Industrial Cleaner -- PRODUCTO™ DS-165
from CIMCOOL

PRODUCTO ™ DS-165 is a water-based descaler cleaner concentrate. It can also beused as a rust remover. [See More]

  • Type: Surface Treatment; Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner; Aqueous
  • Full Strength Use: Usable Undiluted or Full Strength (optional feature)
  • Volume Basis: 5.0 to 100.0
  • Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
Ultra-Power 132-B Ultrasonic Cleaning Detergent -- 50-27-042
from Ultrasonic Power Corporation

5 Gallons. All of our detergents are concentrates specially formulated for use in our ultrasonic parts cleaners. All of our cleaning solutions are specifically designed to be diluted in water. The amount of detergent required is dependent on the type and amount of contamination on the surfaces you... [See More]

  • Type: Acid; Rust Remover; Cleaner; Aqueous; Detergent
  • Temperature: 90 to 140
Acid Salts -- Pavsalts F
from Pavco, Inc.

Pavsalts F - is a free-flowing dry acid that can be used in place of Sulfuric Acid in pickling processes. Pavsalts F contains fluorides to easily remove oxide and scale. The fluoride will also facilitate the reactivation of nickel. [See More]

  • Type: Surface Treatment; Acid; Cleaner
  • Industry Applications: In-process or Clean-In-Place; Metals Cleaning
Non-Corrosive Rust Remover -- BIO-RUST™
from Walter Surface Technologies

BIO-RUST ® is a neutral-pH solution that safely eliminates rust on all ferrous alloys. FEATURES. Nonflammable, solvent-free, phosphate-free, VOC-free. Neutral range pH, non-caustic and biodegradable. Removes rust without attacking surface material. Non hazardous —OSHA and WHMIS compliant. [See More]

  • Type: Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner
  • Features: Non-toxic; Biodegradeable; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
Industrial Paint Stripper Chemical -- Aquastrip ACB
from Hubbard-Hall Inc.

Providing an economical removal of organic coatings from metal and other substrates, Hubbard-Hall's line of rapid and effective paint stripping chemicals are free of chlorinated solvents and phenols. With an emphasis on the environment, these products include alkaline, acidic, hydrogen peroxide and... [See More]

  • Type: Surface Treatment; Acid; Paint, Sealant or Adhesive Remover
  • Temperature: 100 to 180
  • Volume Basis: 25.0 to 100.0
  • Features: Biodegradeable
Descale & Derust -- Corrosol 52961
from PPG TrueFinish

Free rinsing, effectively removes rust, scale, and metal oxides [See More]

  • Type: Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Aqueous
  • Temperature: 70 to 180
  • Volume Basis: 0.5 to 5.0
  • Features: Low Foam or Non-foaming
Citrajet® - Low Foaming Acid Cleaner
from Alconox, Inc.

Low foaming, phosphate-free, concentrated, liquid cleaner and metal brightener for high peformance removal of metal oxides, scales, salts and inorganic residues in labware washers, parts washers, power-spray systems and manual and ultrasonic cleaning. Corrosion inhibited and free rinsing leaving no... [See More]

  • Type: Surface Treatment; Acid; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
  • Volume Basis: 2.0
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Cleaners, Pretreatment - Spray -- Permatreat 326
from Surventis Surface Treatment LLC

Permatreat 326 is a convenient, acid-based, liquid product formulated to clean and prepare plastic surfaces for painting. This product is particularly effective at cleaning difficult-to-remove contaminants from plastic surfaces. After rinsing, Permatreat 326 leaves a surface which promotes paint... [See More]

  • Type: Acid; Cleaner
Acidic Substrate Cleaner -- AmberClean™ SCA56
from Saint-Gobain Surface Conditioning Group

AmberClean ™ SCA56. Acidic Substrate Cleaner. AmberClean ™ SCA56 is a biodegradable, low pH cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse aluminum and other grinding fines from the surfaces in highly technical... [See More]

  • Type: Aerosol / Contact Cleaner; Acid; Cleaner
  • Features: Biodegradeable; VOC Compliant
  • Volume Basis: 1.0 to 5.0
  • Industry Applications: Aluminum & Nickel Substrate Fabrication
Etching -- Houghto-Etch™ AX-2050
from Houghton International, Inc.

Houghto-Etch ™ AX-2050 is a highly effective acid etch formulated to provide a uniform fine matte satin finish on aluminum and aluminum alloys prior to anodizing. The product does an excellent job of concealing surface defects like die lines, flow lines and mild scratches. The product is very... [See More]

  • Type: Surface Treatment; Acid; Etchant
  • Industry Applications: Aluminum Finishing
  • Features: Carbon Removal
DMSO (Dimethyl Sufoxide) Aprotic Polarity Solvent
from Toray Industries (America), Inc.

DMSO is an aprotic polarity solvent that effectively dissolves numerous organic and inorganic chemicals. Its excellent safety characteristics have led to its use for a wide range of purposes, notably as a cleaning agent for electronic components, and as a reaction solvent for pharmaceuticals and... [See More]

  • Type: Acid; Cleaner; Solvent
  • Industry Applications: Electronics; Biotech, Pharmaceutical or Medical
Minncare Dry Fog® 2 System
from Mar Cor Purification

The Minncare Dry Fog 2 system provides an easy to use, high technology solution for clean room and critical area fogging. The combination of our highly effective Minncare Cold Sterilant chemical and our state of the art Dry Fog delivery system enables users to rapidly and safely deliver Minncare... [See More]

  • Type: Acid; Disinfectant; Aqueous
  • Industry Applications: Critical Cleaning; Biotech, Pharmaceutical or Medical; Industrial
  • Features: Biodegradeable
Ultrasonic Spray Metal Cleaner -- Aquaease™ 2289
from Hubbard-Hall Inc.

Heavy Duty Cleaner and Brightener. Aquaease ™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease ™ 2289 contains a high percentage of DfE... [See More]

  • Type: Aerosol / Contact Cleaner; Acid; Cleaner
  • Temperature: 170
  • Volume Basis: 5.0 to 10.0
  • Industry Applications: Waste Treatment Cleaning Applications
Citranox® - Liquid Acid Cleaner and Detergent
from Alconox, Inc.

Phosphate free, concentrated cleaner and metal brightener for high performance removal of metal oxides, scale, salts and inorganic residues in manual and ultrasonic cleaning. Corrosion inhibited and free rinsing for reliable results and no interfering residues. Ideal for trace metal analysis. USDA... [See More]

  • Type: Surface Treatment; Acid; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Biodegradeable; VOC Compliant
  • Volume Basis: 2.0
  • Industry Applications: Semiconductors or Cleanroom; Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Final Seals -- Gardolene D 6800/6
from Surventis Surface Treatment LLC

Gardolene D 6800/6 is a liquid, acidic, chrome-free, reactive final seal for iron phosphate and zinc phosphate conversion coatings, applied by spray or immersion. Gardolene D 6800/6 improves the corrosion resistance and adhesion of the conversion coated metal surfaces that are subsequently coated... [See More]

  • Type: Surface Treatment; Acid
General Maintenance Cleaners -- Oakite 31
from Surventis Surface Treatment LLC

Form: Liquid Operating Temperatures: Room temperature to 160°F Oakite 31 is a liquid, acidic compound used for removing shop dirt, oxides, rust and heat scale, flux and welding spatter from steel, stainless steel, aluminum and other metals. [See More]

  • Type: Acid; Cleaner
Plastics Cleaning -- Permatreat 326
from Surventis Surface Treatment LLC

Phosphorous-free acidic cleaner. Removes mold release, shop soils, fingerprints, sanding dust. Automotive approved. [See More]

  • Type: Acid; Cleaner