Stripper (Paint, Resins) Cleaning Agents and Surface Treatments
from Ellsworth Adhesives
ELANTAS PDG CONAP S-13 Solvent and Thinner is used for diluting CONAP CE-1170 conformal coatings. 1 gal Can. [See More]
- Type: Paint, Sealant or Adhesive Remover
from Ellsworth Adhesives
ELANTAS PDG CONAP S-22 Solvent and Thinner is used for diluting CONATHANE urethane conformal coatings. 5 gal Pail. [See More]
- Type: Paint, Sealant or Adhesive Remover
from Ellsworth Adhesives
HumiSeal ® 1063 Stripper Gel is a non-acidic, non-destructive, selective stripper that can be used on neoprene, PTFE, nickel, silver, gold, copper, polyethylene, and most vinyl coated wires. It dissolves cured HumiSeal ® polyurethane coatings without affecting printed wiring board... [See More]
- Type: Paint, Sealant or Adhesive Remover
from Ellsworth Adhesives
HumiSeal ® Stripper 1063 is a non-acidic, non-destructive stripper that dissolves cured HumiSeal ® polyurethane coatings without negatively affecting printed wiring board substrates or components. 1 qt Bottle. [See More]
- Type: Paint, Sealant or Adhesive Remover
from Ellsworth Adhesives
HumiSeal ® 1072 Stripper is used to dissolve HumiSeal ® urethane and water-based acrylic coatings without affecting printed wiring board components or substrates. It can be used on polyethylene, neoprene, phenolic resins, steel, brass, bronze, copper, gold, silver, nick plating, and other... [See More]
- Type: Paint, Sealant or Adhesive Remover
from LG Chemical of America Inc.
LCD Stripper. Essential element for TFT circuit electrode production. This exfoliative liquid peels off the photo-sensitive material used for manufacturing metal electrode of an LCD Panel and removes foreign substances. This prevents circuit corrosion. Product Classification. Product. Features. For... [See More]
- Type: Paint, Sealant or Adhesive Remover; Cleaner
from DME Company
Non-Flammable and non-conductive. Leaves no residue. Contains no methylene chloride. Contains no 1,1,1, trichloroethane. Bare Metal is ideal for metal fabricators, tool and die operations, auto shops and anyone who needs to clean metal. It removes grease, oil, wax, tar and other contaminants on... [See More]
- Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser
- Industry Applications: Molding Applications
from CIMCOOL
PRODUCTO ™ ALK-106 is a water-based highly alkaline, heavy duty industrial cleaner. [See More]
- Type: Surface Treatment; Paint, Sealant or Adhesive Remover; Rust Remover; Corrosive Alkaline; Cleaner; Aqueous
- Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
- Volume Basis: 2.0 to 20.0
from Chase Products Co.
Champion Sprayon ® Natural Citrus Foaming Cleaner removes grease, oil and dirt from most surfaces. The d-Limonene-based formula not only quickly degreases most surfaces, but also has a natural citrus fragrance. Removes adhesives and decals. Foaming cleaner and degreaser. Contains d-Limonene. [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser; Detergent
from ND Industries, Inc.
Vibra-Tite, the bottled product division of ND Industries, is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultra-violet technologies. The Vibra-Tite brand has quickly become synonymous with high quality products, responsive customer service, and competitive... [See More]
- Type: Surface Treatment; Paint, Sealant or Adhesive Remover
- Industry Applications: Label / Adhesives
from Armakleen Company (The)
A patent pending non-hazardous, low VOC and low vapor pressure cleaner designed to remove a variety of paints, inks, varnishes, adhesives and other coatings from many types of surfaces. Can be used in most types of cleaning equipment, including agitated immersion, spray-under immersion, ultrasonic,... [See More]
- Type: Mild Alkaline; Paint, Sealant or Adhesive Remover; Cleaner; Aqueous
- Features: VOC Compliant
- Temperature: 120 to 170
from Hubbard-Hall Inc.
Providing an economical removal of organic coatings from metal and other substrates, Hubbard-Hall's line of rapid and effective paint stripping chemicals are free of chlorinated solvents and phenols. With an emphasis on the environment, these products include alkaline, acidic, hydrogen peroxide and... [See More]
- Type: Surface Treatment; Acid; Paint, Sealant or Adhesive Remover
- Temperature: 100 to 180
- Volume Basis: 25.0 to 100.0
- Features: Biodegradeable
from Technic, Inc.
A low sludge, low cost stripper based on nitric acid. High stripping rate (0.33-0.83 µm/second) with a high loading capacity for long solution life. [See More]
- Type: Surface Treatment; Paint, Sealant or Adhesive Remover
- Industry Applications: Semiconductors or Cleanroom
from Henkel Corporation - Industrial
Heavy-duty alkaline cleaner, rust remover and paint stripper. BONDERITE ® C-AK 75 DQ is a heavy-duty alkaline cleaner, rust remover and paint stripper. Heavy Duty [See More]
- Type: Paint, Sealant or Adhesive Remover
from Surventis Surface Treatment LLC
Gardoclean 4894, formally Rustripper, is specially formulated for simultaneous alkaline de-rusting and descaling of ferrous metals where dimensional change or hydrogen embrittlement must be avoided. It also can be used for paint stripping, degreasing and heavy-duty cleaning (separately or... [See More]
- Type: Surface Treatment; Etchant; Paint, Sealant or Adhesive Remover; Rust Remover; Corrosive Alkaline; Cleaner; Degreaser
from Westech Aerosol Corporation
Vapors may be harmful to health. Nitrile gloves are suggested for use. Most solvents are transdermal and can pass through skin easily. Use only in well ventilated areas or utilize respiratory protection. The product MSDS should be read and understood before use. Eye protection is required. This... [See More]
- Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Solvent
- Temperature: 60 to 80
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Label / Adhesives
from TFC Ltd.
Loctite ® 7200 Gasket remover. Removes cured gasket sealants and traditional gaskets from most types of surfaces in 10 to 15 minutes with minimal scraping. [See More]
- Type: Paint, Sealant or Adhesive Remover; Solvent
from McGee Industries, Inc. / McLube Division
Highly effective solvent cleaner. Specifically designed for easy removal of residual resins and most release coatings. [See More]
- Type: Paint, Sealant or Adhesive Remover; Cleaner; Solvent
- Full Strength Use: Usable Undiluted or Full Strength
from DME Company
Food approved. No chlorinated chemical. Very low odor. Mold cleaner quickly removes silicones, grease, oil and wax build-up on mold surfaces. It is also good for clean-up of non-operating electrical equipment and general decreasing on machine solvent-sensitive plastics. [See More]
- Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser
- Industry Applications: Molding Applications
from Chase Products Co.
D-Limonene Degreaser removes grease and oil safely and quickly with a natural citrus solvent. Removes grease, tar, oil, grime, adhesives, stickers, gum, printers ink, wet paint, most graffiti, and other oil-based contaminants. Tough enough for heavily soiled surfaces. Natural D-limonene degreaser. [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser
- Industry Applications: Label / Adhesives
- Features: Biodegradeable
from Hubbard-Hall Inc.
DESCRIPTION. Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or an... [See More]
- Type: Surface Treatment; Paint, Sealant or Adhesive Remover
- Full Strength Use: Usable Undiluted or Full Strength
- Volume Basis: 100.0
- Temperature: 100 to 180
from Technic, Inc.
Non cyanide alkaline stripper designed to remove electroless or electrolytic nickel from copper. [See More]
- Type: Paint, Sealant or Adhesive Remover; Cleaner
- Industry Applications: Semiconductors or Cleanroom
from Surventis Surface Treatment LLC
Alkaline blend of solvents and surfactants designed to safely remove difficult paints from most metals. [See More]
- Type: Paint, Sealant or Adhesive Remover; Cleaner; Solvent
from DME Company
Direct alternative to trichloroethylene and methylene chloride. Food approved (gras). Leaves no oily residue. No global warming Compounds. Not a hazardous air pollutant (not hap). Non-corrosive and not SARA reportable. Biodegradable and rinses with water. Meets tough Health, safety and environmental... [See More]
- Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser
- Industry Applications: Label / Adhesives; Molding Applications
- Features: Biodegradeable
from Chase Products Co.
ProsALL ® CitrALL ™ removes grease, oil and dirt from most surfaces. The d-Limonene-based formula not only quickly degreases most surfaces, but also has a natural citrus fragrance. Removes adhesives and decals. Foaming cleaner and degreaser. Contains d-Limonene. Non-abrasive. SprayAnyWay... [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser; Detergent
- Industry Applications: Critical Cleaning; Fiber Optics / Optical; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Technic, Inc.
A highly effective negative tone photoresist remover used mainly for TSV mask and solder bumping applications. Developed to address laminated photo-resins and liquid resins, the novel stripping formulation of this TMAH/DMSO chemistry exhibits high dissolution performance compared to standard TMAH... [See More]
- Type: Paint, Sealant or Adhesive Remover; Cleaner
- Industry Applications: Semiconductors or Cleanroom
from DME Company
Removes resin build-up from polyacetals, urethanes and ?ame retardant mold deposit. Removes most color deposits. Compounded with powerful solvents to remove resin build-up on molds. This build-up can be stripped without removal of mold (injection or transfer). Will remove, strip and/or aid in the... [See More]
- Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Solvent
- Industry Applications: Molding Applications
from Technic, Inc.
A TMAH free solution that offers similar performance to the TechniStrip NF52. High resin dissolution and very good metal compatibility. [See More]
- Type: Paint, Sealant or Adhesive Remover; Cleaner
- Industry Applications: Semiconductors or Cleanroom
from DME Company
No chlorinated solvents. Will not stain aluminum. Multi-purpose cleaning as well as equipment cleaning. No caustic or acidic compounds. Use on ordinary soil and most painted surfaces. The ideal mold cleaner while in production. Works on warm molds up to 150°F Easily removes releases, oils, greases... [See More]
- Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Cleaner; Degreaser
- Industry Applications: Molding Applications