Foam Free / Low Foaming Cleaning Agents and Surface Treatments

20 Results
Spray Cleaners -- Cerfa-Kleen® 5354
from Houghton International, Inc.

Cerfa-Kleen ® 5354 is a biostable spray cleaner that removes light soils including soluble coolants, metal forming compounds and shop soils. Non-nitrited Cerfa-Kleen inhibits rust with its MEA-free, boron-free formulation and is safe for use on all metals. This non-foaming cleaner is stabilized... [See More]

  • Features: Low Foam or Non-foaming; Carbon Removal; Spray, Barrel and Vibratory Cleaning
  • Industry Applications: Metal Cleaning
  • Type: Neutral; Cleaner
Industrial Metal Cleaner -- Aquaease™ PL 918
from Hubbard-Hall Inc.

DESCRIPTION. Aquaease ™ PL 918 is low foam, heavy duty caustic, chelated alkaline soak, ultrasonic, electro, and spray cleaner for steel, stainless steel, nickel, copper, and copper alloys. FEATURES AND BENEFITS.  Concentrated liquid.  Low foam.  High detergency. [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable
  • Volume Basis: 10.0 to 25.0
  • Type: Aerosol / Contact Cleaner; Corrosive Alkaline; Cleaner
  • Temperature: 100 to 200
Adhesive Remover -- C8141
from Aervoe Industries Incorporated

Non-chlorinated, citrus based, ideal for adhesive residue or surface prep. [See More]

  • Features: Low Foam or Non-foaming
  • Temperature: 30 to 110
  • Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Degreaser; Solvent; Terpene or Oil-based
  • Industry Applications: Critical Cleaning
Acidic Cleaner and Brightener -- POWER CLEANER 100™
from Walter Surface Technologies

POWER CLEANER 100 ™ is a highly concentrated cleaner/brightener that quickly breaks down rust, dissolves limescale, eliminates mineral deposits, and brightens metallic surfaces. FEATURES. Nonflammable, solvent-free, VOC-free, biodegradable surfactants. Fully restores dull or tarnished metal... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant; High flashpoint
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner; Degreaser; Detergent
  • Industry Applications: Metallic structures, heating coils, pumps, heat exchanger plates, and storage tanks
Industrial Cleaner -- CIMCLEAN® 50
from CIMCOOL

CIMCLEAN ® 50 is recommended for cleaning individual machine and central system reservoirs, metalworking fluid lines, premix tanks, machines and parts and as an additive to improve a fluids sump life. [See More]

  • Features: Low Foam or Non-foaming
  • Volume Basis: 0.5 to 4.0
  • Type: Mild Alkaline; Cleaner; Degreaser; Aqueous
  • Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
Alcojet® - Low Foaming Powdered Detergent
from Alconox, Inc.

Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates
  • Volume Basis: 0.5
  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Aqueous Ceramic Cleaner -- AmberClean™ 527D
from Saint-Gobain Surface Conditioning Group

AmberClean ™ 527D Ceramic. Aqueous Ceramic Cleaner. AmberClean ™ 527D is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic fines and process contaminants from quartz and ceramic surfaces. [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
  • Volume Basis: 1.0 to 10.0
  • Type: Aerosol / Contact Cleaner; Cleaner; Aqueous
  • Temperature: 149
ARMAKLEEN™ 4 in 1 Multi-Purpose Cleaner
from Armakleen Company (The)

A concentrated, multi-application, multi-machine cleaning product. It was designed to work in manual parts washers, ultrasonic washers, spray washers and immersion washers. It can be used from 65 °F to 180 °F. [See More]

  • Features: Low Foam or Non-foaming; VOC Compliant
  • Volume Basis: 2.5 to 10.0
  • Type: Alkaline; Rust Remover; Cleaner; Aqueous
  • Temperature: 110 to 190
Water-based Aqueous Rust Preventive -- Metal Guard® 800D
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Features: Low Foam or Non-foaming
  • Volume Basis: 0.5 to 5.0
  • Type: Cleaner
  • Temperature: 160
Alkaline Cleaner and Degreaser -- ALUSTAR 200™
from Walter Surface Technologies

Alustar 200 ™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES. Highly concentrated - dilutable up to... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
Alcotabs® - Critical Cleaning Detergent Tablets
from Alconox, Inc.

Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
  • Volume Basis: 0.5
  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Alkaline Cleaner and Degreaser -- ALUSTAR 300™
from Walter Surface Technologies

Alustar 300 ™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications. FEATURES. Contains temporary... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
Citrajet® - Low Foaming Acid Cleaner
from Alconox, Inc.

Low foaming, phosphate-free, concentrated, liquid cleaner and metal brightener for high peformance removal of metal oxides, scales, salts and inorganic residues in labware washers, parts washers, power-spray systems and manual and ultrasonic cleaning. Corrosion inhibited and free rinsing leaving no... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
  • Volume Basis: 2.0
  • Type: Surface Treatment; Acid; Cleaner; Degreaser; Aqueous; Detergent
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Alkaline Cleaner and Degreaser For Parts Washing Systems -- STAR 200™
from Walter Surface Technologies

STAR 200 ™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES. Highly concentrated - dilutable up to 1:200. Phosphate-free, VOC-Free. [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
Detergent 8® - Low Foaming Phosphate Free Detergent
from Alconox, Inc.

Nonionic, detergent for labware washers, PC board washers, power-spray systems, ultrasonic and manual cleaning. Removes oils, resins rosins, and fluxes from PC circuit boards, electronic parts, phosphate sensitive labware and nuclear contaminated equipment with no interfering conductive residues. [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable
  • Volume Basis: 3.0
  • Type: Surface Treatment; Alkaline; Cleaner; Aqueous; Detergent
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware
High Strength Foamless Cleaner and Degreaser -- UNO™ S F
from Walter Surface Technologies

UNO SF ™ is a highly concentrated, powerful foamless cleaner/degreaser that can cut through dirt and grease throughout your facility. Uses range from floor washing and pressure washing of large parts to automatic parts washers. Excellent substitute for solvent-based cleaners. FEATURES. [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Cleaner; Degreaser; Aqueous
  • Temperature: 113 to 194
Detojet™ - Low Foaming Liquid Detergent
from Alconox, Inc.

Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working parts of washers. USDA... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
  • Volume Basis: 0.5
  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Luminox® - Low Foaming Neutral Cleaner
from Alconox, Inc.

Low foaming, neutral pH detergent for use in manual, ultrasonic, and machine cleaning. Safe-handling detergent used for non-corrosive cleaning without chelation or alkalinity waste treatment problems. Recommended for aluminum and soft metal, medical devices, pharmaceutical equipment, alkaline... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable
  • Volume Basis: 3.0
  • Type: Surface Treatment; Neutral; Cleaner; Aqueous; Detergent
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Solujet® - Low Foaming Phosphate Free Detergent
from Alconox, Inc.

Nonionic, low foaming phosphate free liquid cleaner for use in labware washers, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering residues. Passes... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
  • Volume Basis: 0.5
  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Tergajet® - Low Foaming Phosphate Free Detergent
from Alconox, Inc.

Nonionic, low foaming phosphate free powdered enzyme cleaner for use in labware washers, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering residues. [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
  • Volume Basis: 0.5
  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical