Aqueous / Water-based Cleaning Agents and Surface Treatments
from MacDermid Alpha Electronics Solutions
Product Overview. Aquastrip 21 is perfect for quick and easy cleaning of mesh containing plastisol and water-based textile inks. Ideal for use in automatic cleaning machines, as well as manual or brush pump cleaning systems, this user and environmentally friendly product is free from hazardous... [See More]
- Type: Surface Treatment; Cleaner; Aqueous
- Industry Applications: Electronics
from RS Components, Ltd.
DESOLV IT aqueous degreaser,1 litre [See More]
- Type: Degreaser; Aqueous
- Industry Applications: Metal, plastic
from RS Components, Ltd.
RS PRO 2173841 Circuit Board Cleaner [See More]
- Type: Cleaner; Aqueous
- Industry Applications: Flux removal, pcbs, printers
from ThreeBond International, Inc.
These series of industrial brake cleaners include degreasing and cleaning agents for cleaning automotive brake shoes, brake drums, mechanical parts, and other parts with oil and grease stains. We are proud to have perfected our high-quality industrial brake cleaners for use in various industries... [See More]
- Type: Cleaner; Degreaser; Aqueous
- Industry Applications: Automotive
from Thermo Scientific Liquid Handling Consumables & Instruments
Easy to use and safer than traditional alternatives such as DEPC, a known carcinogen, our patented surface decontaminants can be used to remove nuclease and DNA contamination from bench tops, instruments, pipettors, glass and plastic ware. Ideal for labware and surfaces that cannot be autoclaved. [See More]
- Type: Alkaline; Disinfectant; Aqueous
- Industry Applications: Laboratory or Labware
- Volume Basis: 1.0
from Armakleen Company (The)
A concentrated, multi-application, multi-machine cleaning product. It was designed to work in manual parts washers, ultrasonic washers, spray washers and immersion washers. It can be used from 65 °F to 180 °F. [See More]
- Type: Alkaline; Rust Remover; Cleaner; Aqueous
- Temperature: 110 to 190
- Volume Basis: 2.5 to 10.0
- Features: Low Foam or Non-foaming; VOC Compliant
from Ultrasonic Power Corporation
This product may be used on carbonized deposits; coolants, cutting oils, drawing oils, and lubricants; ferrous substrates such as iron, mild steel and stainless steel; greases; printing inks; magnesium substrate; and natural oils. 815QR is safe for use on most metals including steel, aluminum, and... [See More]
- Type: Alkaline; Rust Remover; Cleaner; Aqueous; Detergent
- Temperature: 130 to 170
- Volume Basis: 10.0
from CHEMEON Surface Technology, LLC
CHEMEON AA-200 is another RoHS compliant CHEMEON specialty chemical product. AA-200 is a proprietary aluminum anodizing, chemical additive used in conjunction with a conventional hardcoat anodizing or sulfuric anodizing metal finishing processing tank. AA-200 is a next generation "green" aluminum... [See More]
- Type: Pretreatment; Aqueous
- Volume Basis: 0.4 to 4.0
from CIMCOOL
CIMCLEAN ® 10-30P is a multipurpose cleaner. It is an effective system cleaner for individual and central system clean out. [See More]
- Type: Alkaline; Cleaner; Degreaser; Aqueous
- Industry Applications: In-process or Clean-In-Place
- Volume Basis: 1.0 to 4.0
from Chase Products Co.
Champion Sprayon ® Water-Based Stainless Steel Polish & Cleaner cleans and shines without scratching. Ends water spotting. Leaves no greasy film. Maintains the original finish of stainless steel and other metals. Developed especially to maintain spotlessly clean metal finishes on kitchen... [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner; Degreaser; Aqueous; Detergent
- Industry Applications: Critical Cleaning; Fiber Optics / Optical; Laboratory or Labware; Biotech, Pharmaceutical or Medical; In-process or Clean-In-Place
from Mar Cor Purification
Actril Cold Sterilant is an effective, ready-to-use disinfectant and sterilant for hard surfaces commonly found in pharmaceutical cleanrooms. Surfaces made from non-porous materials such as plastics, stainless steel or glass can be disinfected using Actril Cold Sterilant solutions. Examples include... [See More]
- Type: Disinfectant; Aqueous
- Industry Applications: Critical Cleaning; Biotech, Pharmaceutical or Medical; Industrial
- Features: Biodegradeable
from Walter Surface Technologies
Alustar 200 ™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES. Highly concentrated - dilutable up to... [See More]
- Type: Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Temperature: 113 to 194
- Full Strength Use: Usable Undiluted or Full Strength
- Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
from Aervoe Industries Incorporated
Water and ammonia based cleaner, for granite, wood, tile, chrome [See More]
- Type: Aerosol / Contact Cleaner; Cleaner; Degreaser; Aqueous
- Temperature: 50 to 100
from Saint-Gobain Surface Conditioning Group
AmberClean ™ 527D Ceramic. Aqueous Ceramic Cleaner. AmberClean ™ 527D is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic fines and process contaminants from quartz and ceramic surfaces. [See More]
- Type: Aerosol / Contact Cleaner; Cleaner; Aqueous
- Temperature: 149
- Volume Basis: 1.0 to 10.0
- Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
from Fortrans Inc.
Mortarman CR-650 Concrete Remover. Make Your Truck Shine with Concrete & Cement Remover for Trucks & Other Surfaces. Ready-mix concrete can make a mess, and it is extremely challenging to remove it from concrete trucks. Concrete manufacturers and truck drivers look to Fortrans, Inc. ® for... [See More]
- Type: Strong Acid; Cleaner; Aqueous
- Features: Biodegradeable
- Volume Basis: 25.0 to 50.0
- Industry Applications: Concrete and Cement Trucks
from Alconox, Inc.
Low foaming, phosphate-free, concentrated, liquid cleaner and metal brightener for high peformance removal of metal oxides, scales, salts and inorganic residues in labware washers, parts washers, power-spray systems and manual and ultrasonic cleaning. Corrosion inhibited and free rinsing leaving no... [See More]
- Type: Surface Treatment; Acid; Cleaner; Degreaser; Aqueous; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
- Volume Basis: 2.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Hubbard-Hall Inc.
DESCRIPTION. Mi-Phos ™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS. Easy additions with liquid concentrate. Temperature 205 ° to 210 ° F (96 ° – 99 ° C). Military Spec: MIL DTL 16232G, AMS 2481. RoHS and REACH compliant. Excellent for paint adhesion. [See More]
- Type: Aqueous
- Temperature: 205 to 210
- Volume Basis: 10.0
- Features: Contains Phosphates
from Rust-Oleum Corporation
Industrial cleaning and etching agent for concrete floors [See More]
- Type: Neutral; Etchant; Cleaner; Aqueous
from Gesswein Co., Inc.
The most effective home jewelry cleaner you can use. Dazzle ™ creates a rich foam that bubbles away dirt and grime. Brightens gold, silver, and platinum. Diamonds and gems positively dazzle!. To use, place jewelry in the cap then cover with Dazzle foam. Wait 5 minutes and rinse thoroughly in... [See More]
- Type: Cleaner; Degreaser; Aqueous
- Industry Applications: Precious Metals
- Full Strength Use: Usable Undiluted or Full Strength
from ThreeBond International, Inc.
This is a series of degreasing and cleaning agents for cleaning automotive brake shoes, brake drums, mechanical parts, and other parts with oil and grease stains. [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous
- Industry Applications: Automotive
from Chase Products Co.
Coil Cleaner cleans heating and refrigeration coils, fins and fan blades with a heavy-duty foam that breaks down and carries away dirt, dust, grease, oil and other residue. Leaves a pleasant lemon fragrance. The SprayAnyWay ™ valve sprays from any direction, even upside down, for ease of... [See More]
- Type: Aerosol / Contact Cleaner; Alkaline; Dusters / Canned Air; Cleaner; Degreaser; Aqueous
from Mar Cor Purification
Fogging technology using Actril Cold Sterilant ready-to-use product naturally disinfects surfaces through vapor condensation. The Actril Fog Dispenser is a specially designed device that fits on 1 gallon and 5 liter Actril containers to produce an Actril vapor which coats and disinfects any hard... [See More]
- Type: Disinfectant; Aqueous
- Industry Applications: Critical Cleaning; Biotech, Pharmaceutical or Medical; Industrial
- Features: Biodegradeable
from Walter Surface Technologies
Alustar 300 ™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications. FEATURES. Contains temporary... [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Temperature: 113 to 194
- Full Strength Use: Usable Undiluted or Full Strength
- Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
from Fortrans Inc.
Mortarman Safe Soap II ™ with Wax. Truck & Cab Cleaners for Cement Trucks. Keeping your concrete truck clean is a top priority for truck drivers and owners of concrete manufacturing plants. The cleanliness of your trucks say a lot about your company, regardless of the quality of the product... [See More]
- Type: Strong Acid; Cleaner; Aqueous
- Features: Biodegradeable
- Volume Basis: 50.0
- Industry Applications: Concrete and Cement Trucks
from Alconox, Inc.
Phosphate free, concentrated cleaner and metal brightener for high performance removal of metal oxides, scale, salts and inorganic residues in manual and ultrasonic cleaning. Corrosion inhibited and free rinsing for reliable results and no interfering residues. Ideal for trace metal analysis. USDA... [See More]
- Type: Surface Treatment; Acid; Cleaner; Degreaser; Aqueous; Detergent
- Features: Biodegradeable; VOC Compliant
- Volume Basis: 2.0
- Industry Applications: Semiconductors or Cleanroom; Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Gesswein Co., Inc.
Cleans without using harsh chemicals that can damage your ultrasonic tank. Contains no phosphates, which thicken with use and shorten solution life. Also contains no ammonia. Meets OSHA standards. Features: Fast Cleaning. Built-In Rust Inhibitors. A Multi-Use Cleaning Solution. Meets OSHA... [See More]
- Type: Rust Remover; Cleaner; Degreaser; Aqueous
- Features: Biodegradeable
- Volume Basis: 40.0
- Industry Applications: Ultrasonic Cleaning
from Chase Products Co.
ProsALL ® HydroSheen ™ Kitchen Metal Polish is a water-based cleaner that cleans and shines without scratching. Ends water spotting. Leaves no greasy film. Maintains the original finish of stainless steel and other metals. Developed especially to maintain spotlessly clean metal finishes on... [See More]
- Type: Surface Treatment; Aerosol / Contact Cleaner; Cleaner; Degreaser; Aqueous
from Mar Cor Purification
MinncareCold Sterilant is a peracetic acid solution developed for use on reverse osmosis (RO) membranes and their associated distribution systems. Peracetic acid formulations were developed by Minntech Corporation in 1976 and are currently being used in a wide variety of applications. Mar Cor Puri... [See More]
- Type: Acid; Disinfectant; Aqueous
- Features: Biodegradeable
- Volume Basis: 1.0
- Industry Applications: Critical Cleaning; Biotech, Pharmaceutical or Medical; Industrial
from Walter Surface Technologies
STAR 200 ™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES. Highly concentrated - dilutable up to 1:200. Phosphate-free, VOC-Free. [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Temperature: 113 to 194
- Full Strength Use: Usable Undiluted or Full Strength
- Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
from Fortrans Inc.
Safe Bright ™ Aluminum Brightener. Safe Bright ™ Replacement for Hydrofluoric Acid. Applications: Aluminum Heat Exchangers. Boat Pontoons. Air Conditioner Coils. Aluminum Tank Trailers. Aluminum Trim on Truck and Trailers. Safe-Bright ™ will not dull or etch aluminum and is... [See More]
- Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Cleaner; Aqueous; Detergent
- Features: Biodegradeable
- Volume Basis: 50.0
- Industry Applications: Ready-mixed Concrete Industry, Food, Lime and Cement Industries, Fuel Tankers, Automotive and Marine Industries
from Alconox, Inc.
Nonionic, detergent for labware washers, PC board washers, power-spray systems, ultrasonic and manual cleaning. Removes oils, resins rosins, and fluxes from PC circuit boards, electronic parts, phosphate sensitive labware and nuclear contaminated equipment with no interfering conductive residues. [See More]
- Type: Surface Treatment; Alkaline; Cleaner; Aqueous; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable
- Volume Basis: 3.0
- Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware
from Mar Cor Purification
The Minncare Dry Fog 2 system provides an easy to use, high technology solution for clean room and critical area fogging. The combination of our highly effective Minncare Cold Sterilant chemical and our state of the art Dry Fog delivery system enables users to rapidly and safely deliver Minncare... [See More]
- Type: Acid; Disinfectant; Aqueous
- Industry Applications: Critical Cleaning; Biotech, Pharmaceutical or Medical; Industrial
- Features: Biodegradeable
from Walter Surface Technologies
SURFOX-M Alu is an electrolyte solution specially conceived to permanently black mark aluminum. This oxidation process will leave a black mark on the surface of aluminum without altering it. Marking on aluminum is resistant against mechanical and chemical attacks. Features & benefits: Fast and... [See More]
- Type: Surface Treatment; Neutral; Etchant; Aqueous
- Features: VOC Compliant
- Full Strength Use: Usable Undiluted or Full Strength
from Alconox, Inc.
Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working parts of washers. USDA... [See More]
- Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
- Volume Basis: 0.5
- Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Walter Surface Technologies
SURFOX Shine is an innovative water based product for the cleaning and protecting of matt and polished stainless steel. SURFOX Shine removes dirt, fingerprints, oil and residues from matte and polished stainless steel. It is also effective on aluminum, chrome, ceramics, non-ferrous metals and... [See More]
- Type: Alkaline; Cleaner; Aqueous
- Features: Biodegradeable; VOC Compliant; Nonflammable
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Biotech, Pharmaceutical or Medical
from Alconox, Inc.
Concentrated, anionic detergent for manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Extremely mild and completely soluble in hard and soft water. USDA authorized. Dilute 1:100. pH 8.5 [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Features: Biodegradeable; VOC Compliant
- Volume Basis: 1.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Walter Surface Technologies
UNO S ™ is a highly concentrated, powerful foaming cleaner/degreaser that lifts dirt and grease fast. Ideal for manual spraying applications. Excellent substitute for solvent-based cleaners. FEATURES. Low Energy Surfactant Technology cleans at lower temperatures. Nonflammable, solvent-free,... [See More]
- Type: Surface Treatment; Pretreatment; Cleaner; Degreaser; Aqueous
- Features: Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Food processing equipment; Heavy equipment and fleet vehicles
from Alconox, Inc.
Low foaming, neutral pH detergent for use in manual, ultrasonic, and machine cleaning. Safe-handling detergent used for non-corrosive cleaning without chelation or alkalinity waste treatment problems. Recommended for aluminum and soft metal, medical devices, pharmaceutical equipment, alkaline... [See More]
- Type: Surface Treatment; Neutral; Cleaner; Aqueous; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable
- Volume Basis: 3.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Walter Surface Technologies
UNO SF ™ is a highly concentrated, powerful foamless cleaner/degreaser that can cut through dirt and grease throughout your facility. Uses range from floor washing and pressure washing of large parts to automatic parts washers. Excellent substitute for solvent-based cleaners. FEATURES. [See More]
- Type: Cleaner; Degreaser; Aqueous
- Temperature: 113 to 194
- Full Strength Use: Usable Undiluted or Full Strength
- Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
from Alconox, Inc.
Nonionic, low foaming phosphate free liquid cleaner for use in labware washers, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering residues. Passes... [See More]
- Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
- Volume Basis: 0.5
- Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Walter Surface Technologies
Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material. Features & benefits: Highly concentrated gel-like rust remover for stainless steel. Excellent adhesion to vertical surfaces for optimal contact time. [See More]
- Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner; Degreaser; Aqueous
- Features: Biodegradeable; VOC Compliant; Nonflammable