Mild Alkaline Cleaner / Agent (8.5 to 11 pH) Cleaning Agents and Surface Treatments
from QualiChem, Inc.
TUFF CUT 970 is an economical liquid floor cleaner for light to moderately soiled areas. The product is suitable for use in automatic floor scrubbers, mop buckets, spray bottles, and hand cleaning applications. The mild pH and pleasant fragrance of TUFF CUT 970 make it particularly... [See More]
- Type: Mild Alkaline; Cleaner
from QualiChem, Inc.
EQO-KLEEN SMP is a biocide-containing, mildly alkaline cleaner designed for use in large central systems, individual machine tools, and other industrial maintenance cleaning applications. It is formulated without the use of caustics, silicates, phosphates, glycol ethers, or alkyl-phenol surfactants. [See More]
- Type: Mild Alkaline; Cleaner
from Armakleen Company (The)
ARMAKLEEN ™ M-100 BCR (Baked on Carbon Remover) is a specially formulated low pH cleaner that performs like a caustic cleaner without the use of free caustics. M -100 BCR is a safer aqueous cleaner designed to attack and remove baked on carbon and other heavy soils from steel and soft metals... [See More]
- Type: Mild Alkaline; Rust Remover; Cleaner; Aqueous
- Temperature: 110 to 180
- Volume Basis: 10.0 to 30.0
- Features: Low Foam or Non-foaming; Carbon Removal; VOC Compliant
from CIMCOOL
CIMCLEAN ® 30F is recommended for cleaning individual machine and central system reservoirs, metalworking fluid lines, premix tanks, machines and parts. It improves rancidity control by removing bio-films, dirt, grit, chip-deposits, insoluble soaps and oils from central systems in hard water... [See More]
- Type: Mild Alkaline; Cleaner; Aqueous
- Industry Applications: In-process or Clean-In-Place
- Volume Basis: 1.0 to 4.0
from CHEMEON Surface Technology, LLC
Non-silicated mild alkaline cleaner for all metals [See More]
- Type: Mild Alkaline; Cleaner; Aqueous
- Features: Non-Silicated
- Temperature: 100 to 180
from Surventis Surface Treatment LLC
Ardrox 6375 is a liquid mildly alkaline product formulated to clean the compressor section of gas turbine engines. A blend of detergents and emulsifiers, it removes atmospheric soils, oils, carbon, and salt deposits during on-line "fired" and crank soak washes. Ardrox 6375 is safe on all aircraft... [See More]
- Type: Mild Alkaline; Cleaner
from Pavco, Inc.
Clean-R-235 - is a concentrated liquid alkaline soak cleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel, stainless steel, and aluminum. [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner
- Industry Applications: In-process or Clean-In-Place; Metals Cleaning
from Walter Surface Technologies
SURFOX Pre-Weld is a fast drying surface cleaner formulated for preparing and degreasing metallic surfaces prior to applying conventional or water-based coatings. SURFOX Pre-Weld removes contaminants such as processing oils, anti-corrosion oils, light waxes, and similar contaminants which can have a... [See More]
- Type: Surface Treatment; Mild Alkaline; Pretreatment; Cleaner; Degreaser; Aqueous
- Features: Biodegradeable; High flashpoint
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Welding
from Hubbard-Hall Inc.
Aquaease ™ PL 714 is a phosphate containing mildly alkaline, low-foaming liquid cleaner for the following types of power spray machines: monorail conveyor, continuous belt, spiral washers, or cabinet. Aquaease ™ PL 714 may be used to clean ferrous metals, copper, brass alloys, bronzes,... [See More]
- Type: Aerosol / Contact Cleaner; Mild Alkaline; Cleaner
- Temperature: 120 to 170
- Volume Basis: 2.0 to 6.0
- Features: Low Foam or Non-foaming
from Saint-Gobain Surface Conditioning Group
AmberClean ™ L53H. Aqueous Ceramic Cleaner. AmberClean ™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other slicing and lapping fines from substrate surfaces. [See More]
- Type: Aerosol / Contact Cleaner; Mild Alkaline; Cleaner; Aqueous
- Temperature: 150
- Volume Basis: 5.0 to 20.0
- Features: Biodegradeable
from Alconox, Inc.
Concentrated, anionic detergent or manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Ideal for cleaning contaminants from glassware, metals, plastics, ceramic, porcelain, rubber and fiberglass. Excellent replacement for corrosive acids and... [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Detergent
- Features: Biodegradeable; Contains Phosphates; VOC Compliant
- Volume Basis: 1.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Surventis Surface Treatment LLC
Gardoclean S 5065 is a liquid, phosphate-free, multi-metal, alkaline cleaner for spray and agitated immersion applications. This unique formulation can be used on iron, steel, aluminum, zinc, titanium, copper, brass and magnesium when operating within parameters. Because it's free-rinsing,... [See More]
- Type: Mild Alkaline; Cleaner
from Alconox, Inc.
Concentrated, anionic detergent for manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Extremely mild and completely soluble in hard and soft water. USDA authorized. Dilute 1:100. pH 8.5 [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Features: Biodegradeable; VOC Compliant
- Volume Basis: 1.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Alconox, Inc.
Concentrated, anionic detergent with protease enzyme for manual and ultrasonic cleaning. Excellent for removal of proteinaceous soils,tissue, blood and body fluids from glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass with no interfering residues. Ideal as a cleaning agent in... [See More]
- Type: Surface Treatment; Mild Alkaline; Cleaner; Degreaser; Detergent
- Features: Biodegradeable; Contains Phosphates; VOC Compliant
- Volume Basis: 1.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical