Strong / Corrosive Alkaline (12.5 to 14 pH) Cleaning Agents and Surface Treatments
from QualiChem, Inc.
CITRUS CUTTER is a powerful natural citrus floor cleaner and degreaser. The superior performance of this water-based cleaner is derived from a synergistic blend of natural orange solvent and a unique surfactant system. This versatile product can be used for most industrial and commercial cleaning... [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser
from ThreeBond International, Inc.
This is a series of degreasing and cleaning agents for cleaning automotive brake shoes, brake drums, mechanical parts, and other parts with oil and grease stains. [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous
- Industry Applications: Automotive
from Walter Surface Technologies
Alustar 300 ™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications. FEATURES. Contains temporary... [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Temperature: 113 to 194
- Full Strength Use: Usable Undiluted or Full Strength
- Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
from PPG TrueFinish
Specially formulated to be non aggressive on aluminum, for use on ovens [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Features: Carbon Removal
- Volume Basis: 50.0
from CIMCOOL
PRODUCTO ™ ALK-106 is a water-based highly alkaline, heavy duty industrial cleaner. [See More]
- Type: Surface Treatment; Paint, Sealant or Adhesive Remover; Rust Remover; Corrosive Alkaline; Cleaner; Aqueous
- Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
- Volume Basis: 2.0 to 20.0
from Armakleen Company (The)
Highly alkaline liquid cleaner/rust inhibitor for removing heavy soils from ferrous metals only. Low foaming, oil splitting and non-chelated for easy waste treatment. [See More]
- Type: Rust Remover; Corrosive Alkaline; Cleaner; Aqueous
- Temperature: 100 to 190
- Volume Basis: 5.0 to 20.0
- Features: Low Foam or Non-foaming; VOC Compliant
from Surventis Surface Treatment LLC
Gardoclean 4894, formally Rustripper, is specially formulated for simultaneous alkaline de-rusting and descaling of ferrous metals where dimensional change or hydrogen embrittlement must be avoided. It also can be used for paint stripping, degreasing and heavy-duty cleaning (separately or... [See More]
- Type: Surface Treatment; Etchant; Paint, Sealant or Adhesive Remover; Rust Remover; Corrosive Alkaline; Cleaner; Degreaser
from Hubbard-Hall Inc.
DESCRIPTION. Aquaease ™ PL 918 is low foam, heavy duty caustic, chelated alkaline soak, ultrasonic, electro, and spray cleaner for steel, stainless steel, nickel, copper, and copper alloys. FEATURES AND BENEFITS. Concentrated liquid. Low foam. High detergency. [See More]
- Type: Aerosol / Contact Cleaner; Corrosive Alkaline; Cleaner
- Temperature: 100 to 200
- Volume Basis: 10.0 to 25.0
- Features: Low Foam or Non-foaming; Biodegradeable
from Walter Surface Technologies
STAR 200 ™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES. Highly concentrated - dilutable up to 1:200. Phosphate-free, VOC-Free. [See More]
- Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
- Temperature: 113 to 194
- Full Strength Use: Usable Undiluted or Full Strength
- Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
from Surventis Surface Treatment LLC
Ardrox 1618 is a concentrated blend of surfactants, sequestrants, and caustic alkali that effectively cleans the ferrous parts of internal combustion engines. This cleaner removes carbon, rust, and lead deposits from components such as valves and cylinder header. Ardrox 1618 also effectively... [See More]
- Type: Corrosive Alkaline; Cleaner
from Surventis Surface Treatment LLC
Gardoclean S 5652 is a highly-alkaline liquid designed to effectively clean a wide variety of metals and plastics in preparation for painting. This highly alkaline product is effective in removing most soils associated with metal and plastics. It is effective at temperatures as low as 120°F (49°C)... [See More]
- Type: Corrosive Alkaline; Cleaner
from Surventis Surface Treatment LLC
Highly alkaline stripper with long solution life and high sludge holding capacity [See More]
- Type: Paint, Sealant or Adhesive Remover; Corrosive Alkaline; Cleaner