Carbon Removal Cleaning Agents and Surface Treatments

11 Results
Etching -- Houghto-Etch™ AX-1897
from Houghton International, Inc.

Houghto-Etch ™ AX-1897 is a low-foaming liquid etch additive for aluminum and aluminum alloys. The product is formulated with chelator and grain refiners for use with dry or liquid caustic etches. The Houghto-Etch AX-1897 caustic etch bath never needs to be dumped if the concentration is... [See More]

  • Features: Carbon Removal
  • Industry Applications: Aluminum Finishing
  • Type: Surface Treatment; Etchant
System Cleaners -- CompKleen® Synthetic Cleaner
from CITGO Petroleum Corporation

CITGO CompKleen Synthetic Cleaner is a high performance compressor cleaner designed to loosen, remove and suspend the varnish, sludge, and carbon typically found in rotary screw and rotary vane compressors. These deposits are found throughout the system and can result in serious operational problems... [See More]

  • Features: Carbon Removal
  • Volume Basis: 10.0
  • Type: Cleaner
  • Industry Applications: In-process or Clean-In-Place; Compressor Cleaner
Biodegradable Detergent -- ALLPREP
from LS Industries

LS Industries' ENVIROWASH Detergent is a biodegradable, light to medium granular, non-caustic, alkaline jet spray cleaner. Specially formulated to safely clean both ferrous and non-ferrous metals. ALLPREP is a heavy duty, highly alkaline, biodegradable, non-caustic, jet spray cleaner. Developed to... [See More]

  • Features: Biodegradeable; Carbon Removal
  • Type: Detergent
Alkaline Cleaner and Degreaser -- ALUSTAR 200™
from Walter Surface Technologies

Alustar 200 ™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES. Highly concentrated - dilutable up to... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
Maintenance Product -- Ovenkleen 37
from PPG TrueFinish

Specially formulated to be non aggressive on aluminum, for use on ovens [See More]

  • Features: Carbon Removal
  • Volume Basis: 50.0
  • Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
Cleaner Fluid for Large Systems -- Paratherm LC™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm LC ™ Liquid is specifically formulated to dissolve and suspend sludge deposits that can reduce flow — and thus heat transfer — in larger continuously-operated systems. Compatible with mineral oil based fluids, it operates while the system does, eliminating the... [See More]

  • Features: Carbon Removal
  • Temperature: 150
  • Type: Cleaner; Degreaser
Non-Destructive Abrasive Blast Cleaning Media -- Turbine Formula
from Church & Dwight, Inc. Specialty Products Division

Formulated specifically to remove carbon and mineral deposits from gas, steam and direct combustion turbine blades. Ideal for removing burn marks on steel and stainless steel, or heavy carbon deposits on various engine parts. 70 Micron Size [See More]

  • Features: Non-toxic; Carbon Removal
  • Industry Applications: Turbine Blade Cleaning
  • Type: Abrasive; Cleaner
ARMAKLEEN™ M-100 BCR (Baked Carbon Remover)
from Armakleen Company (The)

ARMAKLEEN ™ M-100 BCR (Baked on Carbon Remover) is a specially formulated low pH cleaner that performs like a caustic cleaner without the use of free caustics. M -100 BCR is a safer aqueous cleaner designed to attack and remove baked on carbon and other heavy soils from steel and soft metals... [See More]

  • Features: Low Foam or Non-foaming; Carbon Removal; VOC Compliant
  • Volume Basis: 10.0 to 30.0
  • Type: Mild Alkaline; Rust Remover; Cleaner; Aqueous
  • Temperature: 110 to 180
Alkaline Cleaner and Degreaser -- ALUSTAR 300™
from Walter Surface Technologies

Alustar 300 ™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications. FEATURES. Contains temporary... [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
Cleaning Fluid for Hot Oil Temperature Control Units -- Paratherm SC®
from Paratherm – Heat Transfer Fluids by Lubrizol

The new Paratherm SC ® system cleaner liquid is expressly formulated to dissolve and suspend sludge and carbon lumps frequently produced in hot oil temperature control units where petroleum or glycol-based heat transfer fluids have been used. The SC fluid is a multi-component synergistic liquid... [See More]

  • Features: Carbon Removal
  • Temperature: 150
  • Type: Cleaner; Degreaser
Alkaline Cleaner and Degreaser For Parts Washing Systems -- STAR 200™
from Walter Surface Technologies

STAR 200 ™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES. Highly concentrated - dilutable up to 1:200. Phosphate-free, VOC-Free. [See More]

  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194