Neutral Cleaner / Agent (5.5 to 8.5 pH) Cleaning Agents and Surface Treatments
from Alconox, Inc.
Low foaming, neutral pH detergent for use in manual, ultrasonic, and machine cleaning. Safe-handling detergent used for non-corrosive cleaning without chelation or alkalinity waste treatment problems. Recommended for aluminum and soft metal, medical devices, pharmaceutical equipment, alkaline... [See More]
- Type: Surface Treatment; Neutral; Cleaner; Aqueous; Detergent
- Features: Low Foam or Non-foaming; Biodegradeable
- Volume Basis: 3.0
- Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
from Walter Surface Technologies
SURFOX-M Alu is an electrolyte solution specially conceived to permanently black mark aluminum. This oxidation process will leave a black mark on the surface of aluminum without altering it. Marking on aluminum is resistant against mechanical and chemical attacks. Features & benefits: Fast and... [See More]
- Type: Surface Treatment; Neutral; Etchant; Aqueous
- Features: VOC Compliant
- Full Strength Use: Usable Undiluted or Full Strength
from Houghton International, Inc.
Low-foaming Vibra-Kleen ™ 600 protects sensitive aluminum alloys from corrosion and inhibits in-plant rust. This Houghton cleaner works at a low temperature for use mainly in vibratory cleaners, but can be used in some immersion or spray applications. Its pH-stable and biostable formulation... [See More]
- Type: Neutral; Cleaner
- Features: Carbon Removal; Vibratory Cleaning
- Volume Basis: 2.0 to 5.0
- Industry Applications: Aluminum Cleaning
from Surventis Surface Treatment LLC
SCN-9194 is a liquid neutral rust stripper specifically formulated for removing rust from ferrous parts between machining operations prior to assembly or pretreatment and painting. Unlike other rust stripping materials, which tend to activate the metal surface and develop flash rust, SCN-9194... [See More]
- Type: Surface Treatment; Neutral; Etchant; Rust Remover
from Saint-Gobain Surface Conditioning Group
AmberClean ™ L12A. Aqueous Metal Cleaner. AmberClean ™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is founded on new cleaning technology and,... [See More]
- Type: Aerosol / Contact Cleaner; Neutral; Cleaner; Aqueous
- Temperature: 140
- Volume Basis: 5.0 to 25.0
- Features: Biodegradeable; VOC Compliant
from Rust-Oleum Corporation
Industrial cleaning and etching agent for concrete floors [See More]
- Type: Neutral; Etchant; Cleaner; Aqueous
from CIMCOOL
PRODUCTO DC-801 is a water soluble multi-purpose citrus cleaner and degreaser. [See More]
- Type: Neutral; Paint, Sealant or Adhesive Remover; Rust Remover; Cleaner; Degreaser; Aqueous
- Full Strength Use: Usable Undiluted or Full Strength (optional feature)
- Volume Basis: 2.0 to 100.0
- Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
from Walter Surface Technologies
Bio-Circle® Ultra is a bio-remediating parts cleaner/degreaser that easily cuts through some of the toughest industrial contaminants including crude oil, bitumen, and heavy grease. Maintains its cleaning power over time, offering an economical and environmental advantage over toxic solvents and... [See More]
- Type: Bioremediation System; Neutral; Cleaner; Degreaser
- Features: Non-toxic; VOC Compliant
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Weapons Cleaning, Food Manufacturing Plants, Parts Cleaning
from Surventis Surface Treatment LLC
Form: Liquid Neutral pH rust removers/brighteners based on organic phosphate technology. Provides short-term rust protection. [See More]
- Type: Neutral; Cleaner
from Walter Surface Technologies
SURFOX-G is specially designed for the electrochemical cleaning of TIG welds on stainless steel and is NSF registered to be used in food plants. SURFOX-G successfully removes heat tint from welded areas on stainless steel and dissolves free iron to enhance passivation (6 per package). FEATURES. NSF... [See More]
- Type: Neutral; Cleaner
- Features: VOC Compliant; Nonflammable
- Full Strength Use: Usable Undiluted or Full Strength
- Industry Applications: Welding
from Surventis Surface Treatment LLC
Ardrox 2871 is a peroxide-accelerated, non-acid paint remover. It is designed to remove durable paint systems, such as epoxy and polyurethanes from aircraft and other surfaces. It contains no halogenated solvents, and its' combination of near neutral pH and low odor make if an excellent choice in... [See More]
- Type: Neutral; Paint, Sealant or Adhesive Remover; Cleaner