Defluxer / Flux Remover Cleaning Agents and Surface Treatments
from AGC Chemicals Americas, Inc.
AsahiKlin AK-225 Precision Cleaning Solvents are environmentally sensible hydrochlorofluorocarbons designed to replace chlorofluorocarbons, perfluorocarbons and other HCFCs that have high ozone depletion potential. One-hundred percent free of VOCs (volatile organic compounds), the solvents have... [See More]
- Type: Cleaner; Defluxer / Flux Remover
- Industry Applications: Electronics
from Ellsworth Adhesives
MicroCare Axarel ® 2200 is a benchtop defluxer, degreaser, and stencil cleaner designed for precision cold cleaning. Works well on lead-free fluxes and pastes with a low-surface tension for enhanced cleaning under tight chips. Ozone-safe, plastic-safe, residue-free, and Trigger Grip ™... [See More]
- Type: Defluxer / Flux Remover
from AGC Chemicals Americas, Inc.
AMOLEA ™ AS-300 and AS-300AT grades are the industry ’s newest non-flammable fluorinated solvents with ideal cleaning properties. These next-generation fluor solvents are based on HCFO chemistry, so they have excellent cleaning solvency, can be used in a vapor degreaser, and are not... [See More]
- Type: Cleaner; Defluxer / Flux Remover; Degreaser; Solvent
- Industry Applications: Electronics
from Ellsworth Adhesives
MicroCare EC7M Slow-Drying Flux Remover is a heavy-duty, natural, biodegradable cleaner and degreaser. Best suited for fluxes, inks, oils, pastes, acrylics, grease, glues and silicones. Removes both organic and ionic contamination. Citrus-based, ozone-safe, low GWP, dries residue-free, and never... [See More]
- Type: Defluxer / Flux Remover
from Ellsworth Adhesives
MicroCare Flux Remover C ™ is a general purpose cleaner that is effective on flux residues, greases, inks, and oils. Suitable for all electronic types including through-hold and SMT boards, cables, connectors, and hybrids. Non-flammable, non-corrosive, ultra-pure, fast-drying, ozone and... [See More]
- Type: Defluxer / Flux Remover
from Ellsworth Adhesives
MicroCare IsoClean ™ IPA-Based Flux Remover is a high-purity cleaner for fluxes, pastes, organic residues, ionic deposits, greases, and oils. TriggerGrip ™ and StatZAP ™ compatible with 100% pure reagent-grade isopropyl alcohol. Non-corrosive, ESD and ozone safe, slow-drying, low... [See More]
- Type: Defluxer / Flux Remover
from Ellsworth Adhesives
MicroCare IsoClean ™ IPA-Based Flux Remover is a high-purity cleaner for fluxes, pastes, organic residues, ionic deposits, greases, and oils. TriggerGrip ™ and StatZAP ™ compatible with 100% pure reagent-grade isopropyl alcohol. Non-corrosive, ESD and ozone safe, slow-drying, low... [See More]
- Type: Defluxer / Flux Remover
from Ellsworth Adhesives
MicroCare PowerClean ™ Lead-Free Flux Remover is a strong defluxer of lead-free, high-temperature solder flux residues. Cleans inks, oils and some conformal coatings while eliminating white residues. Nonflammable, fast-drying, low aroma, and ozone-safe. 10 oz Aerosol. [See More]
- Type: Defluxer / Flux Remover
from Ellsworth Adhesives
MicroCare ProClean ™ Alcohol-Enhanced Flux Remover is a cleaner for rosin, water based, synthetic, and no-clean fluxes. The alcohol blend provides increased cleaning strength with a slow drying time to maximize usability working with baked-on residue. ESD, ozone, and plastic safe. TriggerGrip... [See More]
- Type: Defluxer / Flux Remover
from Henkel Corporation - Electronics
(Known as Multicore SC01 ). LOCTITE MSC 01 is designed for the stencil cleaning and hand cleaning of process soldering residues. A highly effective cleaner that dries rapidly (fast evaporation). [See More]
- Type: Cleaner; Defluxer / Flux Remover
- Industry Applications: Electronics
from Techsil Limited
MG Chemicals 8341 is a no clean flux paste designed for use with high temperature lead free and conventional Sn/Pb alloys. This unique mixture of high grade synthetic resin and thixotropic agents provides the fluxing activity levels that promote fast wetting action and maximum wetting speed. MG 8341... [See More]
- Type: Defluxer / Flux Remover
from DME Company
Will not harm rubber or paint, etc. Excellent contact cleaner and ?ux remover. Ideal for circuit boards, tape heads, motors and a variety of metal cleaning applications. Non-conductive and Non-?ammable. It has a very mild odor. Can be used safely on operating electrical equipment, leaving no residue... [See More]
- Type: Aerosol / Contact Cleaner; Cleaner; Defluxer / Flux Remover
- Industry Applications: Electronics; Molding Applications