Strong Acid / Mineral Acid Cleaner (0 to 2 pH) Cleaning Agents and Surface Treatments

12 Results
Etchant -- CHEMEON® Etch 2600
from CHEMEON Surface Technology, LLC

Liquid acidic etchant, High quality etch which hides die lines and other marks, reduced etch times [See More]

  • Type: Strong Acid; Etchant; Cleaner; Aqueous
  • Temperature: 100 to 120
6600 Series Brakes & Parts Cleaners -- TB6658C
from ThreeBond International, Inc.

This is a series of degreasing and cleaning agents for cleaning automotive brake shoes, brake drums, mechanical parts, and other parts with oil and grease stains. [See More]

  • Type: Strong Acid; Cleaner; Degreaser; Aqueous
  • Industry Applications: Automotive
ARMAKLEEN™ Aqueous Rust Remover and Acid Cleaner
from Armakleen Company (The)

A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in stainless steel equipment... [See More]

  • Type: Strong Acid; Rust Remover; Cleaner; Aqueous
  • Temperature: ? to 160
  • Volume Basis: 5.0 to 25.0
  • Features: VOC Compliant
Mortarman CR-650 Concrete Remover
from Fortrans Inc.

Mortarman CR-650 Concrete Remover. Make Your Truck Shine with Concrete & Cement Remover for Trucks & Other Surfaces. Ready-mix concrete can make a mess, and it is extremely challenging to remove it from concrete trucks. Concrete manufacturers and truck drivers look to Fortrans, Inc. ® for... [See More]

  • Type: Strong Acid; Cleaner; Aqueous
  • Features: Biodegradeable
  • Volume Basis: 25.0 to 50.0
  • Industry Applications: Concrete and Cement Trucks
Acidic Cleaner and Brightener -- POWER CLEANER 100™
from Walter Surface Technologies

POWER CLEANER 100 ™ is a highly concentrated cleaner/brightener that quickly breaks down rust, dissolves limescale, eliminates mineral deposits, and brightens metallic surfaces. FEATURES. Nonflammable, solvent-free, VOC-free, biodegradable surfactants. Fully restores dull or tarnished metal... [See More]

  • Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner; Degreaser; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant; High flashpoint
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Metallic structures, heating coils, pumps, heat exchanger plates, and storage tanks
Acid Pickling -- Gardacid P 4462/1
from Surventis Surface Treatment LLC

Gardacid P 4462/1 is a sulfuric acid-based acid pickle designed to remove rust and scale from steel. It provides some cleaning and produces very little sludge or scale. [See More]

  • Type: Surface Treatment; Strong Acid; Etchant; Rust Remover; Cleaner
Mortarman Safe Soap II™ with Wax
from Fortrans Inc.

Mortarman Safe Soap II ™ with Wax. Truck & Cab Cleaners for Cement Trucks. Keeping your concrete truck clean is a top priority for truck drivers and owners of concrete manufacturing plants. The cleanliness of your trucks say a lot about your company, regardless of the quality of the product... [See More]

  • Type: Strong Acid; Cleaner; Aqueous
  • Features: Biodegradeable
  • Volume Basis: 50.0
  • Industry Applications: Concrete and Cement Trucks
Heavy-Duty Electrolyte Solution for Weld Cleaning Applications. -- SURFOX-T™
from Walter Surface Technologies

SURFOX-T is a heavy-duty electrolyte cleaning solution that removes weld discoloration and enhances passivation to the work surface without the use of dangerous pickling paste. With the combination of Surfox-T and our Surfox accessories, weld discoloration of TIG, MIG, and SPOT welds will be removed... [See More]

  • Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Cleaner
  • Features: Contains Phosphates; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Welding
Mass Finishing - Acidic Compounds -- FM 184
from Surventis Surface Treatment LLC

FM 184 is a powdered acidic compound that will quickly and effectively do these four distinct barrel finishing jobs: Remove heat scale and discolorations from steel parts Brighten brass or copper, with or without media Deburr brass, copper, steel or stainless steel Restore color to steel darkened by... [See More]

  • Type: Strong Acid; Cleaner
Safe Bright™ Aluminum Brightener
from Fortrans Inc.

Safe Bright ™ Aluminum Brightener. Safe Bright ™ Replacement for Hydrofluoric Acid. Applications: Aluminum Heat Exchangers. Boat Pontoons. Air Conditioner Coils. Aluminum Tank Trailers. Aluminum Trim on Truck and Trailers. Safe-Bright ™ will not dull or etch aluminum and is... [See More]

  • Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Cleaner; Aqueous; Detergent
  • Features: Biodegradeable
  • Volume Basis: 50.0
  • Industry Applications: Ready-mixed Concrete Industry, Food, Lime and Cement Industries, Fuel Tankers, Automotive and Marine Industries
High Strength Stainless Steel Cleaner -- SURFOX™ Renew
from Walter Surface Technologies

Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material. Features & benefits: Highly concentrated gel-like rust remover for stainless steel. Excellent adhesion to vertical surfaces for optimal contact time. [See More]

  • Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner; Degreaser; Aqueous
  • Features: Biodegradeable; VOC Compliant; Nonflammable
Paint Strippers - Thickened -- Ardrox 2814
from Surventis Surface Treatment LLC

Ardrox 2814 is an acid-activated paint remover. It is designed to remove durable paint systems such as epoxy and polyurethane from aircraft or similar surfaces. It is our fastest acting non-HAPS paint remover. [See More]

  • Type: Strong Acid; Paint, Sealant or Adhesive Remover; Cleaner