Alkaline Cleaner (11 to 12.5 pH) Cleaning Agents and Surface Treatments

26 Results
Industrial Cleaner -- CIMCLEAN® 10-30P
from CIMCOOL

CIMCLEAN ® 10-30P is a multipurpose cleaner. It is an effective system cleaner for individual and central system clean out. [See More]

  • Type: Alkaline; Cleaner; Degreaser; Aqueous
  • Industry Applications: In-process or Clean-In-Place
  • Volume Basis: 1.0 to 4.0
Gesswein Brite Solution -- 851-5311
from Gesswein Co., Inc.

Specially formulated for cleaning diamonds, precious metals, copper and brass. Works effectively when used in an ultrasonic cleaner, for hand brushing, or for immersion or soak cleaning. Contains no chelating agents. Can be used from room temperature up to 160 °F. Gesswein Brite Solutio nis... [See More]

  • Type: Alkaline; Cleaner; Degreaser
  • Full Strength Use: Usable Undiluted or Full Strength
  • Volume Basis: 2.0 to 20.0
  • Temperature: 70 to 160
Surface Decontaminants -- DNA AWAY MSDS
from Thermo Scientific Liquid Handling Consumables & Instruments

Easy to use and safer than traditional alternatives such as DEPC, a known carcinogen, our patented surface decontaminants can be used to remove nuclease and DNA contamination from bench tops, instruments, pipettors, glass and plastic ware. Ideal for labware and surfaces that cannot be autoclaved. [See More]

  • Type: Alkaline; Disinfectant; Aqueous
  • Industry Applications: Laboratory or Labware
  • Volume Basis: 1.0
Cleaner -- CHEMEON® Cleaner 1000
from CHEMEON Surface Technology, LLC

A non-etch low alkalinity (pH 9) powdered cleaner for aluminum. This heavy duty non-silicated cleaner tolerates heavy loading and is excellent for removal of buffing compounds and oils. Water conditioners help reduce scale and sludging. Defoamers allow the use of air agitation. The cleaner is... [See More]

  • Type: Alkaline; Cleaner; Aqueous
  • Features: Non-Etch
  • Temperature: 120 to 180
Alkaline Cleaner and Degreaser -- ALUSTAR 200™
from Walter Surface Technologies

Alustar 200 ™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES. Highly concentrated - dilutable up to... [See More]

  • Type: Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
  • Full Strength Use: Usable Undiluted or Full Strength
  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
ARMAKLEEN™ 4 in 1 Multi-Purpose Cleaner
from Armakleen Company (The)

A concentrated, multi-application, multi-machine cleaning product. It was designed to work in manual parts washers, ultrasonic washers, spray washers and immersion washers. It can be used from 65 °F to 180 °F. [See More]

  • Type: Alkaline; Rust Remover; Cleaner; Aqueous
  • Temperature: 110 to 190
  • Volume Basis: 2.5 to 10.0
  • Features: Low Foam or Non-foaming; VOC Compliant
Champion's Choice Coil Cleaner -- 4385118
from Chase Products Co.

Coil Cleaner cleans heating and refrigeration coils, fins and fan blades with a heavy-duty foam that breaks down and carries away dirt, dust, grease, oil and other residue. Leaves a pleasant lemon fragrance. The SprayAnyWay ™ valve sprays from any direction, even upside down, for ease of... [See More]

  • Type: Aerosol / Contact Cleaner; Alkaline; Dusters / Canned Air; Cleaner; Degreaser; Aqueous
Emulsifing Liquid Cleaner -- Clean-R-140S
from Pavco, Inc.

Clean-R-140S - is a concentrated liquid alkaline soak cleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel and stainless steel. [See More]

  • Type: Surface Treatment; Alkaline; Cleaner
  • Industry Applications: In-process or Clean-In-Place; Metals Cleaning
Cleaner -- Chemkleen 163
from PPG TrueFinish

Easily dispersed in water, efficient cleaning [See More]

  • Type: Alkaline; Cleaner; Aqueous
  • Temperature: 130 to 150
  • Volume Basis: 0.2 to 3.0
  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
BONDERITE C-AK 2592 ALKALINE CLEANER (Known as Aquence 2592) -- 8802587443201
from Henkel Corporation - Electronics

Known as Aquence 2592 ). BONDERITE ® C-AK 2592 ™ ALKALINE CLEANER is a single-package, liquid, alkaline cleaner formulated for heavy duty, general purpose cleaning of ferrous metals. The solution is used to remove a variety of soils, oils and forming lubricants from steel prior to the... [See More]

  • Type: Alkaline; Cleaner
  • Industry Applications: Electronics
Alcojet® - Low Foaming Powdered Detergent
from Alconox, Inc.

Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates
  • Volume Basis: 0.5
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Brulin 815QR Ultrasonic Cleaning Detergent -- 50-27-035
from Ultrasonic Power Corporation

This product may be used on carbonized deposits; coolants, cutting oils, drawing oils, and lubricants; ferrous substrates such as iron, mild steel and stainless steel; greases; printing inks; magnesium substrate; and natural oils. 815QR is safe for use on most metals including steel, aluminum, and... [See More]

  • Type: Alkaline; Rust Remover; Cleaner; Aqueous; Detergent
  • Temperature: 130 to 170
  • Volume Basis: 10.0
Aqueous Ceramic Cleaner -- AmberClean™ GC95L Ceramic
from Saint-Gobain Surface Conditioning Group

AmberClean ™ GC95L Ceramic. Aqueous Ceramic Cleaner. AmberClean ™ GC95L ceramic is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and ceramic and other lapping and slicing fines from substrate surfaces. [See More]

  • Type: Aerosol / Contact Cleaner; Alkaline; Cleaner; Aqueous
  • Temperature: 150
  • Volume Basis: 1.0 to 5.0
  • Features: Biodegradeable; VOC Compliant
Alkaline Zincate -- Techni Alkaline Zincate
from Technic, Inc.

Process designed to properly prepare aluminum and its alloys for electroless or electrolytic plating. [See More]

  • Type: Alkaline
  • Industry Applications: Semiconductors or Cleanroom
Industrial Metal Cleaner -- Aquaease™ E 9091
from Hubbard-Hall Inc.

DESCRIPTION. Aquaease ™ E 9091 is a powdered, alkaline electro cleaner for brass alloys, copper, zinc die- castings, slush castings, lead alloy castings, and white metals. Developed as an electro cleaner for non-ferrous metals, Aquaease ™ E 9091 may also be used for ferrous metals. [See More]

  • Type: Aerosol / Contact Cleaner; Alkaline; Cleaner
  • Temperature: 110 to 125
Spray Cleaners -- Cerfa-Kleen® 5334
from Houghton International, Inc.

Non-silicated Cerfa-Kleen ® 5334 spray washer cleaner removes lapping compounds, polishes, grinding fluids and general shop soils. This alkaline liquid spray from Houghton cleans stainless steel, copper, aluminum, and ferrous and zinc alloys, and provides short-term, in-house rust protection. [See More]

  • Type: Alkaline; Cleaner
  • Industry Applications: Metal Cleaning
  • Features: Carbon Removal; Spray / Ultrasonic Cleaning
Cleaners, In-process - Alkaline Compounds -- Ardrox 6333
from Surventis Surface Treatment LLC

Ardrox 6333 is an aqueous-based liquid concentrate comprised of a blend of alkali builders, sequestrants, corrosion inhibitors and biodegradable surfactants. [See More]

  • Type: Alkaline; Cleaner
Cleaner and Protector for Stainless Steel -- SURFOX™ Shine
from Walter Surface Technologies

SURFOX Shine is an innovative water based product for the cleaning and protecting of matt and polished stainless steel. SURFOX Shine removes dirt, fingerprints, oil and residues from matte and polished stainless steel. It is also effective on aluminum, chrome, ceramics, non-ferrous metals and... [See More]

  • Type: Alkaline; Cleaner; Aqueous
  • Features: Biodegradeable; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Biotech, Pharmaceutical or Medical
Alcotabs® - Critical Cleaning Detergent Tablets
from Alconox, Inc.

Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering... [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
  • Volume Basis: 0.5
  • Industry Applications: Critical Cleaning; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Industrial Paint Stripper Chemical -- Aquastrip AL
from Hubbard-Hall Inc.

DESCRIPTION. Aquastrip AL paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from ambient to 160F to remove powder coat and acrylic coating from all metal types. Aquastrip AL is fast acting and free rinsing which accommodates further processing or... [See More]

  • Type: Surface Treatment; Alkaline; Paint, Sealant or Adhesive Remover
  • Full Strength Use: Usable Undiluted or Full Strength
  • Volume Basis: 50.0 to 100.0
  • Temperature: 160
Cleaners, Pretreatment - Immersion -- TecnoClean
from Surventis Surface Treatment LLC

TecnoClean is a liquid, acidic cleaner containing surfactants specifically formulated for use in the cleaning of aluminum and its alloys. At the recommended concentration, temperature, and immersion time, Tecnoclean will thoroughly clean the aluminum surface and produce a slight etch which is... [See More]

  • Type: Alkaline; Cleaner
Stainless Steel Surface Cleaner and Protector -- E-NOX SHINE™
from Walter Surface Technologies

E-NOX SHINE ™ is a surface cleaner designed to remove light contaminants such as dust, light oils, and fingerprints prior to shipping. Creates a thin, invisible protective film to preserve the quality of your work until it reaches its final destination. FEATURES. Uniform finish, no streaking. [See More]

  • Type: Alkaline; Descaler, Deoxidizer or Desmutter; Cleaner; Degreaser; Aqueous
  • Features: Biodegradeable; VOC Compliant; Nonflammable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Biotech, Pharmaceutical or Medical; Food processing equipment
Detergent 8® - Low Foaming Phosphate Free Detergent
from Alconox, Inc.

Nonionic, detergent for labware washers, PC board washers, power-spray systems, ultrasonic and manual cleaning. Removes oils, resins rosins, and fluxes from PC circuit boards, electronic parts, phosphate sensitive labware and nuclear contaminated equipment with no interfering conductive residues. [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable
  • Volume Basis: 3.0
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware
General Maintenance Cleaners -- Oakite LFL
from Surventis Surface Treatment LLC

Form: Liquid, alkaline Floor Type: Asphalt tile, ceramic tile, painted and unpainted concrete, cork, linoleum, marble, Masonite, metal, red tile, terrazzo, vinyl, wood Operating Temperatures: Ambient to 120°F (49°C)Low foaming, phosphate-free, and biodegradable, Oakite LFL is conveniently applied... [See More]

  • Type: Alkaline; Cleaner
Detojet™ - Low Foaming Liquid Detergent
from Alconox, Inc.

Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working parts of washers. USDA... [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; Contains Phosphates; VOC Compliant
  • Volume Basis: 0.5
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical
Solujet® - Low Foaming Phosphate Free Detergent
from Alconox, Inc.

Nonionic, low foaming phosphate free liquid cleaner for use in labware washers, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering residues. Passes... [See More]

  • Type: Surface Treatment; Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant
  • Volume Basis: 0.5
  • Industry Applications: Critical Cleaning; Electronics; Laboratory or Labware; Biotech, Pharmaceutical or Medical