Full Strength (Undiluted) Use Cleaning Agents and Surface Treatments

21 Results
Amolea AT2 Fluorinated Precision Cleaning Solvent
from AGC Chemicals Americas, Inc.

AGC Chemicals Americas has introduced Amolea AT2, a new fluorinated precision cleaning solvent. This new solvent has excellent solvency with a wide variety of press oils, cutting oils, silicone oils , refrigerant oils, greases, asphalt pitches, and fluxes used in the electronics industry. Amolea AT2... [See More]

  • Type: Cleaner; Degreaser; Solvent
  • Industry Applications: Electronics
  • Full Strength Use: Usable Undiluted or Full Strength
Brillianize Plastic Cleaner
from Interstate Plastics, Inc.

Brillianize is specially formulated to clean, preserve and protect plastic surfaces. Use on acrylic, glass, Formica ®, Lexan ®, Lucite ®, Plexiglas ®, stainless steel, chrome, bright metal and all hard shiny surfaces. 100% non-toxic, safe to use around people and pets. Brillianize... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Industrial Cleaner -- PRODUCTO™ SG-131
from CIMCOOL

PRODUCTO SG-131 is a ready-to-use, water based weld spatter preventative and cleaner for weld gun nozzles and other equipment. [See More]

  • Type: Surface Treatment; Neutral; Pretreatment; Cleaner; Aqueous
  • Full Strength Use: Usable Undiluted or Full Strength
  • Volume Basis: 100.0
  • Industry Applications: In-process or Clean-In-Place; Metalworking Machinery
AR13
from Westech Aerosol Corporation

Vapors may be harmful to health. Nitrile gloves are suggested for use. Most solvents are transdermal and can pass through skin easily. Use only in well ventilated areas or utilize respiratory protection. The product MSDS should be read and understood before use. Eye protection is required. This... [See More]

  • Type: Aerosol / Contact Cleaner; Paint, Sealant or Adhesive Remover; Solvent
  • Temperature: 60 to 80
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Label / Adhesives
Acidic Cleaner and Brightener -- POWER CLEANER 100™
from Walter Surface Technologies

POWER CLEANER 100 ™ is a highly concentrated cleaner/brightener that quickly breaks down rust, dissolves limescale, eliminates mineral deposits, and brightens metallic surfaces. FEATURES. Nonflammable, solvent-free, VOC-free, biodegradable surfactants. Fully restores dull or tarnished metal... [See More]

  • Type: Strong Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner; Degreaser; Detergent
  • Features: Low Foam or Non-foaming; Biodegradeable; VOC Compliant; High flashpoint
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Metallic structures, heating coils, pumps, heat exchanger plates, and storage tanks
Cleaner -- McLube Mold
from McGee Industries, Inc. / McLube Division

Highly effective solvent cleaner. Specifically designed for easy removal of residual resins and most release coatings. [See More]

  • Type: Paint, Sealant or Adhesive Remover; Cleaner; Solvent
  • Full Strength Use: Usable Undiluted or Full Strength
Industrial Paint Stripper Chemical -- Aquastrip MPS
from Hubbard-Hall Inc.

DESCRIPTION. Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or an... [See More]

  • Type: Surface Treatment; Paint, Sealant or Adhesive Remover
  • Full Strength Use: Usable Undiluted or Full Strength
  • Volume Basis: 100.0
  • Temperature: 100 to 180
Gesswein Brite Solution -- 851-5311
from Gesswein Co., Inc.

Specially formulated for cleaning diamonds, precious metals, copper and brass. Works effectively when used in an ultrasonic cleaner, for hand brushing, or for immersion or soak cleaning. Contains no chelating agents. Can be used from room temperature up to 160 °F. Gesswein Brite Solutio nis... [See More]

  • Type: Alkaline; Cleaner; Degreaser
  • Full Strength Use: Usable Undiluted or Full Strength
  • Volume Basis: 2.0 to 20.0
  • Temperature: 70 to 160
High Purity, Waterless Cleaner -- AmberClean™ 203
from Saint-Gobain Surface Conditioning Group

AmberClean ™ 203. High Purity, Waterless Cleaner. AmberClean ™ 203 is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 203 has a low surface tension that facilitates the removal of process fluids, residues and... [See More]

  • Type: Aerosol / Contact Cleaner; Cleaner
  • Features: Biodegradeable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Critical Cleaning
Novus 1 Plastic Clean & Shine-8oz pump
from Interstate Plastics, Inc.

Novus 1 Plastic Clean & Shine-8oz pump Gently cleans without scratching and leaves a smooth finish that resists finger marks and fogging. Silicone based formula. Features. Gently cleans all plastics without scratching. Leaves a lustrous shine that resists fogging, repels dust, and eliminates... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Alkaline Cleaner and Degreaser -- ALUSTAR 200™
from Walter Surface Technologies

Alustar 200 ™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES. Highly concentrated - dilutable up to... [See More]

  • Type: Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
  • Full Strength Use: Usable Undiluted or Full Strength
  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
Mass Finishing -- Aquamill X
from Hubbard-Hall Inc.

DESCRIPTION. Aquamill ™ X is an accelerated mass-finishing liquid compound for ferrous alloys, normally used in vibratory finishing mills. When used in vibratory mills we recommend the use of ceramic long-life or ceramic medium cut media. Media shape and size will be determined by part... [See More]

  • Type: Cleaner
  • Full Strength Use: Usable Undiluted or Full Strength
  • Volume Basis: 100.0
  • Industry Applications: Accelerated Mass Finishing of Steel, Machining and Grind Line Removal, Part On Part De-burring, Vibratory Heat Treat Scale Removal
Gesswein Dazzle Foaming Jewelry Cleaner -- 851-5309
from Gesswein Co., Inc.

The most effective home jewelry cleaner you can use. Dazzle ™ creates a rich foam that bubbles away dirt and grime. Brightens gold, silver, and platinum. Diamonds and gems positively dazzle!. To use, place jewelry in the cap then cover with Dazzle foam. Wait 5 minutes and rinse thoroughly in... [See More]

  • Type: Cleaner; Degreaser; Aqueous
  • Industry Applications: Precious Metals
  • Full Strength Use: Usable Undiluted or Full Strength
Novus 2 Fine Scratch Remover for Acrylic and Plastic Surfaces
from Interstate Plastics, Inc.

Removes fine scratches, haziness and abrasions from most plastics. With repeated use, NOVUS No. 2 restores faded and discolored plastics. Features. Removes the damage instead of filling it in. Buffs out quickly. After restoring, seals with a coat of polish [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Alkaline Cleaner and Degreaser -- ALUSTAR 300™
from Walter Surface Technologies

Alustar 300 ™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications. FEATURES. Contains temporary... [See More]

  • Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
  • Full Strength Use: Usable Undiluted or Full Strength
  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
Gesswein Rub-and-Rinse Stone Cleaner -- 813-1700
from Gesswein Co., Inc.

A semiliquid material that releases tiny metal particles from hard stones to keep them at their peak efficiency. It is recommended for use on hard stones such as our Ruby, India and Hard Arkansas Stones. Comes in a 1/2 fl. oz. jar. [See More]

  • Type: Cleaner; Degreaser; Terpene or Oil-based
  • Industry Applications: Mold and Die Stones
  • Full Strength Use: Usable Undiluted or Full Strength
Novus 3 Heavy Scratch Remover
from Interstate Plastics, Inc.

Heavy Scratch Remover Restore older, deeply damaged acrylic and plastic fixtures with this highly effective, scratch-removing formula. Use when damage is too severe to be restored with NOVUS No. 2 polish. Features. Requires use of NOVUS No. 2 for final finishing. Not recommended for use on coated... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Alkaline Cleaner and Degreaser For Parts Washing Systems -- STAR 200™
from Walter Surface Technologies

STAR 200 ™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES. Highly concentrated - dilutable up to 1:200. Phosphate-free, VOC-Free. [See More]

  • Type: Corrosive Alkaline; Cleaner; Degreaser; Aqueous; Detergent
  • Temperature: 113 to 194
  • Full Strength Use: Usable Undiluted or Full Strength
  • Features: Low Foam or Non-foaming; Biodegradeable; Carbon Removal; VOC Compliant; Nonflammable
Polishing and Scratch Removal Kit
from Interstate Plastics, Inc.

This handy kit has all you need to prepare edges of acrylic and other plastic material for gluing, to repair surface scratches, and to polish surfaces. Kit contains 1/2-oz each of 20/20 Plasti-Polish and 20/20 Plasti-Cleaner, polishing cloth, sanding block, 150 and 600 grit sandpaper. Instructions... [See More]

  • Type: Surface Treatment; Cleaner
  • Features: Non-toxic
  • Full Strength Use: Usable Undiluted or Full Strength
Bio-remediating Parts Cleaner/Degreaser -- BIO-CIRCLE® L
from Walter Surface Technologies

Bio-Circle® L is a top-selling bio-remediating parts cleaner/degreaser used in thousands of operations worldwide. Maintains its cleaning power over time, offering an economical and environmental advantage over toxic solvents and weaker water-based systems. NSF category C1, registration #141285 [See More]

  • Type: Bioremediation System; Cleaner; Degreaser
  • Features: Non-toxic; VOC Compliant
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Weapons Cleaning, Food Manufacturing Plants, Parts Cleaning
Natural Cleaner and Degreaser -- CB 100™
from Walter Surface Technologies

CB 100 ™ is next-generation cleaning technology. Powered by our exclusive Nature Boost ™ formula, CB 100 ™ is unsurpassed in its ability to remove heavy greases, anti-seize, burnt oil/fat, paint, food residues, pastes/solid lubricants, crude oil, graphite, proteins, and many other... [See More]

  • Type: Bioremediation System; Cleaner; Degreaser
  • Features: Biodegradeable
  • Full Strength Use: Usable Undiluted or Full Strength
  • Industry Applications: Asphalt Paving Equipment, Ultrasonic Systems, Machine Shops, Engine Components