Chain Hoist Rings

3 Results
PowerPoint® Direct Connection Lifting Point PP-VIP-1/2" -- 7989920
from RUD Chain, Inc.

The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling... [See More]

  • Special Applications: Chain
  • Material: Steel
  • Type: Center-pull
  • Units: Inch
PowerPoint® Direct Connection Lifting Point WPP-VIP10 -- 7989963
from RUD Chain, Inc.

The first generation of weldable lifting points with a double ball-bearing for the direct connection of the VIP - chain. Version WPP-VIP. Not suitable for permanent swiveling under full load. [See More]

  • Special Applications: Chain
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
PowerPoint® Direct Connection Lifting Point WPPH-VIP10 -- 7989985
from RUD Chain, Inc.

The weldable generation of lifting points for the direct connection of the VIP - chain. Version WPPH-VIP [See More]

  • Special Applications: Chain
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel