1 3/8" Hoist Rings

3 Results
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Heavy Duty® Hoist Ring -- 33420
from ADB®

Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]

  • Inch: 1 3/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring / Standard U-Bar: 1-3/8-6 x 2.64 Thread, Rated Load: 20,000 lbs. -- AK46702
from Te-Co, Inc.

Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]

  • Inch: 1 3/8"
  • Maximum Load: 10