M64 Hoist Rings

6 Results
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23388
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Metric: M64
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Shackle-Lok™ Hoist Rings -- 24468
from Jergens, Inc.

Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]

  • Metric: M64
  • Thread Size: M64 x 6.0
  • Special Applications: Shackles
  • Maximum Load: 24.81
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Metric: M8; M10; M12; M16; M20; M24; M30; M36; M42; M48; M64
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
EZ-Torque® Hoist Ring - Metric -- 24592
from ADB®

Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360 ° Swivel, 180 ° Pivot. [See More]

  • Metric: M64
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Metric Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 22,300 kgs. -- AK46972
from Te-Co, Inc.

Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]

  • Metric: M64
  • Maximum Load: 24.59
Safety Engineered Hoist Ring - Metric -- 24060
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Metric: M64
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel