Stainless Steel Hoist Rings
from RS Components, Ltd.
6mm UNTESTED SHACKLE STAINLESS STEEL DEE [See More]
- Material: Stainless Steel; Stainless steel
- Finish: Polished
- Special Applications: Shackles
from RS Components, Ltd.
12mmUNTESTED SHACKLE STAINLESS STEEL DEE [See More]
- Material: Stainless Steel; Stainless steel
- Finish: Polished
- Special Applications: Shackles
from RS Components, Ltd.
Tool Shackle - XL 2 pack [See More]
- Material: Stainless Steel; Stainless steel
- Finish: Galvanized
- Special Applications: Shackles
from RS Components, Ltd.
Tool Shackle - XL 2 pack [See More]
- Material: Stainless Steel; Stainless steel
- Finish: Galvanized
- Special Applications: Shackles
from RS Components, Ltd.
Tool Shackle - XL 2 pack [See More]
- Material: Stainless Steel; Stainless steel
- Finish: Galvanized
- Special Applications: Shackles
from RS Components, Ltd.
Tool Shackle - XL 2 pack [See More]
- Material: Stainless Steel; Stainless steel
- Finish: Galvanized
- Special Applications: Shackles
from RS Components, Ltd.
S/steel D shackle with screw pin,5mm [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
S/steel D shackle with screw pin,8mm [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
S/steel D shackle with screw pin,10mm [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
S/steel D shackle with screw pin,16mm [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
S/steel bow shackle with screw pin,5mm W [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
S/steel bow shackle with screw pin,8mm W [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
S/steel bow shackle with screw pin,10mmW [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
Stainless steel side mounted sling [See More]
- Material: Stainless Steel; Stainless steel
- Special Applications: Shackles
from RS Components, Ltd.
RS PRO SH2.5SDGA Shackle [See More]
- Material: Stainless Steel; Stainless steel
- Finish: Galvanized
- Special Applications: Shackles
from Te-Co, Inc.
Product Information. Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that... [See More]
- Material: Stainless Steel
- Maximum Load: 3.86
- Metric: M30
from Carr Lane Manufacturing Co.
Stainless steel version of our original safety-engineered hoist ring, with a load rating equal to 50% of the steel version. Useful for corrosive, cryogenic, or elevated-temperature environments. Pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety... [See More]
- Material: Stainless Steel
- Features: Pivot; Swivel
- Type: Center-pull
- Units: Inch
from Reid Supply
Pad eyes have a similar function as eye bolts and eye nuts, but unlike their counterparts, pad eyes are welded in place to create a permanent fastening point. While some types are suited for lifting applications, they can also be used as tie downs or attachment points to connect slings and rigging... [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Bail Thickness: 0.1890
from RUD Chain, Inc.
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400 °C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The... [See More]
- Material: Stainless Steel
- Features: Pivot
- Type: Center-pull
- Units: Inch
from ADB®
Material: 300 Series Stainless Steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified. Range Of Movement: 360 ° Swivel, 180 ° Pivot. Specifications: NDT: 100%... [See More]
- Material: Stainless Steel
- Features: Pivot; Swivel
- Type: Center-pull
- Units: Inch