2" Hoist Rings

15 Results
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23335
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Inch: 2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Forged Center-Pull Hoist Rings -- 23935
from Jergens, Inc.

Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM... [See More]

  • Inch: 2"
  • Thread Size: 2-4 1/2 In
  • Type: Center-pull
  • Maximum Load: 15
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar -- 23435-08LC
from Jergens, Inc.

Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]

  • Inch: 2"
  • Material: Steel; Alloy Steel, Black Oxide
  • Type: Center-pull
  • Finish: Black Oxide; Alloy Steel, Black Oxide
Lift-Check™ SP2000™ Side-Pull Hoist Rings -- 47539LC
from Jergens, Inc.

Jergens Lift-Check ™ SP2000 ™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting... [See More]

  • Inch: 2"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel; Alloy Steel
Shackle-Lok™ Hoist Rings -- 24424
from Jergens, Inc.

Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]

  • Inch: 2"
  • Thread Size: 2-4 1/2 In
  • Special Applications: Shackles
  • Maximum Load: 15
Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 637.2 Nm | 470.0 lb-ft -- SHR-33427 [SHR-33427 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 2"
  • Finish: Black Oxide; Black Oxide
  • Features: Swivel
  • Units: Inch
Delta Ring - 300532
from Murphy Industrial Products Inc.

2 ” Delta Ring. Working Load Limit 3,333 lbs. [See More]

  • Inch: 2"
  • Maximum Load: 1.5
  • Units: Inch
  • Weight: 0.3000
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
EZ-Torque® Hoist Ring -- 23290
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Inch: 2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
EZ-Torque™ Hoist Rings
from DME Company

ADB ’s new patented EZ-Torque ™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB ’s... [See More]

  • Inch: 1 1/4"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Heavy Duty® Hoist Ring -- 33427
from ADB®

Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]

  • Inch: 2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Side Pull Hoist Rings
from DME Company

Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 2"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel
Safety Engineered Hoist Ring -- 23200
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Inch: 2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Side Pull Hoist Ring -- 36150
from ADB®

Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]

  • Inch: 2"
  • Features: Swivel
  • Type: Side-pull
  • Material: Steel
SS Safety Engineered Hoist Ring -- 29200
from ADB®

Material: 300 Series Stainless Steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified. Range Of Movement: 360 ° Swivel, 180 ° Pivot. Specifications: NDT: 100%... [See More]

  • Inch: 2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Stainless Steel