M6 Hoist Rings

3 Results
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23355
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Metric: M6
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Shackle-Lok™ Hoist Rings -- 24450
from Jergens, Inc.

Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]

  • Metric: M6
  • Thread Size: M6 x 1.0
  • Special Applications: Shackles
  • Maximum Load: 0.2205
Traditional Center-Pull Hoist Rings with Standard U-Bar -- 23455
from Jergens, Inc.

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown... [See More]

  • Metric: M6
  • Thread Size: M6 x 1.0
  • Type: Center-pull
  • Maximum Load: 0.2205