Steel Hoist Rings

96 Results
Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 10 -- 4215FEDSSM36UP
from Certex UK

The FE DSS lifting shackle is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect line up with the lifting sling. The ring can swivel under the load. The ring swivels 180 ° and has a rotating range of 360 °. Features: Swiveling under... [See More]

  • Material: Steel; High tensile steel
  • Maximum Load: 11.02
  • Features: Swivel
  • Weight: 11.25
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23304
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Material: Steel; Alloy Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Envirolox™ Protective Coating
Shackles -- 2340859
from RS Components, Ltd.

Savigny 40350 ZI Shackle [See More]

  • Material: Steel; Steel
  • Finish: Zinc Plated
  • Special Applications: Shackles
Double Swivel Lifting Ring Codipro Giga DSS WLL ton 125 -- 4215GIGADSSM150UP
from Certex UK

The universal swivel shackle GIGA DSS is a double swivel ring. It is specially designed for simultaneously lifting and rotating of very heavy loads. Its double swivel action ensures perfect alignment with the sling. Features: Swiveling under load. Usable for any kind of heavy lifting operation. The... [See More]

  • Material: Steel; High tensile steel
  • Maximum Load: 138
  • Features: Swivel
  • Weight: 591
Envirolox™ Side-Pull Hoist Rings -- 47311-E
from Jergens, Inc.

Jergens Traditional Side-Pull Hoist Ring's 360 ° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the... [See More]

  • Material: Steel; Alloy Steel
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Finish: Envirolox™ Protective Coating
Shackles -- 2553736
from RS Components, Ltd.

Manille Lyre 0,5 - 1t - 2t - 3,2t [See More]

  • Material: Steel; Steel
  • Special Applications: Shackles
Double Swivel Ring Codipro DSR UP WLL ton 0.07 -- 4215DSRM5UP
from Certex UK

The double swivel ring DSR UP has been especially designed to guarantee liftings under load. Its double articulation allows it to line up perfectly with the sling. Features: Swiveling under load. Usable for any kind of lifting operation. Two ways of tightening:- Allen key or torque wrench(also for... [See More]

  • Material: Steel; High tensile steel
  • Maximum Load: 0.0772
  • Features: Swivel
  • Weight: 0.6615
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar -- 23511LC
from Jergens, Inc.

Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]

  • Material: Steel; Alloy Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide; Black Oxide
Shackles -- 2553738
from RS Components, Ltd.

Tractel Manille Lyre 10t - 12,5t Shackle [See More]

  • Material: Steel; Steel
  • Finish: Galvanized
  • Special Applications: Shackles
Double Swivel Ring Codipro OS DSR UP WLL ton 0.7 -- 4215OSDSRM10UP
from Certex UK

The OS DSR UP offshore lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect alignment with the sling. The ring swivels 180 ° but has a rotating range of 360 °. All DSR offshore lifting rings... [See More]

  • Material: Steel; High tensile steel
  • Maximum Load: 0.7716
  • Features: Swivel
  • Weight: 0.6615
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar -- 23410LC
from Jergens, Inc.

Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]

  • Material: Steel; Alloy Steel, Black Oxide
  • Finish: Black Oxide; Alloy Steel, Black Oxide
  • Type: Center-pull
  • Inch: 1/2"
Shackles -- 2553740
from RS Components, Ltd.

Tractel Manille Lyre 20t - 25t Shackle [See More]

  • Material: Steel; Steel
  • Special Applications: Shackles
Eye Hook Crosby L-320 CN WLL ton 0.75 -- 400300080010
from Certex UK

Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which... [See More]

  • Material: Steel; Carbon steel
  • Maximum Load: 0.8267
  • Special Applications: Hook
  • Weight: 0.6174
Lift-Check™ SP2000™ Side-Pull Hoist Rings -- 47533LC
from Jergens, Inc.

Jergens Lift-Check ™ SP2000 ™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting... [See More]

  • Material: Steel; Alloy Steel
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Finish: Black Oxide; Black Oxide
Shackles -- 2553743
from RS Components, Ltd.

Tractel Manille Lyre 5t - 6,3t Shackle [See More]

  • Material: Steel; Steel
  • Special Applications: Shackles
Eye Self Locking Hook X-025 WLL ton 1.4 -- 402300140720
from Certex UK

At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Tempering temperature minimum 400 °C. Magnaflux crack detection is performed 100% on each... [See More]

  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Maximum Load: 1.54
  • Special Applications: Hook
  • Weight: 1.1
Pivoting Lifting Rings -- 47411
from Jergens, Inc.

Jergens Pivoting Lifting Rings are low-profile lifting devices that pivot 180 °. They are one of the most economical lifting products available and are ideal for applications that do not require a rotating action. Pivoting Lifting Rings are easy to install, are available in five different... [See More]

  • Material: Steel; Base: Precision Machined Alloy Steel
  • Finish: Black Oxide; Black Oxide
  • Features: Pivot
  • Maximum Load: 0.9922
Shackles -- 750632
from RS Components, Ltd.

RS PRO 3381022 Shackle [See More]

  • Material: Steel; Steel
  • Special Applications: Shackles
Female Double Swivel Ring Codipro FE DSR UP WLL ton 0.4 -- 4215FEDSRM8UP
from Certex UK

The FE DSR lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect line up with the lifting sling. The ring can swivel under the load. The ring swivels 180 ° and has a rotating range of 360 °. [See More]

  • Material: Steel; High tensile steel
  • Maximum Load: 0.4409
  • Features: Swivel
  • Weight: 1.98
Side Swivel Lifting Rings -- 47800
from Jergens, Inc.

Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360 ° swivel and 180 ° pivot action,... [See More]

  • Material: Steel; Alloy Steel, Black Oxide
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Finish: Black Oxide; Alloy Steel, Black Oxide
Shackles -- 750648
from RS Components, Ltd.

RS PRO 3381032 Shackle [See More]

  • Material: Steel; Steel
  • Special Applications: Shackles
Hoist Ring 8-203 WLL ton 0.5 -- 42158203004
from Certex UK

Rotates through 360 ° and pivot 180 °, rated at 100% at 90 °angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue... [See More]

  • Material: Steel; Manufactured from forged alloy steel, quenched and tempered.
  • Weight: 0.8820
  • Maximum Load: 0.5512
Shackles -- 750654
from RS Components, Ltd.

RS PRO 3381042 Shackle [See More]

  • Material: Steel; Steel
  • Special Applications: Shackles
Quick Lift Double Swivel Ring QL DSR WLL ton 0.25 -- 4215QLDSRM8
from Certex UK

The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling. The QL.DSR saves up to 80 % of time compared to screwing in a conventional... [See More]

  • Material: Steel; gradup steel
  • Maximum Load: 0.2756
  • Features: Swivel
  • Weight: 0.6615
Swivel Hoist Ring HR-125 UNC WLL ton 0.363 -- 42151016887
from Certex UK

Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360 ° swivel and 180... [See More]

  • Material: Steel; Alloy Steel - Quenched and Tempered
  • Units: Inch; Metric
  • Features: Swivel
  • Maximum Load: 0.4001
Swivel Hook Crosby L-322 CN WLL ton 0.75 -- 420500080280
from Certex UK

Features: Suitable for positioning of the hook before the load is lifted. Swivel hooks are load rated. Proper design, careful forging, and precision controlled quench and tempering gives maximum strength without excessive weight and bulk. Hoist hooks incorporate markings forged into the product... [See More]

  • Material: Steel; Carbon steel - Forged, Quenched & Tempered.
  • Special Applications: Hook
  • Features: Swivel
  • Maximum Load: 0.8267
Weld-On Pivot Link Crosby S-265 WLL ton 1.2 -- 42151290839
from Certex UK

Features: Excellent welding qualities. Widely used on farm machinery, trucks, steel hulled marine vessels and material handling equipment. Reference American Welding Society specifi cations for proper welding procedures. [See More]

  • Material: Steel; Forged Steel — Quenched and Tempered.
  • Maximum Load: 1.32
  • Features: Pivot
  • Weight: 0.8820
Bar-Tite™ Hoist Ring -- 34930
from ADB®

Material: High Tensile Alloy Steel. Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1. Range of Movement: Pivots 180 ° / Swivels 360 °. Finish: Black Oxide... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide; Cadmium Plated*
Pad Eye -- PE-15 [PE-15 from Ken Forging, Inc.]
from Reid Supply

Pad eyes have a similar function as eye bolts and eye nuts, but unlike their counterparts, pad eyes are welded in place to create a permanent fastening point. While some types are suited for lifting applications, they can also be used as tie downs or attachment points to connect slings and rigging... [See More]

  • Material: Steel; Forged Carbon Steel
  • Bail Thickness: 0.3268
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Load ring VLBG 0.3t M8 -- 8500821
from RUD Chain, Inc.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Units: Metric
EZ-Torque™ Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Extra-large Swivel Hoist Rings with our patented EZ-Torque ™ system that allows tightening several smaller bolt heads with a standard torque wrench instead of tightening one large bolt with a special tool. Swivel Hoist Rings pivot 180 degrees and swivel 360 degrees simultaneously to allow... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
4” Forged “D” Ring - 300536
from Murphy Industrial Products Inc.

4 ” Forged “D ” Ring. Working Load Limit 6,000 lbs. [See More]

  • Material: Steel
  • Maximum Load: 3
  • Units: Inch
  • Weight: 1.35
Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs. -- AK43222
from Te-Co, Inc.

Product Information. Sizes from 3/8 x 2" to 1-1/2 x 6". Certified heat treated. Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required. B = Specify size required [See More]

  • Material: Steel
  • Maximum Load: 9.2
Bolt Type Anchor Shackle -- 36511
from ADB®

Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3 [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Special Applications: Shackles
Pad Eye -- PE-20 [PE-20 from Ken Forging, Inc.]
from Reid Supply

Pad eyes have a similar function as eye bolts and eye nuts, but unlike their counterparts, pad eyes are welded in place to create a permanent fastening point. While some types are suited for lifting applications, they can also be used as tie downs or attachment points to connect slings and rigging... [See More]

  • Material: Steel; Forged Carbon Steel
  • Bail Thickness: 0.4370
EZ-Torque™ Hoist Rings
from DME Company

ADB ’s new patented EZ-Torque ™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB ’s... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Load Ring VLBS-U-1.5 with spring -- 7993035
from RUD Chain, Inc.

The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load... [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull; Side-pull
  • Finish: heat indicating powder coating
Fast-Lok™ Plate Lifting System
from Carr Lane Manufacturing Co.

Plate-lifting system with a weld-on base and totally removable shackle assembly, allowing the plate surface to remain totally free of obstructions. No tools required for installing or removing the shackle assembly. To install, first insert the two-piece clevis, then attach the shackle with either... [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Special Applications: Shackles
EZ-Torque® Hoist Ring - Metric -- 24490
from ADB®

Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360 ° Swivel, 180 ° Pivot. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Tie Down Ring -- BA-600 [BA-600 from Baron Manufacturing Co., LLC]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Snap Hook [See More]

  • Material: Steel; Steel
  • Finish: Nickel Plated; Nickel-Plated
Hoist Ring - Inch -- SHR Series
from DME Company

Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180 ° and swivel 360 ° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
PowerPoint® Direct Connection Lifting Point PP-VIP-1/2" -- 7989920
from RUD Chain, Inc.

The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling... [See More]

  • Material: Steel
  • Special Applications: Chain
  • Type: Center-pull
  • Units: Inch
Heavy Duty Bar Tite™ Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Bar-Tite ™ hoist rings have a steel bar knob for tightening with a lever bar instead of a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Fast-Lok™ System -- 36900
from ADB®

Material: High Tensile Alloy Steel. Design Factor: FAST-LOK ™ Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. Safety Factor: Minimum of 5:1, ADB plate and tool are the highest capacity available with a 5:1 design factor. Allows... [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Finish: Black Oxide
Tie Down Ring -- BA-755 [BA-755 from Baron Manufacturing Co., LLC]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Snap Hook [See More]

  • Material: Steel; Steel
  • Finish: Nickel Plated; Nickel-Plated
Side Pull Hoist Rings
from DME Company

Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Finish: Black Oxide
PowerPoint® Direct Connection Lifting Point WPP-B-0.63 -- 7989954
from RUD Chain, Inc.

The first generation of lifting points for welding provided with a double ball-bearing which enables jerk - free tilting, swiveling and turning . The optimised design avoids the damaging of both the slinging means and the precious load when swiveling. Version WPP-B: The ring connection for hook... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Units: Inch
Heavy Duty Lug-Lok™ Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Lug-Lok ™ hoist rings have a large-diameter lug nut for tightening without a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Heavy Duty® Hoist Ring - Metric -- 34212
from ADB®

Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Tie Down Ring -- BY-38 [BY-38 from Bunting Magnetics Co.]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Heavy Duty Forged D Rings [See More]

  • Material: Steel; Steel
  • Finish: Uncoated
PowerPoint® Direct Connection Lifting Point WPP-VIP10 -- 7989963
from RUD Chain, Inc.

The first generation of weldable lifting points with a double ball-bearing for the direct connection of the VIP - chain. Version WPP-VIP. Not suitable for permanent swiveling under full load. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Special Applications: Chain
Heavy Duty Road Plate Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Heavy-Duty Road-Plate Swivel Hoist Rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Heavy Duty® Road Plate Hoist Ring -- 36660
from ADB®

Material: Forged alloy steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi. Range of Movement: Pivots 180 °/Swivels 360... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Tie Down Ring -- BY-40 [BY-40 from Bunting Magnetics Co.]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Heavy Duty Forged D Rings [See More]

  • Material: Steel; Steel
  • Finish: Uncoated
PowerPoint® Direct Connection Lifting Point WPPH-VIP10 -- 7989985
from RUD Chain, Inc.

The weldable generation of lifting points for the direct connection of the VIP - chain. Version WPPH-VIP [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Special Applications: Chain
Heavy Duty Side Pull Hoist Rings
from Carr Lane Manufacturing Co.

Heavy-Duty version of our Side-Pull Hoist Rings offers greater load capacity in a given mounting-thread size. Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots and swivels 360 degrees simultaneously to... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Finish: Black Oxide
Heavy Duty® Safety Lift Eye -- 36480
from ADB®

Material: High Tensile Alloy Steel. Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected. Finish: Back Oxide per Mil-C-13924B [See More]

  • Material: Steel
  • Finish: Black Oxide
  • Type: Center-pull
  • Units: Inch
Tie Down Ring -- BY-601 [BY-601 from Bunting Magnetics Co.]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Tie Down Rings [See More]

  • Material: Steel; Steel
  • Finish: Zinc Plated; Zinc-Plated
PowerPoint® Ring Connection Lifting Point WPPH-B-0.63 -- 7989976
from RUD Chain, Inc.

Version WPPH-B: The weldable eye connection for hook assemblies. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Units: Inch
Heavy Duty Spin-N-Lok™ Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Spin-N-Lok ™ hoist rings have a spoked lug nut for tightening without a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Heavy Duty® Side Pull Hoist Ring -- 36305
from ADB®

Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]

  • Material: Steel
  • Features: Swivel
  • Type: Side-pull
  • Finish: Black Oxide
Tie Down Ring -- BY-801 [BY-801 from Bunting Magnetics Co.]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Tie Down Rings [See More]

  • Material: Steel; Steel
  • Finish: Zinc Plated; Zinc-Plated
RBG Load Ring -- RBG 3
from RUD Chain, Inc.

Lifting points ready for bolting with patented relief naps (up to RBG 15 t), protecting the fixing screws against bending- and shearing loads. All versions with 100% crack detected bolts. [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull; Side-pull
  • Units: Inch
Heavy Duty Super Coil™ Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Heavy-Duty Super-Coil ™ Swivel Hoist Rings are furnished with a coil bolt, ideal for temporary attachment to steel structures and construction material. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Heavy Duty® Weld Mount Hoist Ring -- 36640
from ADB®

Material: Forged alloy steel. Design Factor: 5:1, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivots 180 ° / Swivels 360 °. Finish:... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide; Cadmium Plated*
Tie Down Ring -- HH-116 [HH-116 from Marlboro Manufacturing Inc.]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Flush Mount Butt Hinge [See More]

  • Material: Steel; Steel
  • Finish: Zinc Plated; Zinc-Plated
VLBG-M12 Load Ring -- 8500823
from RUD Chain, Inc.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Units: Metric
Heavy Duty Swivel Hoist Rings
from Carr Lane Manufacturing Co.

The next generation of Swivel Hoist Rings, with a heavy-duty forged steel ring. Pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Meets OSHA standards and... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Heavy Duty®Pivot Lift Plate -- 36620
from ADB®

Material: Forged alloy steel. Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available). Range of Movement: Pivots 180 °. Finish: Black Oxide per Mil C-13924B [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Finish: Black Oxide
Tie Down Ring -- HH-117 [HH-117 from Marlboro Manufacturing Inc.]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Flush Mount Butt Hinge [See More]

  • Material: Steel; Steel
  • Finish: Zinc Plated
VLBG-Z-1" Load Ring -- 8502353
from RUD Chain, Inc.

Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Units: Inch
Heavy Duty Weld Mount Swivel Hoist Rings
from Carr Lane Manufacturing Co.

These Heavy-Duty Swivel Hoist Rings are mounted by welding. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1.Black oxide finish is standard, with cadmium plating available as a special. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Heavy Duty®Swivel/Pivot Lift Plate -- 36600
from ADB®

Material: Forged alloy steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available). Range of Movement: Pivots 180 °/Swivels 360... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
VRBG 31.5 Load Ring -- 7985866
from RUD Chain, Inc.

Lifting points ready for bolting with patented relief naps (up to RBG 15 t), protecting the fixing screws against bending- and shearing loads. All versions with 100% crack detected bolts. [See More]

  • Material: Steel
  • Units: Inch
  • Type: Center-pull; Side-pull
  • Maximum Load: 34.65
Pivoting Hoist Rings
from Carr Lane Manufacturing Co.

Economical hoist ring with a low profile and high load capacity. Forged base and solid-loop forged ring. Pivots a full 180 degrees, but does not rotate. Safety factor = 5:1. [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull; Screw-mount Lifting Rings
  • Finish: Black Oxide
Lug Lok™ Hoist Ring -- 36920
from ADB®

Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment. Range of Movement: Pivots 180 ° / Swivels 360 °. Material: High Tensile Alloy Steel. Finish: Black Oxide per Mil C-13924B (Cadmium plated available). Typical Applications: No installation tools... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide; Cadmium Plated*
VRBK 4 Load Ring -- 7992879
from RUD Chain, Inc.

The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90 ° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with... [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Units: Inch
Safety Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Forged base rotates 360 degrees while the solid-loop forged ring pivots 180 degrees, to allow lifting from any direction. High-strength shoulder screw furnished. Safety factor = 5:1. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Finish: Black Oxide
Safety Engineered Hoist Ring - Metric -- 24008
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
VRBK-FIX 10 Load Ring -- 7902256
from RUD Chain, Inc.

The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with... [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Units: Inch
Scissor-Lok™ Plate Lifting System
from Carr Lane Manufacturing Co.

Plate-lifting system with a weld-on base and totally removable shackle assembly, allowing the plate surface to remain totally free of obstructions. No tools required for installing or removing the shackle assembly. To install, first insert the Scissor-Lok ™ Tool, then attach the shackle with... [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Special Applications: Shackles
Scissor-Lok™ System -- 36900
from ADB®

Material: High Tensile Alloy Steel. Design Factor: Safety Factor: Minimum of 5:1, Provides for obstruction free plate surface for storage, Certified Heat Treatment, Rated Load: 10,000 lbs. Finish: Black Oxide per Mil C-13924 B. Range of Movement: Pivots 180 degrees [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Finish: Black Oxide
VRBS 4 Load Ring -- 7992488
from RUD Chain, Inc.

An enhancement of the well established RBS series with an up to 30% increment of the WLL!. The two points of attachment facilitate an even and optimal force distribution into the work piece and thus, usage of thinner base plates is possible. A forged, pink coated ring bracket according to EN1677-1. [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Units: Inch
Shackle Swivel Hoist Rings
from Carr Lane Manufacturing Co.

These swivel hoist rings are designed for permanent mounting on tooling and equipment. Forged alloy-steel shackle pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Can be bolted or welded in place. Safety factor = 5:1 [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull; Screw-mount Lifting Rings
  • Special Applications: Shackles
Shackle Hoist Ring -- 36510
from ADB®

Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected. Range of Movement: Pivot 180 ° and Swivel 360 °. Finish: Alloy Steel, Black Oxide Finish for corrosion resistance. Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull; Screw-mount Lifting Rings
  • Special Applications: Shackles
VRBS-FIX 10 Load Ring -- 7999021
from RUD Chain, Inc.

An enhancement of the well established RBS series with an up to 30% increment of the WLL!. The two points of attachment facilitate an even and optimal force distribution into the work piece and thus, usage of thinner base plates is possible. A forged, pink coated ring bracket according to EN1677-1. [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Units: Inch
Side Pull Hoist Rings
from Carr Lane Manufacturing Co.

Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Large, weldless forged ring can accommodate larger lifting hooks. [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Finish: Black Oxide
Side Pull Hoist Ring -- 36110
from ADB®

Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]

  • Material: Steel
  • Features: Swivel
  • Type: Side-pull
  • Finish: Black Oxide
WBG-V-M8 Load Ring Vario -- 7103720
from RUD Chain, Inc.

Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=8-102 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 18 mm shank without thread). When ordering implicitly indicate the required length. Along with... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Units: Metric
Swivel Hoist Rings
from Carr Lane Manufacturing Co.

The original safety-engineered hoist ring. Pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Swivel Hoist Rings are also available in 300-series stainless... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide; Nickel Plated
Spin-N-Lok™ Hoist Ring -- 36950
from ADB®

Material: high tensile alloy steel. Design Factor: Ideal for lifting and moving street/road plates, 100% Magnetic Particle Inspected, New lightweight design replaceable stud. [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Finish: Black Oxide
Super-Coil™ Hoist Ring -- 33716CT
from ADB®

Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2". Range of Movement: pivot 180 ° & swivel 360 ° to compensate for pitch, pull and... [See More]

  • Material: Steel
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Finish: Black Oxide
Universal Lift Ring -- 34005-S1
from ADB®

Design Factor: ADB's universal lift rings provide six commonly used thread sizes. (1/4-20, 5/16-18, 3/8-16, 1/2-1/3, 5/8-11 and 3/4-10) [See More]

  • Material: Steel
  • Features: Pivot
  • Type: Center-pull
  • Finish: Black Oxide
Weldless Alloy Ring -- 36111
from ADB®

Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV [See More]

  • Material: Steel
  • Maximum Load: 1.9
  • Finish: Black Oxide
  • Overall Bail Length: 2.38
Weldless Alloy Ring -- 36151
from ADB®

Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV [See More]

  • Material: Steel
  • Maximum Load: 24.5
  • Finish: Black Oxide
  • Overall Bail Length: 12