Hook Hoist Rings

7 Results
Eye Hook Crosby L-320 CN WLL ton 0.75 -- 400300080010
from Certex UK

Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which... [See More]

  • Special Applications: Hook
  • Maximum Load: 0.8267
  • Material: Steel; Carbon steel
  • Weight: 0.6174
Eye Self Locking Hook X-025 WLL ton 1.4 -- 402300140720
from Certex UK

At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Tempering temperature minimum 400 °C. Magnaflux crack detection is performed 100% on each... [See More]

  • Special Applications: Hook
  • Maximum Load: 1.54
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Weight: 1.1
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 10.8 -- 60971036144
from Certex UK

General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication. Each... [See More]

  • Special Applications: Hook
  • Maximum Load: 11.9
  • Features: Swivel
  • Weight: 216
Overhaul Balls Mc Kissick UB-500S Top Swiveling , With Self Locking Hook WLL ton 3.6 -- 60971036005
from Certex UK

General: The McKissick UB-500 overhaul balls fitted with top swivel and Shur-Lock self locking eye hook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for... [See More]

  • Special Applications: Hook
  • Maximum Load: 3.97
  • Features: Swivel
  • Weight: 57.99
Swivel Eye / Hook Crosby S6 WLL ton 10 Ton -- 422501000300
from Certex UK

Design: Swivel with eye and hook equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load Limit. Pressure lube fitting provided. All hooks furnished with latches. Other types and capacities up... [See More]

  • Special Applications: Hook
  • Maximum Load: 11.02
  • Features: Swivel
  • Weight: 45.42
Swivel Hook Crosby L-322 CN WLL ton 0.75 -- 420500080280
from Certex UK

Features: Suitable for positioning of the hook before the load is lifted. Swivel hooks are load rated. Proper design, careful forging, and precision controlled quench and tempering gives maximum strength without excessive weight and bulk. Hoist hooks incorporate markings forged into the product... [See More]

  • Special Applications: Hook
  • Material: Steel; Carbon steel - Forged, Quenched & Tempered.
  • Features: Swivel
  • Maximum Load: 0.8267
Swivel Jaw / Hook Crosby S1 WLL ton 10 -- 422501000280
from Certex UK

Design: Swivel with jaw and hook equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load Limit. Pressure lube fitting provided. All hooks furnished with latches. All jaws complete with bolts,... [See More]

  • Special Applications: Hook
  • Maximum Load: 11.02
  • Features: Swivel
  • Weight: 46.75