3/8" Hoist Rings

24 Results
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23308
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Inch: 3/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Envirolox™ Side-Pull Hoist Rings -- 47312-E
from Jergens, Inc.

Jergens Traditional Side-Pull Hoist Ring's 360 ° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the... [See More]

  • Inch: 3/8"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel; Alloy Steel
Forged Center-Pull Hoist Rings -- 23908
from Jergens, Inc.

Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM... [See More]

  • Inch: 3/8"
  • Thread Size: 3/8-16 In
  • Type: Center-pull
  • Maximum Load: 0.5000
Shackle-Lok™ Hoist Rings -- 24403
from Jergens, Inc.

Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]

  • Inch: 3/8"
  • Thread Size: 3/8-16 In
  • Special Applications: Shackles
  • Maximum Load: 0.5000
Side Swivel Lifting Rings -- 47801
from Jergens, Inc.

Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360 ° swivel and 180 ° pivot action,... [See More]

  • Inch: 3/8"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel; Alloy Steel, Black Oxide
SP2000™ Side-Pull Hoist Rings -- 47532
from Jergens, Inc.

Jergens SP2000 ™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a... [See More]

  • Inch: 3/8"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Thread Size: 3/8-16 In
Stainless Steel Forged Center-Pull Hoist Rings -- 23908-SS
from Jergens, Inc.

Jergens Stainless Steel Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Stainless Steel Forged Center-Pull... [See More]

  • Inch: 3/8"
  • Thread Size: 3/8-16 In
  • Type: Center-pull
  • Maximum Load: 0.5000
Hoist Ring -- SHR-EN33312 [SHR-EN33312 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 3/8"
  • Finish: Nickel Plated; Electroless Nickel
  • Features: Swivel
  • Units: Inch
Safety Engineered Hoist Ring / Standard U-Bar: 3/8-16 x 0.54 Thread, Rated Load: 1000 lbs. -- AK46106
from Te-Co, Inc.

Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]

  • Inch: 3/8"
  • Maximum Load: 0.5000
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Bolt Type Anchor Shackle -- 36511
from ADB®

Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3 [See More]

  • Inch: 3/8"
  • Features: Pivot
  • Type: Center-pull
  • Special Applications: Shackles
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - NaN Nm | 7-10 lb-ft -- SHR-34035S [SHR-34035S from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 3/8"
  • Units: Inch
  • Finish: Black Oxide; Black Oxide
  • Thread Size: 3/8-16
Tuff Forged™ Swivel Hoist Ring: 3/8-16 x 1 Thread, Rated Load: 1000 lbs. -- AK56107
from Te-Co, Inc.

Product Information. Swivels 360 degrees - Pivots 180 degrees. Material: Alloy Certified Aircraft Quality. Safety Factor: 5:1. Finish: Phosphate per DOD-P-16232F (Cadmium plated available). Certified heat treatment. 100% magnetic particle inspected. Capacity: 600-24,000 lbs. 200% Proof-load tested,... [See More]

  • Inch: 3/8"
  • Material: Forged
  • Features: Swivel
  • Maximum Load: 0.5000
Hoist Ring - Inch -- SHR Series
from DME Company

Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180 ° and swivel 360 ° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads. [See More]

  • Inch: 3/8"; 3/4"; 1"; 1 1/4"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Flip-Flop Hoist Ring -- 34035
from ADB®

Material: Forged Chrome Moly Steel. Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees. Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish... [See More]

  • Inch: 3/8"
  • Features: Pivot
  • Type: Screw-mount Lifting Rings
  • Material: Hardened Steel; Forged Chrome Moly Steel
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft -- SHR-23053 [SHR-23053 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 3/8"
  • Finish: Black Oxide; Black Oxide
  • Features: Swivel
  • Units: Inch
Side Pull Hoist Rings
from DME Company

Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 2"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel
Heavy Duty® Hoist Ring -- 33312
from ADB®

Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]

  • Inch: 3/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft -- SHR-33312 [SHR-33312 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 3/8"
  • Finish: Black Oxide; Black Oxide
  • Features: Swivel
  • Units: Inch
Heavy Duty® Side Pull Hoist Ring -- 36310
from ADB®

Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]

  • Inch: 3/8"
  • Features: Swivel
  • Type: Side-pull
  • Material: Steel
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft -- SHR-36310 [SHR-36310 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 3/8"
  • Finish: Black Oxide; Black Oxide
  • Type: Side-pull
  • Units: Inch
Safety Engineered Hoist Ring -- 23053
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Inch: 3/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Shackle Hoist Ring -- 36530
from ADB®

Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected. Range of Movement: Pivot 180 ° and Swivel 360 °. Finish: Alloy Steel, Black Oxide Finish for corrosion resistance. Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on... [See More]

  • Inch: 3/8"
  • Features: Pivot; Swivel
  • Type: Center-pull; Screw-mount Lifting Rings
  • Special Applications: Shackles
Side Pull Hoist Ring -- 36115
from ADB®

Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]

  • Inch: 3/8"
  • Features: Swivel
  • Type: Side-pull
  • Material: Steel