5/16" Hoist Rings
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 5/16"
- Finish: Black Oxide; Black Oxide
- Features: Swivel
- Units: Inch
from ADB®
Material: Forged Chrome Moly Steel. Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees. Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish... [See More]
- Inch: 5/16"
- Features: Pivot
- Type: Screw-mount Lifting Rings
- Material: Hardened Steel; Forged Chrome Moly Steel
from Te-Co, Inc.
Product Information. Swivels 360 degrees - Pivots 90 degrees. Material: Aircraft Quality Alloy. Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available). Designed for side mounting applications. Great for dies and molds. Rated load from 650 -15,000 lbs. Safety Factor: 4:1. Certified heat... [See More]
- Inch: 5/16"
- Maximum Load: 0.3250
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 5/16"
- Finish: Black Oxide; Black Oxide
- Features: Swivel
- Units: Inch
from ADB®
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]
- Inch: 5/16"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Te-Co, Inc.
Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]
- Inch: 5/16"
- Maximum Load: 0.4000
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 5/16"
- Finish: Black Oxide; Black Oxide
- Features: Swivel
- Units: Inch
from ADB®
Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]
- Inch: 5/16"
- Features: Swivel
- Type: Side-pull
- Material: Steel
from Te-Co, Inc.
Product Information. Swivels 360 degrees - Pivots 180 degrees. Material: Alloy Certified Aircraft Quality. Safety Factor: 5:1. Finish: Phosphate per DOD-P-16232F (Cadmium plated available). Certified heat treatment. 100% magnetic particle inspected. Capacity: 600-24,000 lbs. 200% Proof-load tested,... [See More]
- Inch: 5/16"
- Material: Forged
- Features: Swivel
- Maximum Load: 0.4000
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 5/16"
- Finish: Black Oxide; Black Oxide
- Type: Side-pull
- Units: Inch
from ADB®
Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]
- Inch: 5/16"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 5/16"
- Units: Inch
- Finish: Black Oxide; Black Oxide
- Thread Size: 5/16-18
from ADB®
Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected. Range of Movement: Pivot 180 ° and Swivel 360 °. Finish: Alloy Steel, Black Oxide Finish for corrosion resistance. Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on... [See More]
- Inch: 5/16"
- Features: Pivot; Swivel
- Type: Center-pull; Screw-mount Lifting Rings
- Special Applications: Shackles
from ADB®
Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]
- Inch: 5/16"
- Features: Swivel
- Type: Side-pull
- Material: Steel
from ADB®
Material: 300 Series Stainless Steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified. Range Of Movement: 360 ° Swivel, 180 ° Pivot. Specifications: NDT: 100%... [See More]
- Inch: 5/16"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Stainless Steel
from ADB®
Design Factor: ADB's universal lift rings provide six commonly used thread sizes. (1/4-20, 5/16-18, 3/8-16, 1/2-1/3, 5/8-11 and 3/4-10) [See More]
- Inch: 5/16"
- Features: Pivot
- Type: Center-pull
- Material: Steel