2 1/2" Hoist Rings

9 Results
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23338
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Inch: 2 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Shackle-Lok™ Hoist Rings -- 24426
from Jergens, Inc.

Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]

  • Inch: 2 1/2"
  • Thread Size: 2 1/2-4 In
  • Special Applications: Shackles
  • Maximum Load: 25
Traditional Center-Pull Hoist Rings with Standard U-Bar -- 23438
from Jergens, Inc.

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown... [See More]

  • Inch: 2 1/2"
  • Thread Size: 2 1/2-4 In
  • Type: Center-pull
  • Maximum Load: 25
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
EZ-Torque® Hoist Ring -- 23590
from ADB®

Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360 ° Swivel, 180 ° Pivot. [See More]

  • Inch: 2 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-4 x 4.00 Thread, Rated Load: 50,000 lbs. -- AK47006
from Te-Co, Inc.

Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]

  • Inch: 2 1/2"
  • Maximum Load: 25
EZ-Torque™ Hoist Rings
from DME Company

ADB ’s new patented EZ-Torque ™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB ’s... [See More]

  • Inch: 1 1/4"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring -- 23501
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Inch: 2 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
SS Safety Engineered Hoist Ring -- 29501
from ADB®

Material: 300 Series Stainless Steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified. Range Of Movement: 360 ° Swivel, 180 ° Pivot. Specifications: NDT: 100%... [See More]

  • Inch: 2 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Stainless Steel