7/8" Hoist Rings

21 Results
Envirolox™ Center-Pull Hoist Rings with Long U-Bar -- 23523-E
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Inch: 7/8"
  • Units: Inch
  • Type: Center-pull
  • Thread Size: 7/8-9 In
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23323
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Inch: 7/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar -- 23523LC
from Jergens, Inc.

Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]

  • Inch: 7/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar -- 23423LC
from Jergens, Inc.

Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]

  • Inch: 7/8"
  • Material: Steel; Alloy Steel, Black Oxide
  • Type: Center-pull
  • Finish: Black Oxide; Alloy Steel, Black Oxide
Shackle-Lok™ Hoist Rings -- 24414
from Jergens, Inc.

Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]

  • Inch: 7/8"
  • Thread Size: 7/8-9 In
  • Special Applications: Shackles
  • Maximum Load: 4
Traditional Center-Pull Hoist Rings with Long U-Bar -- 23523
from Jergens, Inc.

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown... [See More]

  • Inch: 7/8"
  • Thread Size: 7/8-9 In
  • Type: Center-pull
  • Maximum Load: 4
Traditional Center-Pull Hoist Rings with Standard U-Bar -- 23423
from Jergens, Inc.

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown... [See More]

  • Inch: 7/8"
  • Thread Size: 7/8-9 In
  • Type: Center-pull
  • Maximum Load: 4
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Lifting Ring / Long D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. -- AK43741
from Te-Co, Inc.

Product Information. Swivels 360 degrees - Pivots 90 degrees. Material: Aircraft Quality Alloy. Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available). Designed for side mounting applications. Great for dies and molds. Rated load from 650 -15,000 lbs. Safety Factor: 4:1. Certified heat... [See More]

  • Inch: 7/8"
  • Maximum Load: 3.25
Bolt Type Anchor Shackle -- 36551
from ADB®

Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3 [See More]

  • Inch: 7/8"
  • Features: Pivot
  • Type: Center-pull
  • Special Applications: Shackles
PowerPoint® Direct Connection Lifting Point PP-VIP-7/8" -- 7989923
from RUD Chain, Inc.

The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling... [See More]

  • Inch: 7/8"
  • Special Applications: Chain
  • Type: Center-pull
  • Material: Steel
Side Pull Hoist Rings
from DME Company

Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 2"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 6-1/2 U-Bar Height, Rated Load: 8000 lbs. -- AK44415
from Te-Co, Inc.

Product Information. Pivots 180 degrees. Material: Aircraft Quality Alloy. Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. Large ball pivots 180 °. Ideal for certain OEM applications. Rugged tapered... [See More]

  • Inch: 7/8"
  • Maximum Load: 4
  • Features: Pivot
Heavy Duty® Hoist Ring -- 33101
from ADB®

Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]

  • Inch: 7/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
VLBG-Z-7/8" Load Ring -- 8502352
from RUD Chain, Inc.

Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. [See More]

  • Inch: 7/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring / Long U-Bar: 7/8-9 x 1.04 Thread, Rated Load: 8000 lbs. -- AK46656
from Te-Co, Inc.

Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]

  • Inch: 7/8"
  • Maximum Load: 4
Heavy Duty® Side Pull Hoist Ring -- 36335
from ADB®

Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]

  • Inch: 7/8"
  • Features: Swivel
  • Type: Side-pull
  • Material: Steel
Tuff Forged™ Swivel Hoist Ring: 7/8-9 x 1 Thread, Rated Load: 8000 lbs. -- AK56202
from Te-Co, Inc.

Product Information. Swivels 360 degrees - Pivots 180 degrees. Material: Alloy Certified Aircraft Quality. Safety Factor: 5:1. Finish: Phosphate per DOD-P-16232F (Cadmium plated available). Certified heat treatment. 100% magnetic particle inspected. Capacity: 600-24,000 lbs. 200% Proof-load tested,... [See More]

  • Inch: 7/8"
  • Material: Forged
  • Features: Swivel
  • Maximum Load: 4
Safety Engineered Hoist Ring -- 23101
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Inch: 7/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Shackle Hoist Ring -- 36570
from ADB®

Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected. Range of Movement: Pivot 180 ° and Swivel 360 °. Finish: Alloy Steel, Black Oxide Finish for corrosion resistance. Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on... [See More]

  • Inch: 7/8"
  • Features: Pivot; Swivel
  • Type: Center-pull; Screw-mount Lifting Rings
  • Special Applications: Shackles
SS Safety Engineered Hoist Ring -- 29101
from ADB®

Material: 300 Series Stainless Steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified. Range Of Movement: 360 ° Swivel, 180 ° Pivot. Specifications: NDT: 100%... [See More]

  • Inch: 7/8"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Stainless Steel