M48 Hoist Rings

9 Results
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23385
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Metric: M48
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Forged Center-Pull Hoist Rings -- 23986
from Jergens, Inc.

Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM... [See More]

  • Metric: M48
  • Thread Size: M48 x 5.0
  • Type: Center-pull
  • Maximum Load: 14.88
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar -- 23485LC
from Jergens, Inc.

Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]

  • Metric: M48
  • Material: Steel; Alloy Steel, Black Oxide
  • Type: Center-pull
  • Finish: Black Oxide; Alloy Steel, Black Oxide
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Metric: M8; M10; M12; M16; M20; M24; M30; M36; M42; M48; M64
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Metric Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 13,500 kgs. -- AK46970
from Te-Co, Inc.

Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]

  • Metric: M48
  • Maximum Load: 14.88
EZ-Torque® Hoist Ring - Metric -- 24290
from ADB®

Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360 ° Swivel, 180 ° Pivot. [See More]

  • Metric: M48
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
VLBG-M48 Load Ring -- 7982967
from RUD Chain, Inc.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work... [See More]

  • Metric: M48
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Heavy Duty® Hoist Ring - Metric -- 34404
from ADB®

Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]

  • Metric: M48
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring - Metric -- 24054
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Metric: M48
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel