1/2" Hoist Rings
from Jergens, Inc.
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok ™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it ’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit... [See More]
- Inch: 1/2"
- Special Applications: Shackles
- Features: Pivot; Swivel
- Thread Size: 1/2-13 In
from Jergens, Inc.
Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]
- Inch: 1/2"
- Units: Inch
- Type: Center-pull
- Thread Size: 1/2-13 In
from Jergens, Inc.
Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Traditional Side-Pull Hoist Ring's 360 ° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM... [See More]
- Inch: 1/2"
- Thread Size: 1/2-13 In
- Type: Center-pull
- Maximum Load: 1.25
from Jergens, Inc.
Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]
- Inch: 1/2"
- Material: Steel; Alloy Steel, Black Oxide
- Type: Center-pull
- Finish: Black Oxide; Alloy Steel, Black Oxide
from Jergens, Inc.
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok ™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it ’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit... [See More]
- Inch: 1/2"
- Special Applications: Shackles
- Features: Pivot; Swivel
- Thread Size: 1/2-13 In
from Jergens, Inc.
Jergens Lift-Check ™ SP2000 ™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]
- Inch: 1/2"
- Thread Size: 1/2-13 In
- Special Applications: Shackles
- Maximum Load: 1.25
from Jergens, Inc.
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360 ° swivel and 180 ° pivot action,... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel; Alloy Steel, Black Oxide
from Jergens, Inc.
Jergens SP2000 ™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Side-pull
- Thread Size: 1/2-13 In
from Jergens, Inc.
Jergens Stainless Steel Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Stainless Steel Forged Center-Pull... [See More]
- Inch: 1/2"
- Thread Size: 1/2-13 In
- Type: Center-pull
- Maximum Load: 1.25
from Jergens, Inc.
Introducing our 17-4 PH Center-Pull Style Hoist Ring! Another option for the most popular style in the market. Not only do you get the environmental protection of stainless steel, but you will also see the same load capacity as the alloy steel version. [See More]
- Inch: 1/2"
- Thread Size: 1/2-13 In
- Type: Center-pull
- Maximum Load: 1.25
from Jergens, Inc.
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown... [See More]
- Inch: 1/2"
- Thread Size: 1/2-13 In
- Type: Center-pull
- Maximum Load: 1.25
from Jergens, Inc.
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown... [See More]
- Inch: 1/2"
- Thread Size: 1/2-13 In
- Type: Center-pull
- Maximum Load: 1.25
from Jergens, Inc.
Jergens Traditional Side-Pull Hoist Rings feature a 360 ° swivel plus pivot point that moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. The extra-large diameter rings let you use almost any size hook. Note(s): Stated Load Capacity based on... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Side-pull
- Thread Size: 1/2-13 In
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 1/2"
- Finish: Black Oxide; Black Oxide
- Features: Swivel
- Units: Inch
from RUD Chain, Inc.
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling... [See More]
- Inch: 1/2"
- Special Applications: Chain
- Type: Center-pull
- Material: Steel
from DME Company
bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]
- Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Te-Co, Inc.
Product Information. Swivels 360 degrees - Pivots 90 degrees. Material: Aircraft Quality Alloy. Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available). Designed for side mounting applications. Great for dies and molds. Rated load from 650 -15,000 lbs. Safety Factor: 4:1. Certified heat... [See More]
- Inch: 1/2"
- Maximum Load: 1
from ADB®
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3 [See More]
- Inch: 1/2"
- Features: Pivot
- Type: Center-pull
- Special Applications: Shackles
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 1/2"
- Finish: Black Oxide; Black Oxide
- Features: Swivel
- Units: Inch
from RUD Chain, Inc.
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from DME Company
Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]
- Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 2"
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel
from Te-Co, Inc.
Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]
- Inch: 1/2"
- Maximum Load: 1.25
from ADB®
Material: Forged Chrome Moly Steel. Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees. Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish... [See More]
- Inch: 1/2"
- Features: Pivot
- Type: Screw-mount Lifting Rings
- Material: Hardened Steel; Forged Chrome Moly Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 1/2"
- Units: Inch
- Finish: Black Oxide; Black Oxide
- Thread Size: 1/2-13
from Te-Co, Inc.
Product Information. Swivels 360 degrees - Pivots 180 degrees. Material: Alloy Certified Aircraft Quality. Safety Factor: 5:1. Finish: Phosphate per DOD-P-16232F (Cadmium plated available). Certified heat treatment. 100% magnetic particle inspected. Capacity: 600-24,000 lbs. 200% Proof-load tested,... [See More]
- Inch: 1/2"
- Material: Forged
- Features: Swivel
- Maximum Load: 1.25
from ADB®
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 1/2"
- Finish: Black Oxide; Black Oxide
- Type: Side-pull
- Units: Inch
from ADB®
Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]
- Inch: 1/2"
- Features: Swivel
- Type: Side-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Inch: 1/2"
- Finish: Black Oxide; Black Oxide
- Type: Side-pull
- Units: Inch
from ADB®
Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]
- Inch: 1/2"
- Features: Swivel
- Type: Side-pull
- Material: Steel
from ADB®
Material: 300 Series Stainless Steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified. Range Of Movement: 360 ° Swivel, 180 ° Pivot. Specifications: NDT: 100%... [See More]
- Inch: 1/2"
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Stainless Steel
from ADB®
Design Factor: ADB's universal lift rings provide six commonly used thread sizes. (1/4-20, 5/16-18, 3/8-16, 1/2-1/3, 5/8-11 and 3/4-10) [See More]
- Inch: 1/2"
- Features: Pivot
- Type: Center-pull
- Material: Steel