Nickel Plated Hoist Rings

4 Results
Hoist Ring -- SHR-EN33312 [SHR-EN33312 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Finish: Nickel Plated; Electroless Nickel
  • Units: Inch
  • Features: Swivel
  • Inch: 3/8"
Swivel Hoist Rings
from Carr Lane Manufacturing Co.

The original safety-engineered hoist ring. Pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Swivel Hoist Rings are also available in 300-series stainless... [See More]

  • Finish: Black Oxide; Nickel Plated
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Tie Down Ring -- BA-600 [BA-600 from Baron Manufacturing Co., LLC]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Snap Hook [See More]

  • Finish: Nickel Plated; Nickel-Plated
  • Material: Steel; Steel
Tie Down Ring -- BA-755 [BA-755 from Baron Manufacturing Co., LLC]
from Reid Supply

D-ring tie downs are used on flatbed truck and trailers to help stabilize loads and prevent damage to cargo from shifting while in transit. . Snap Hook [See More]

  • Finish: Nickel Plated; Nickel-Plated
  • Material: Steel; Steel