3" Hoist Rings

4 Results
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
EZ-Torque® Hoist Ring -- 23690
from ADB®

Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360 ° Swivel, 180 ° Pivot. [See More]

  • Inch: 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
EZ-Torque™ Hoist Rings
from DME Company

ADB ’s new patented EZ-Torque ™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB ’s... [See More]

  • Inch: 1 1/4"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring -- 23600
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Inch: 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel