M10 Hoist Rings
from Jergens, Inc.
Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]
- Metric: M10
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Traditional Side-Pull Hoist Ring's 360 ° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the... [See More]
- Metric: M10
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM... [See More]
- Metric: M10
- Thread Size: M10 x 1.5
- Type: Center-pull
- Maximum Load: 0.4961
from Jergens, Inc.
Jergens Shackle-Lok ™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry ’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift... [See More]
- Metric: M10
- Thread Size: M10 x 1.5
- Special Applications: Shackles
- Maximum Load: 0.4961
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Metric: M10
- Units: Metric
- Finish: Black Oxide; Black Oxide
- Thread Size: M10 x 1.5
from RUD Chain, Inc.
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work... [See More]
- Metric: M10
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from DME Company
bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]
- Metric: M8; M10; M12; M16; M20; M24; M30; M36; M42; M48; M64
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Te-Co, Inc.
Product Information. Swivels 360 degrees - Pivots 90 degrees. Material: Aircraft Quality Alloy. Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available). Designed for side mounting applications. Great for dies and molds. Rated load from 650 -15,000 lbs. Safety Factor: 4:1. Certified heat... [See More]
- Metric: M10
- Maximum Load: 0.4410
from ADB®
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]
- Metric: M10
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Metric: M10
- Finish: Black Oxide; Black Oxide
- Features: Swivel
- Units: Metric
from RUD Chain, Inc.
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=10 -122 mm can be suplied ( up to 52 mm thread reach with through thread and from 53 mm thread reach with an approximately 19 mm shank without thread). When ordering implicitly indicate the required length. Along... [See More]
- Metric: M10
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from DME Company
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180 ° and swivel 360 ° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads. [See More]
- Metric: M10; M20; M25; M30
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Te-Co, Inc.
Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]
- Metric: M10
- Maximum Load: 0.5513
from ADB®
Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]
- Metric: M10
- Features: Swivel
- Type: Side-pull
- Material: Steel
from DME Company
Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]
- Metric: M8; M10; M12; M16; M20; M24
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel
from Te-Co, Inc.
Product Information. Swivels 360 degrees - Pivots 180 degrees. Material: Alloy Certified Aircraft Quality. Safety Factor: 5:1. Finish: Phosphate per DOD-P-16232F (Cadmium plated available). Certified heat treatment. 100% magnetic particle inspected. Capacity: 600-24,000 lbs. 200% Proof-load tested,... [See More]
- Metric: M10
- Material: Forged
- Features: Swivel
- Maximum Load: 0.5513
from ADB®
Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]
- Metric: M10
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: 300 Series Stainless Steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified. Range Of Movement: 360 ° Swivel, 180 ° Pivot. Specifications: NDT: 100%... [See More]
- Metric: M10
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Stainless Steel