Side-Pull Hoist Rings Hoist Rings

17 Results
Envirolox™ Side-Pull Hoist Rings -- 47311-E
from Jergens, Inc.

Jergens Traditional Side-Pull Hoist Ring's 360 ° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the... [See More]

  • Type: Side-pull
  • Material: Steel; Alloy Steel
  • Features: Pivot; Swivel
  • Finish: Envirolox™ Protective Coating
Lift-Check™ SP2000™ Side-Pull Hoist Rings -- 47533LC
from Jergens, Inc.

Jergens Lift-Check ™ SP2000 ™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting... [See More]

  • Type: Side-pull
  • Material: Steel; Alloy Steel
  • Features: Pivot; Swivel
  • Finish: Black Oxide; Black Oxide
Side Swivel Lifting Rings -- 47800
from Jergens, Inc.

Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360 ° swivel and 180 ° pivot action,... [See More]

  • Type: Side-pull
  • Material: Steel; Alloy Steel, Black Oxide
  • Features: Pivot; Swivel
  • Finish: Black Oxide; Alloy Steel, Black Oxide
SP2000™ Side-Pull Hoist Rings -- 47531
from Jergens, Inc.

Jergens SP2000 ™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a... [See More]

  • Type: Side-pull
  • Thread Size: 5/16-18 In
  • Features: Pivot; Swivel
  • Maximum Load: 0.3250
Traditional Side-Pull Hoist Rings -- 47311
from Jergens, Inc.

Jergens Traditional Side-Pull Hoist Rings feature a 360 ° swivel plus pivot point that moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. The extra-large diameter rings let you use almost any size hook. Note(s): Stated Load Capacity based on... [See More]

  • Type: Side-pull
  • Thread Size: 5/16-18 In
  • Features: Pivot; Swivel
  • Maximum Load: 0.3250
Hoist Ring -- SHR-36325 [SHR-36325 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Type: Side-pull
  • Units: Inch
  • Finish: Black Oxide; Black Oxide
  • Inch: 3/4"
Load Ring VLBS-U-1.5 with spring -- 7993035
from RUD Chain, Inc.

The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load... [See More]

  • Type: Center-pull; Side-pull
  • Material: Steel
  • Features: Pivot
  • Finish: heat indicating powder coating
Side Pull Hoist Rings
from DME Company

Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]

  • Type: Side-pull
  • Material: Steel
  • Features: Pivot; Swivel
  • Finish: Black Oxide
Heavy Duty Side Pull Hoist Rings
from Carr Lane Manufacturing Co.

Heavy-Duty version of our Side-Pull Hoist Rings offers greater load capacity in a given mounting-thread size. Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots and swivels 360 degrees simultaneously to... [See More]

  • Type: Side-pull
  • Material: Steel
  • Features: Pivot; Swivel
  • Finish: Black Oxide
Heavy Duty® Side Pull Hoist Ring -- 36305
from ADB®

Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]

  • Type: Side-pull
  • Material: Steel
  • Features: Swivel
  • Finish: Black Oxide
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, -- SHR-47534 [SHR-47534 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Type: Side-pull
  • Units: Inch
  • Finish: Black Oxide; Black Oxide
  • Inch: 5/8"
RBG Load Ring -- RBG 3
from RUD Chain, Inc.

Lifting points ready for bolting with patented relief naps (up to RBG 15 t), protecting the fixing screws against bending- and shearing loads. All versions with 100% crack detected bolts. [See More]

  • Type: Center-pull; Side-pull
  • Material: Steel
  • Features: Pivot
  • Units: Inch
Safety Swivel Hoist Rings
from Carr Lane Manufacturing Co.

Forged base rotates 360 degrees while the solid-loop forged ring pivots 180 degrees, to allow lifting from any direction. High-strength shoulder screw furnished. Safety factor = 5:1. [See More]

  • Type: Side-pull
  • Material: Steel
  • Features: Pivot; Swivel
  • Finish: Black Oxide
Side Pull Hoist Ring -- 36110
from ADB®

Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]

  • Type: Side-pull
  • Material: Steel
  • Features: Swivel
  • Finish: Black Oxide
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft -- SHR-36310 [SHR-36310 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Type: Side-pull
  • Units: Inch
  • Finish: Black Oxide; Black Oxide
  • Inch: 3/8"
VRBG 31.5 Load Ring -- 7985866
from RUD Chain, Inc.

Lifting points ready for bolting with patented relief naps (up to RBG 15 t), protecting the fixing screws against bending- and shearing loads. All versions with 100% crack detected bolts. [See More]

  • Type: Center-pull; Side-pull
  • Units: Inch
  • Material: Steel
  • Maximum Load: 34.65
Side Pull Hoist Rings
from Carr Lane Manufacturing Co.

Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Large, weldless forged ring can accommodate larger lifting hooks. [See More]

  • Type: Side-pull
  • Material: Steel
  • Features: Pivot; Swivel
  • Finish: Black Oxide