Black Oxide Hoist Rings
from Jergens, Inc.
Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]
- Finish: Black Oxide; Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]
- Finish: Black Oxide; Alloy Steel, Black Oxide
- Material: Steel; Alloy Steel, Black Oxide
- Type: Center-pull
- Inch: 1/2"
from Jergens, Inc.
Jergens Lift-Check ™ SP2000 ™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting... [See More]
- Finish: Black Oxide; Black Oxide
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel; Alloy Steel
from Jergens, Inc.
Jergens Pivoting Lifting Rings are low-profile lifting devices that pivot 180 °. They are one of the most economical lifting products available and are ideal for applications that do not require a rotating action. Pivoting Lifting Rings are easy to install, are available in five different... [See More]
- Finish: Black Oxide; Black Oxide
- Material: Steel; Base: Precision Machined Alloy Steel
- Features: Pivot
- Maximum Load: 0.9922
from Jergens, Inc.
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360 ° swivel and 180 ° pivot action,... [See More]
- Finish: Black Oxide; Alloy Steel, Black Oxide
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel; Alloy Steel, Black Oxide
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Inch
- Features: Swivel
- Inch: 1/2"
from Carr Lane Manufacturing Co.
Extra-large Swivel Hoist Rings with our patented EZ-Torque ™ system that allows tightening several smaller bolt heads with a standard torque wrench instead of tightening one large bolt with a special tool. Swivel Hoist Rings pivot 180 degrees and swivel 360 degrees simultaneously to allow... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from DME Company
bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: High Tensile Alloy Steel. Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1. Range of Movement: Pivots 180 ° / Swivels 360 °. Finish: Black Oxide... [See More]
- Finish: Black Oxide; Cadmium Plated*
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Metric
- Features: Swivel
- Metric: M8
from Carr Lane Manufacturing Co.
Plate-lifting system with a weld-on base and totally removable shackle assembly, allowing the plate surface to remain totally free of obstructions. No tools required for installing or removing the shackle assembly. To install, first insert the two-piece clevis, then attach the shackle with either... [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Special Applications: Shackles
from DME Company
ADB ’s new patented EZ-Torque ™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB ’s... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3 [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Special Applications: Shackles
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Inch
- Features: Swivel
- Inch: 5/16"
from Carr Lane Manufacturing Co.
Bar-Tite ™ hoist rings have a steel bar knob for tightening with a lever bar instead of a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from DME Company
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180 ° and swivel 360 ° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads. [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360 ° Swivel, 180 ° Pivot. [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Inch
- Features: Swivel
- Inch: 1/2"
from Carr Lane Manufacturing Co.
Lug-Lok ™ hoist rings have a large-diameter lug nut for tightening without a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from DME Company
Self-aligning in the direction of the load. Rotates 360 º. Alloy steel, black oxide finish. 100% magnetic particle inspected [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel
from ADB®
Material: High Tensile Alloy Steel. Design Factor: FAST-LOK ™ Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. Safety Factor: Minimum of 5:1, ADB plate and tool are the highest capacity available with a 5:1 design factor. Allows... [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Inch
- Type: Side-pull
- Inch: 3/4"
from Carr Lane Manufacturing Co.
Heavy-Duty Road-Plate Swivel Hoist Rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: Forged Chrome Moly Steel. Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees. Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish... [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Screw-mount Lifting Rings
- Material: Hardened Steel; Forged Chrome Moly Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Maximum Load: 2.5
- Features: Swivel
- Overall Bail Width: 3.5
from Carr Lane Manufacturing Co.
Heavy-Duty version of our Side-Pull Hoist Rings offers greater load capacity in a given mounting-thread size. Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots and swivels 360 degrees simultaneously to... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel
from ADB®
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]
- Finish: Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Maximum Load: 5
from Carr Lane Manufacturing Co.
Spin-N-Lok ™ hoist rings have a spoked lug nut for tightening without a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: Forged alloy steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi. Range of Movement: Pivots 180 °/Swivels 360... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Metric
- Features: Swivel
- Metric: M12
from Carr Lane Manufacturing Co.
Heavy-Duty Super-Coil ™ Swivel Hoist Rings are furnished with a coil bolt, ideal for temporary attachment to steel structures and construction material. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: High Tensile Alloy Steel. Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected. Finish: Back Oxide per Mil-C-13924B [See More]
- Finish: Black Oxide
- Material: Steel
- Type: Center-pull
- Units: Inch
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Inch
- Type: Side-pull
- Inch: 5/8"
from Carr Lane Manufacturing Co.
The next generation of Swivel Hoist Rings, with a heavy-duty forged steel ring. Pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Meets OSHA standards and... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Range of Movement: Rotates 360 °. Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion... [See More]
- Finish: Black Oxide
- Features: Swivel
- Type: Side-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Metric: M10
- Units: Metric
- Thread Size: M10 x 1.5
from Carr Lane Manufacturing Co.
These Heavy-Duty Swivel Hoist Rings are mounted by welding. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1.Black oxide finish is standard, with cadmium plating available as a special. [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Material: Forged alloy steel. Design Factor: 5:1, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivots 180 ° / Swivels 360 °. Finish:... [See More]
- Finish: Black Oxide; Cadmium Plated*
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Inch: 3/8"
- Units: Inch
- Thread Size: 3/8-16
from Carr Lane Manufacturing Co.
Economical hoist ring with a low profile and high load capacity. Forged base and solid-loop forged ring. Pivots a full 180 degrees, but does not rotate. Safety factor = 5:1. [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull; Screw-mount Lifting Rings
- Material: Steel
from ADB®
Material: Forged alloy steel. Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available). Range of Movement: Pivots 180 °. Finish: Black Oxide per Mil C-13924B [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Inch: 1/2"
- Units: Inch
- Thread Size: 1/2-13
from Carr Lane Manufacturing Co.
Forged base rotates 360 degrees while the solid-loop forged ring pivots 180 degrees, to allow lifting from any direction. High-strength shoulder screw furnished. Safety factor = 5:1. [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel
from ADB®
Material: Forged alloy steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available). Range of Movement: Pivots 180 °/Swivels 360... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Units: Inch
- Type: Side-pull
- Inch: 3/8"
from Carr Lane Manufacturing Co.
Plate-lifting system with a weld-on base and totally removable shackle assembly, allowing the plate surface to remain totally free of obstructions. No tools required for installing or removing the shackle assembly. To install, first insert the Scissor-Lok ™ Tool, then attach the shackle with... [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Special Applications: Shackles
from ADB®
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment. Range of Movement: Pivots 180 ° / Swivels 360 °. Material: High Tensile Alloy Steel. Finish: Black Oxide per Mil C-13924B (Cadmium plated available). Typical Applications: No installation tools... [See More]
- Finish: Black Oxide; Cadmium Plated*
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Reid Supply
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]
- Finish: Black Oxide; Black Oxide
- Metric: M12
- Units: Metric
- Thread Size: M12 x 1.75
from Carr Lane Manufacturing Co.
These swivel hoist rings are designed for permanent mounting on tooling and equipment. Forged alloy-steel shackle pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Can be bolted or welded in place. Safety factor = 5:1 [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull; Screw-mount Lifting Rings
- Special Applications: Shackles
from ADB®
Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]
- Finish: Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from Carr Lane Manufacturing Co.
Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Large, weldless forged ring can accommodate larger lifting hooks. [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Side-pull
- Material: Steel
from ADB®
Material: High Tensile Alloy Steel. Design Factor: Safety Factor: Minimum of 5:1, Provides for obstruction free plate surface for storage, Certified Heat Treatment, Rated Load: 10,000 lbs. Finish: Black Oxide per Mil C-13924 B. Range of Movement: Pivots 180 degrees [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Material: Steel
from Carr Lane Manufacturing Co.
The original safety-engineered hoist ring. Pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Swivel Hoist Rings are also available in 300-series stainless... [See More]
- Finish: Black Oxide; Nickel Plated
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected. Range of Movement: Pivot 180 ° and Swivel 360 °. Finish: Alloy Steel, Black Oxide Finish for corrosion resistance. Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull; Screw-mount Lifting Rings
- Special Applications: Shackles
from ADB®
Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]
- Finish: Black Oxide
- Features: Swivel
- Type: Side-pull
- Material: Steel
from ADB®
Material: high tensile alloy steel. Design Factor: Ideal for lifting and moving street/road plates, 100% Magnetic Particle Inspected, New lightweight design replaceable stud. [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Material: Steel
from ADB®
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2". Range of Movement: pivot 180 ° & swivel 360 ° to compensate for pitch, pull and... [See More]
- Finish: Black Oxide
- Features: Pivot; Swivel
- Type: Center-pull
- Material: Steel
from ADB®
Design Factor: ADB's universal lift rings provide six commonly used thread sizes. (1/4-20, 5/16-18, 3/8-16, 1/2-1/3, 5/8-11 and 3/4-10) [See More]
- Finish: Black Oxide
- Features: Pivot
- Type: Center-pull
- Material: Steel
from ADB®
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV [See More]
- Finish: Black Oxide
- Maximum Load: 1.9
- Material: Steel
- Overall Bail Length: 2.38
from ADB®
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV [See More]
- Finish: Black Oxide
- Maximum Load: 24.5
- Material: Steel
- Overall Bail Length: 12