1 1/2" Hoist Rings

22 Results
Die-Flipping Hoist Rings -- 47918
from Jergens, Inc.

Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok ™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it ’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit... [See More]

  • Inch: 1 1/2"
  • Special Applications: Shackles
  • Features: Pivot; Swivel
  • Thread Size: 1 1/2-6 In
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar -- 23333
from Jergens, Inc.

Jergens Envirolox ™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme... [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel; Alloy Steel
Envirolox™ Side-Pull Hoist Rings -- 47318-E
from Jergens, Inc.

Jergens Traditional Side-Pull Hoist Ring's 360 ° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the... [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel; Alloy Steel
Forged Center-Pull Hoist Rings -- 23933
from Jergens, Inc.

Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM... [See More]

  • Inch: 1 1/2"
  • Thread Size: 1-1/2-6 In
  • Type: Center-pull
  • Maximum Load: 12
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar -- 23433-08LC
from Jergens, Inc.

Jergens Lift-Check ™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check ™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly... [See More]

  • Inch: 1 1/2"
  • Material: Steel; Alloy Steel, Black Oxide
  • Type: Center-pull
  • Finish: Black Oxide; Alloy Steel, Black Oxide
Lift-Check™ Die-Flipping Hoist Rings -- 47918LC
from Jergens, Inc.

Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok ™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it ’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit... [See More]

  • Inch: 1 1/2"
  • Special Applications: Shackles
  • Features: Pivot; Swivel
  • Thread Size: 1 1/2-6 In
Lift-Check™ SP2000™ Side-Pull Hoist Rings -- 47538LC
from Jergens, Inc.

Jergens Lift-Check ™ SP2000 ™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360 ° and pivot around the center bolt providing the ring with greater clearances in side lifting... [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Side-pull
  • Material: Steel; Alloy Steel
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft -- SHR-23202 [SHR-23202 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 1 1/2"
  • Finish: Black Oxide; Black Oxide
  • Features: Swivel
  • Units: Inch
PowerPoint® Direct Connection Lifting Point PP-VIP-1-1/2" -- 7989926
from RUD Chain, Inc.

The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling... [See More]

  • Inch: 1 1/2"
  • Special Applications: Chain
  • Type: Center-pull
  • Material: Steel
American Drill Bushing Company -- Safety Hoist Rings
from DME Company

bull; 100% Magnetic Particle Inspected. • OSHA Approved. • Minimum 5 to 1 safety factor in ratings. • Range of movement: Swivel 360 º, Pivot 180 º. • Meets Military Specification No. MIL-STD 1365(11) or MIL-STD 209C. • Independent laboratory tested. • US... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 3/8"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Lifting Ring / Long D-Ring: 1-1/2-6 Thread, Rated Load: 15,000 lbs. -- AK43771
from Te-Co, Inc.

Product Information. Swivels 360 degrees - Pivots 90 degrees. Material: Aircraft Quality Alloy. Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available). Designed for side mounting applications. Great for dies and molds. Rated load from 650 -15,000 lbs. Safety Factor: 4:1. Certified heat... [See More]

  • Inch: 1 1/2"
  • Maximum Load: 7.5
EZ-Torque® Hoist Ring -- 23494
from ADB®

Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360 ° Swivel, 180 ° Pivot. [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 135.6 Nm | 100.0 lb-ft -- SHR-33424 [SHR-33424 from American Drill Bushing Company]
from Reid Supply

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull... [See More]

  • Inch: 1 1/2"
  • Finish: Black Oxide; Black Oxide
  • Features: Swivel
  • Units: Inch
EZ-Torque™ Hoist Rings
from DME Company

ADB ’s new patented EZ-Torque ™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB ’s... [See More]

  • Inch: 1 1/4"; 1 1/2"; 2"; 2 1/2"; 3"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring / Standard U-Bar: 1-1/2-6 x 2.70 Thread, Rated Load: 24,000 lbs. -- AK46404
from Te-Co, Inc.

Product Information. Material: AISI 4140 Aircraft Quality. Finish: Black Oxide Per Mil Spec. (Cadmium plated available). Safety Factor: 5:1. Certified heat treatment. 100% magnetic particle inspected. 200% Proof-load Tested, with serial number for traceability [See More]

  • Inch: 1 1/2"
  • Maximum Load: 12
Heavy Duty® Hoist Ring -- 33424
from ADB®

Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: Pivot 180 °, Swivel 360 °. [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Tuff Forged™ Swivel Hoist Ring: 1-1/2-6 x 2-3/4 Thread, Rated Load: 600 lbs. -- AK56404
from Te-Co, Inc.

Product Information. Swivels 360 degrees - Pivots 180 degrees. Material: Alloy Certified Aircraft Quality. Safety Factor: 5:1. Finish: Phosphate per DOD-P-16232F (Cadmium plated available). Certified heat treatment. 100% magnetic particle inspected. Capacity: 600-24,000 lbs. 200% Proof-load tested,... [See More]

  • Inch: 1 1/2"
  • Material: Forged
  • Features: Swivel
  • Maximum Load: 0.3000
Heavy Duty® Road Plate Hoist Ring -- 36665
from ADB®

Material: Forged alloy steel. Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi. Range of Movement: Pivots 180 °/Swivels 360... [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Heavy Duty® Safety Lift Eye -- 36486
from ADB®

Material: High Tensile Alloy Steel. Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected. Finish: Back Oxide per Mil-C-13924B [See More]

  • Inch: 1 1/2"
  • Material: Steel
  • Type: Center-pull
  • Finish: Black Oxide
Lug Lok™ Hoist Ring -- 36925
from ADB®

Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment. Range of Movement: Pivots 180 ° / Swivels 360 °. Material: High Tensile Alloy Steel. Finish: Black Oxide per Mil C-13924B (Cadmium plated available). Typical Applications: No installation tools... [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Safety Engineered Hoist Ring -- 23202
from ADB®

Material: Alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise... [See More]

  • Inch: 1 1/2"
  • Features: Pivot; Swivel
  • Type: Center-pull
  • Material: Steel
Side Pull Hoist Ring -- 36145
from ADB®

Material: Alloy Steel (Certified Heat Treat). Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected. Range of Movement: Swivel 360 °. Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26. Finish: Black Oxide Finish for corrosion resistance [See More]

  • Inch: 1 1/2"
  • Features: Swivel
  • Type: Side-pull
  • Material: Steel