The Verilog Hardware Description Language, Fifth Edition

Chapter 10: Switch Level Modeling

Designs at the logic level of abstraction, describe a digital circuit in terms of primitive logic functions such as or, and nor, etc., and allow for the nets interconnecting the logic functions to carry 0,1, x and z values. At the analog-transistor level of modeling, we use an electronic model of the circuit elements and allow for analog values of voltages or currents to represent logic values on the interconnections.

The switch level of modeling provides a level of abstraction between the logic and analog-transistor levels of abstraction, describing the interconnection of transmission gates which are abstractions of individual mos and cmos transistors. The switch level transistors are modeled as being either on or off, conducting or not conducting. Further, the values carried by the interconnections are abstracted from the whole range of analog voltages or currents to a small number of discrete values. These values are referred to as signal strength.

10.1 A Dynamic MOS Shift Register Example

We began our discussion of logic level modeling in Chapter 6 by listing the primitive set of gates provided by the Verilog language (the list is reproduced as Table 10.1). At the time, only the logic level primitives were discussed. We can see from the switch level primitives, shown in the right three columns of the table, that they all model individual Mosfavios transistors.

Table 10.1: Gate and Switch Level Primitives

n_input gates

n_output gates

tristate gates

pull gates

MOS switches

bidirectional switches

and

buf

bufif0

pullup

nmos

tran

nand
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
Category: Logic Gates
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.