Electrodynamics: An Introduction Including Quantum Effects

14.4: Wave Guides and their TEM Fields

14.4 Wave Guides and their TEM Fields

We consider wave guides. The frequency ? is given; the eigenvalue problem then determines the permissible (axial) wave numbers k. Depending on the boundary conditions one distinguishes between fields of different types:

  • TM, transverse magnetic: B z, = 0 everywhere (hence the terminology) and E z surface = 0,

  • TE, transverse electric: E z, = 0 everywhere (hence the terminology) and ? B z/ ? n surface = 0,

  • TEM, transverse electric-magnetic: B z, = 0 = E z, everywhere.

We consider first the case of TEM fields.

14.4.1 TEM Fields

In these cases we obtain from Eqs. (14.20) and (14.21) the equations


These equations have the trivial solution


Hence for a nontrivial solution we have in general


Equations (14.20) and (14.21) imply 0 E ?, B ?, = 0, i.e. E ?, B ? remain undetermined. For this reason we now write the TEM fields


According to Eqs. (14.31) we now have (with ? ? 2 = ? ?):


i.e. E TEM, B TEM are solutions of the two-dimensional Laplace equation. Before we investigate these equations we show that


This is not trivial, because so far we established the transversality of electromagnetic radiation only for the case of an unlimited medium.

From


we get


For E, B ? E TEM, B TEM, i.e. B z
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.